Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Georg Fischer Piping Systems Ltd
Description: % for H2O
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 0.044 to 0.44 GPM
- Process Media Type: Liquid
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Ultrasonic clamp-on heatmeter (HM) with integral design & digital communication
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: RS Components, Ltd.
Description: SMC PF3W704S-F03-BTN-M Flow Switch
- Operating Temperature: 32 F
- Gas Volumetric Flow Rate: 0.01765536723163842 to 0.14124293785310735 SCFM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 8150 Battery Powered Flow Totalizer
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 2551 Magmeter; Display Version with relays
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
- Pipe Diameter: 0.1 to 80 inch
- Media Temperature Range: -13 to 266 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -13 to 266 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: DigiKey
Description: SENSOR FLOW LIQ
- Operating Temperature: -40 to 158 F
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 32 to 140 F
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
- Gas Volumetric Flow Rate: 0.00017655 to 0.10593 SCFM
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 5-50 GPH water.
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 1 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 8-40 GPH water.
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: McCrometer, Inc.
Description: Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water applications.
- Pipe Diameter: 6 to 8 inch
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
Find Suppliers by Category Top
Featured Products Top
-
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
This flow monitor for FA is resistant to foreign matter and adhesion and can be installed in a space-saving manner. Quality can be stabilized by monitoring cooling water in molding, die-casting, and injection molding machines, and by monitoring coolant liquid in cutting machines (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Area Flow Meters Variable Area Flow Meters (Rotameters) measure flows in industrial piping with ease of installation, removal, and reading. Accurate, economical, and versatile, they come in various materials and measurement options, suitable for water treatment, chemical processing, and more (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
and Nanoparticles. Hertfordshire, UK: Research Studies Press LTD; 2003; 324. 2. Giddings, J. C. Field-flow fractionation: analysis of macromolecular,. colloidal, and particulate materials. Science 1993, 269, 1456e1465. Figure 8. Experimental results: trapping 2-mm beads suspended in DI water (V1 ¼ V2 ¼ 190 Vrms
More Information Top
-
Intelligent Field Infrastructure: Distributed Intelligence and Retention Based System
Electrically actuated control valve Capacitive water cut meter Venturi flow meter Screen / debris filter .
-
Prototype Test of an All-Electric Intelligent Completion System for Extreme Reservoir Contact (ERC) Wells
Electrically actuated control valve Capacitive water cut meter Venturi flow meter Screen / debris filter .
-
Explosion Protection by Steam Inertization: Minimizing Emissions
Thereto, a flow knife behind the capacitor can be used with which the condensed amount water is measured.
-
Taking the Third Generation Multiphase Meter Subsea - Challenges and Design Choices
The subsea multiphase meter ’s impedance measurement has mainly a capacitive component in oil-continuous flow and mainly a conductive component in water -continuous flow state; hence a capacitive mode and conductance mode.
-
Design and performance prediction of an impedance void meter applied to the petroleum industry
Another aspect to be considered is the fact that the impedance meter has to work at two extremes characterized by flows with gas–oil and gas– water mixtures which have capacitive and resistive behaviors, respectively.
-
Sensor technique
DC voltage measuring amplifier, 522 same streamline technique, function glucose 715, 1165 GMR sensor, 599 Gray code … … types, 154, 161 boundary layer theory, 876 limit stand measurement capacitive , 749 with microwaves 772 … … klassierer, electrostatic 1018 large water meters 593 Guide to the …
-
Physics for engineers
… 19 separate discharge 291 self induction 315 vertical throw 32 series laws 503 series connection of capacitors 250 - - resistances 272 boiling temperature 204 boiling water reactor 568 sievert 572 … … varactor 603 barrier layer counters 553, 603 locking current 601 locking current inertia …
-
Rohrleitungs- and apparatus construction
… piston control 22, 227 compressibility number, condensate cooling, 328 condensate arresters 268 condensate counters 284, 231 capacitor 373, 369 condenser tube, condensate control valve … … diagram, line of force flow , 359 force effect, 111 … … 233 cooling station, cooling water pump, short attempt, KV …
-
Physics
… α- particles 315 α- decay 315 age determination (C-14) 321 Ampère 181 Ampèremeter (flow meter ) 182 amplitude 109 analyser … … 219 anode 215 anode current 215 anomalies of water 158 Anregung(-senergie) 296 … … electron cloud) (matter shaft) ( capacitor ) (microscope) (salt) (microscope) buoyancy …
-
Pohls's introduction into the physics
… dipole, 175 molecular of electrical 56, 150, 152 in water of 153-magnetic 106 162 … … 160, radiation field, displacement current , dipole moment 56, 174 … … momentum 67, 198 rotary capacitor 41 torque 56, 57, 101, 115 rotary winding ammeters 3, 4, 7, 100 …
Indicates content that may require registration and/or purchase.