Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: High Efficiency Synchronous Switch-Mode Battery Charge Controller for Super Capacitor 16-VQFN -40 to 85
- Supply Voltage: 28 volts
- Maximum Charge Current: 10,000 mA
- Operating Temperature: -40 to 85 C
- Features: Lead Free, Other
-
Supplier: Microchip Technology, Inc.
Description: Tiny 500mA charge management controller in SOT23. Includes pass transistor, integrated current sensing and reverse-discharge protection. Additional Features +/1% Voltage regulation accuracy 4.2V Regulated voltage output On-chip thermal regulation Logic-selectable charge current
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: When the current through either resistor exceeds the user programmed value, the controller enters Current Regulation mode. The timeout capacitor, CTIM, starts charging as the controller enters the timeout period. When CTIM charges to a 2V threshold, both N-Channel MOSFETs
-
-
Supplier: Renesas Electronics Corporation
Description: duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. If the voltage on the CTIM capacitor reaches 1.9V the IC then quickly pulls down the GATE output latching off the pass FET.brbr This family although designed
-
Supplier: Skyworks Solutions, Inc.
Description: lighting mood effects. Low external parts count (two 1μF flying capacitors and two small bypass capacitors) and high conversion efficiency make the AAT3128 ideally suited for small battery-powered portable applications. The AAT3128 has a thermal management system to protect the device
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: simple connection of multiple IC's. These sequencers use an integrated charge pump to drive 4 external low-cost N-channel MOSFET switch gates above the IC bias voltage by 5.3V. These IC's can be biased from and control any supply from 2.5V to 5V and additionally monitor any voltage above
-
Supplier: Renesas Electronics Corporation
Description: This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features
-
Supplier: Infineon Technologies AG
Description: IR35215 dual output digital multiphase controller The IR35215 is a dual loop, digital, multi-phase buck controller designed for CPU voltage regulation - it can support up to 8 phases and allows flexible phase assignment between the two loops. The IR35215 includes Infineon’s efficiency
- Features: Other
-
Supplier: DigiKey
Description: LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 12-TSOPJW
- Input Voltage: 2.7 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 8-MSOP
- Switching Frequency: 1,000 kHz
- Operating Temperature: -40 to 85 C
- Number of Outputs: 2
- Output Configuration: Inverting
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 2.2 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 8.8 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: Infineon Technologies AG
Description: even at low battery voltage thanks to built-in dual charge pumps. The MOTIX™ 6EDL7141 also has adjustable gate driver parameters to enable control of the slew rate to minimize system EMI. All of the 6EDL7141 settings can be quickly changed with the available simple-to-use GUI. The integrated
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Coilcraft, Inc.
Description: Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Designed for use with Linear Technology LT3751 Capacitor Charger Controller For charging capacitors to 500 V Coilcraft DA2033-AL and DA2034-AL are specified for 5 A and 10 A applications COTS Plus tin-silver-copper and tin-lead terminations available
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Description: MORNSUN controller start-up Ic can operate with an input voltage range including 4~85VDC, 40VDC~700VDC and 40VDC~5000VDC. The output is a constant charging current into the bypass capacitor of the switching power supply to start the controller chip. After the controller
- TJ: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Infineon Technologies AG
Description: Adjustable slew rate at 2 levels Internal charge pump Half-bridge independent mode Current sense for high side and low side On-state open load detection SPI interface Watchdog Benefits Small package with very low pin count No need for external capacitors Costs savings Enhanced thermal
- Supply Voltage (DC): 4.5 to 40 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: Adjustable slew rate at 2 levels Internal charge pump Half-bridge independent mode Current sense and error flag pin Current sense for high side and low side OL detection w/o current sense method Digital pins 3.3V/5V MCUs Benefits Small package with very low pin count No need for external
- Supply Voltage (DC): 4.5 to 40 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: ASTM International
Description: 1.1 This practice covers minimum requirements for the design and manufacture of Electric Propulsion Units (EPU) for light sport aircraft, VFR use. The EPU shall as a minimum consist of the electric motor, associated controllers, disconnects and wiring, an Energy Storage Device (ESD) such as a
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076744-AAT3190ITP-1-T1 Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Output Voltage: ±25V Categories: Integrated
- Input Voltage: 2.7 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076743-AAT3190IKS-T1 Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Output Voltage: ±25V Categories: Integrated Circuits
- Input Voltage: 2.7 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Knowles
Description: Controller
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: Controller
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCHED CAPACITOR CONVERTER, 80 kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8, Switching Regulator or Controller Product overview: LM2661M/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Regulated Output Voltage (Volt): 11 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -40 C
- Input Voltage (VIN): 5.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCHED CAPACITOR CONVERTER, 275 kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8, Switching Regulator or Controller Product overview: LM3351MM/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.05 amps
- Operating Temperature: -40 C
- Output Voltage Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCHED CAPACITOR CONVERTER, 100 kHz SWITCHING FREQ-MAX, PDSO6, LEAD FREE, SOT-23, 6 PIN, Switching Regulator or Controller Product overview: LM2765M6/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Regulated Output Voltage (Volt): 11 volts
- Output Current (IOUT): 0.02 amps
- Operating Temperature: -40 C
- Output Voltage Type: Adjustable
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1198995-LM3550SP/NOPB Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Camera Flash Voltage - Output: 5.3V Frequency: 1MHz Current - Output / Channel: 5A (Flash) Internal Switch(s): No Topology: Switched
- Output Voltage: 5.3 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Richardson RFPD
Description: Voltage of 800V DC/ 900V Max Output Power: 25 kW with 480 VAC input and 20 kW with 400 VAC input Switching frequency of 100Khz Controller board design and firmware example Auxiliary Circuitry Included for Safe Operation: Pre Charge Soft Start, Contactors, Fuses and EMI/EMC Filter
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standalone 1-8 cell Buck battery charge controller for super capacitor 16-VQFN -40 to 85 Product overview: BQ24640RVAR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253424-ASL5115SHNZ Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,000 Frequency: 200MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Switched
- Form Factor: Integrated Circuit (IC)
-
Supplier: Skyworks Solutions, Inc.
Description: analog voltage (AVDD) of the panel, two charge-pump controllers supplying a gate-on voltage (VGH), and a gate-off voltage (VGL) to the LCD panel. The boost converter uses a 1.3-MHz fixed frequency to generate AVDD voltage up to 14.5 V. Two charge-pump controllers can
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: supply voltage. The tripler requires three external capacitors. The regulator output is constant-current limited when the controller detects 35mV across an optional external sense resistor. An active-low open-collector flag indicates a low voltage of 8% or more below nominal output. A
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Linear Regulator, Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Tradeport Electronics Group
Description: Meets and far exceeds the requirements in EN/IEC 61000-4-2 Up to 30KV output in both contact and air discharges A lightweight discharge gun Easily changeable capacitor and resistor units A wide range of options CE marked Self-explanatory control panel Optional remote control Windows software
-
Supplier: Microchip Technology, Inc.
Description: supply voltage. The tripler requires three external capacitors. The regulator output is constant-current limited when the controller detects 35mV across an optional external sense resistor. An active-low open-collector flag indicates a low voltage of 8% or more below nominal output. A
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Linear Regulator, Other
Find Suppliers by Category Top
Featured Products Top
-
equipment DC distribution cabinets Renewable-energy conversion systems Factory power-control equipment Capacitor-bank and pre-charge circuits High-voltage laboratory equipment (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Design Guideline: AAT3190 Positive/Negative Charge Pump
independent output voltages. The AAT3190 charge pump controller regulates and provides positive (VOP) and negative (VON) voltage bias supplies for active matrix thin-film transistor (TFT) displays, liquid-crystal displays (LCDs), or other applications. The AAT3190 evaluation board can be configured
-
How Can I Reduce the Power Consumed by My Liquid Crystal Display?
Traditional Liquid Crystal Display (LCD) controllers implement the switching of charge across their capacitive segments in an inefficient manner. On the physical LCD, each segment can be thought of as a capacitor. At a given refresh rate, the bias across the capacitors must change from -VLCD
-
Introduction to Capacitive Sensing
sev- New technology allows much more sophisticated eral Microchip parts. The targeted parts of this application control of touch buttons. A key to this has been micro- note are the PIC16F616 family, the PIC16F690 family controllers with mixed signal peripherals. They provide and the PIC16F887 family
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/30084/55667258-MIT.pdf?sequence=2
Capacitor Charging Controller . . . . . . . . . . . . . . . . . . . . .
-
Lead Acid Battery Charger Circuits, page 3
Simple capacitor charge Controller - .(electronic schematic added 07/07) .
-
A new digital control algorithm to improve the dynamic response of dual-transistors forward converter
Voltage Mode Controller Capacitor Charge Balance Control Algorithm .
-
A new digital capacitor charge balance control algorithm for Boost DC/DC Converter
Voltage Mode Linear Type-III Controller Capacitor Charge Balance Control Algorithm .
-
Plant Electrophysiology
During each stimulation cycle, the controller charges capacitor with .
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
A novel analog implementation of capacitor charge balance controller with a practical extreme voltage detector.
-
Predictable Auxiliary Switching Strategy to Improve Unloading Transient Response Performance for DC–DC Buck Converter
Index Terms—Boundary conduction mode (BCM), buck con- verter, capacitor charge balance controller (CBC), controlled aux- iliary current (CAC), fast transient response, predictable auxiliary switching.
-
A simplified charge balance control for better unloading response
Index Terms— Capacitor charge balance controller , buck converter, fast transient response, controlled auxiliary current, boundary conduction mode, predictable auxiliary switching .
-
A novel parameter-independent digital optimal control algorithm for DC-DC Buck converters based on parabolic curve fitting
Index Terms— Capacitor Charge Balance Controller , Digital Control, Dc-Dc Buck Converter, Parameter-Independent Algorithm, Optimal Control, Curve Fitting .
-
Performance enhancement with digital control technologies for dc-dc switching converters
In this section, the recent research on the digital autotuning and capacitor charge balance controller will be discussed.
Indicates content that may require registration and/or purchase.