Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accu-Glass
Description: Glass Capillary Tube Applications Micro Dispensing medication delivery Clinical testing or sample collection Hematocrit Glass Capillary Tubes for blood collection Disposable “Marked” Glass Micropipettes Micropipette for precise predetermined volume dispensing (aliquot)
- Width / O.D.: 0.125 inch
- Bore Diameter (I.D.): 0.001 to 0.02 inch
- Shape / Form: Tube Stock
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 200, capillary tube for tube gel IEF; includes casting tube The Mini-PROTEAN 2-D electrophoresis cell performs both tube gel IEF and vertical electrophoresis applications. First-dimension IEF typically takes 3.5 hours, and second-dimension SDS-PAGE takes 45
- Configuration: Capillary Only
-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We have
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Features: English
-
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Capillary Tube Assembly Item No.: TY-A04 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Pressure Rating: 435.110518071591 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: Accuris
Description: SEALER-HOLDER, CAPILLARY TUBE
-
Supplier: Accuris
Description: Laboratory Glassware - Disposable Microhaematocrit Capillary Tubes
-
Supplier: R. STAHL, Inc.
Description: High degree of protection IP66/67 is standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible Stainless steel type label spot welded to the cover Several
- Maximum Current: 16 amps
- Maximum AC Voltage: 250 volts
- Features: Explosion Proof
- Switch Type: Gas - Actuated / Vapor - Tension
-
Supplier: Accuris
Description: Laboratory Glassware Disposable Microhaematocrit Capillary Tubes
-
Supplier: Accuris
Description: Guidelines For Use of Capillary Tubes
-
Description: Laboratory glassware -- Disposable microhaematocrit capillary tubes
-
Supplier: SCHOTT AG
Description: glass has been the standard material used to manufacture laboratory glassware since the 1950s. SCHOTT manufactures DURAN® glass tubes, glass rod and other glass capillary products for a wide range of applications under the DURAN® trademark from laboratory glassware to products for
-
Supplier: ASTM International
Description: This specification describes the physical requirements and corresponding test methods for disposable glass blood sample capillary tubes for use in microhematocrit procedures. Covered here are two different types of capillary tubes, namely, Type I (coated with heparin),
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 200, 0.5-10 µl capillary pipet tip for gel loading, in enclosed autoclavable rack Seque/Pro™ Capillary Pipet Tips Seque/Pro capillary pipet tips have an average outer diameter of <0.3 mm, making them ideal for loading sequencing gels or IEF tube gels. Seque/Pro
- Sample Volume: 0.0005000528064848634 to 0.010001056129697268 cc
- Configuration: Capillary Only
-
Supplier: Watts
Description: 1/4 in. Quick Connect 211 gpd (800 mlm) In-line Capillary Tube Flow Restrictor
-
Supplier: Watts
Description: 1/4 in. Quick Connect 139 gpd (525 mlm) In-line Capillary Tube Flow Restrictor
-
Supplier: Watts
Description: 1/4 in. Quick Connect 93 gpd (350 mlm) In-line Capillary Tube Flow Restrictor
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for hard-drawn, seamless capillary tube made from Copper Alloy UNS Nos. C10800, C12000, or C12200. 1.2 This tube is commonly supplied in straight lengths intended for restrictor applications such as metering lines for liquids
-
Supplier: Watts
Description: 1/4 in. Quick Connect 111 gpd (420 mlm) In-line Capillary Tube Flow Restrictor
-
Description: Animal and vegetable fats and oils -- Determination of melting point in open capillary tubes (slip point)
-
Supplier: Houde Glass of NJ, Inc.
Description: 7720 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.475 to 0.515 inch
- Bore Diameter (I.D.): 0.135 to 0.156 inch
- Coeff. of Thermal Expansion (CTE): 3.6 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Houde Glass of NJ, Inc.
Description: 3320 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.461 to 0.504 inch
- Bore Diameter (I.D.): 0.161 to 0.304 inch
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Glass Type: Borosilicate
-
Description: ceramic capillaries feature a fine, hollow tube structure with a small internal diameter that allows for the controlled transfer of molten materials or gases. A ceramic capillary for semiconductor packaging is a precision-engineered component used in the assembly of semiconductor
- Wire Bonder Type: Wedge Bonder
-
Supplier: Selco Products Company
Description: The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or manual reset. The remote bulb and capillary are available in copper or stainless steel in lengths up to 13
- High Temperature Set Point: 40 to 752 F
- Maximum Current: 20 amps
- Features: Automatic Reset, Manual Reset, Other
- Throws: Double Throw, DT, Single Throw, ST
-
Description: Plastics -- Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
-
Supplier: Selco Products Company
Description: Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow differential.
- High Temperature Set Point: -5 to 45 F
- Features: Automatic Reset
- Hysteresis / Differential: Field Adjustable
- Switch Type: Normally Open, NO, Rod & Tube
-
Supplier: ASME Standards and Certification
Description: Capillary tube thermal mass flowmeters (MFMs) and mass flow controllers (MFCs) comprise a family of instruments for the measurement and control of the mass flow rate of gases flowing through closed conduits. This Standard covers the capillary tube type of thermal MFM. A
-
Supplier: General Pump
Description: Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
- Temperature Set Point Range: 86 to 250 F
- Voltage: 380 volts
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: ASME
Description: Capillary tube thermal mass flowmeters (MFMs) and mass flow controllers (MFCs) comprise a family of instruments for the measurement and control of the mass flow rate of gases flowing through closed conduits. This Standard covers the capillary tube type of thermal MFM. A
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Capillary Assembly Item No.: TY-A05 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Pressure Rating: 435.110518071591 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: CSA Group
Description: This edition cacels and replaces the ISO Recommendation R 2016 - 1971. Specifies the field of application, the assembly dimensions and their tolerances, the materials and tests for fittings. The assembly diameters ranging from 6 mm up to and including 108 mm. Comprises GO and NOT GO plug gauges
-
Description: This edition cacels and replaces the ISO Recommendation R 2016 - 1971. Specifies the field of application, the assembly dimensions and their tolerances, the materials and tests for fittings. The assembly diameters ranging from 6 mm up to and including 108 mm. Comprises GO and NOT GO plug gauges
-
Supplier: Restek
Description: 316 grade stainless steel. Precise pre-cut lengths. Smooth surface finish. Ultra clean
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.005 to 0.02 inch
- Application: Chemical
- Design Units: English
-
Supplier: Qualitrol Company, LLC
Description: Oil thermometer for accurate temperature readings on transformers energized in the field. Capillary based, remote indicating, mechanical thermometer. Features a compact design for space-restricted applications and bourdon tube measurement with a resettable maximum pointer. Available
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPILLARY TUBE, 9PIN. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
capillary tube-based temperature controllers are designed for precise temperature regulation and limitation in electric heating systems used in hot water generation. With a strong focus on quality, safety, and reliability, our products are ideally suited for applications where secure (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
Precision Ceramic Capillary for Semiconductor Industry Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Viscometers. Typically, ASTM D445 methods are run in a laboratory setting due to the glass capillary tubes and large constant temperature baths which are difficult to maintain in the field. Spectro’s MiniVisc 3000 is able to quickly perform kinematic viscosity with only a few drops of (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
/vacuum sealing for tubes, probes, pipe, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. Split Seal Fittings are designed to facilitate (read more)
Browse Datasheets for Conax Technologies -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
efficiently in all directions. Inside the structure, interconnected vapor cavities and capillary wick systems support rapid phase-change heat transfer. This allows heat to be quickly absorbed, redistributed, and dissipated, while maintaining a low thermal resistance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
heat efficiently in all directions. By interconnecting the internal cavities and capillary wick structure, the system enables rapid vapor flow and liquid return, delivering higher cooling power and lower thermal resistance compared with traditional heat pipes and flat vapor chambers (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
instrumentation, medical, HPLC, capillary, microfluidic, hydraulic, control, and critical metal tubing applications. Eagle Stainless Tube and Fabrication provide a lab sample kit of hypodermic-grade, fully hard #3 temper, 304 stainless tubing with a variety of tubing sizes (3 to 33 gauges), and wall thicknesses (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Does D445 Require Use of a Full Length Capillary Tube?
Labs are sometimes under the mistaken impression that modern, automated viscometers that use shorter capillary tubes are out of compliance with ASTM D445/ASTM D446.
-
Capillary Tube Thermal Mass Flow Meters & Controllers - A User's Guide
This paper describes capillary tube mass flow meters and controllers for use in general purpose industrial and laboratory applications and in the fabrication of semiconductor devices. It provides a detailed description of the major components---flow body, flow conditioner, bypass, capillary sensor
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Flow meters and controllers are used every day in general purpose industrial and laboratory applications and in the semiconductor industry. Have you ever wondered how capillary tube flow meters work? or How to specify the perfect flow meter for your application? I am excited to present this ongoing
-
Advantages of Using a Thermal Expansion Valve
All phase change refrigerant systems require an expansion device which controls the flow of refrigerant in the evaporator. Two principal types of control are used: Thermal Expansion Valves or Capillary Tubes. Thermal Expansion Valves balance and modulate the refrigerant flow to the heat load
-
Case Study: 3D Quantitative Analysis of Cancer Biosignatures
. The computed 3D density structure is isotropic within a cell; meaning the resolution is equal in all three spatial dimensions. Cells are not placed on slides, but rather, they are suspended in fluid and injected through a micro-capillary tube that permits 2D image collection around 360° that is utilized
-
Measuring Pore Sizes in Walls of Hollow Fiber Membranes by Porometry
Hollow fiber and capillary membranes have a number of attractive properties such as flexibility, high surface. area per unit volume, and unique packaging opportunities, which means they can be adapted to a variety of. filtration applications. However, their physical form - small diameter flexible
-
The Third Way for ICH Q7A: A Proposal for Updating Guidance for API Inspections
By Emil W. Ciurczak, Contributing Editor The schematic of a CE instrument is seen in Figure 3. The tube connects two buffer reservoirs charged as + and -. The samples are introduced via the sample vial which takes the place of the anode, causing sample molecules to migrate to the cathode. While
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/16903/52255477-MIT.pdf?sequence=2
This work has developed a new model describing DNAPL infiltration into a water- saturated, vertical fracture idealized as a circular section capillary tube .
-
Two-Phase Flow in Refrigeration Systems
… investigation of a swash plate compressor of automotive air-con- ditioning, including the effects of two-phase flow and oil concentration on the compression process, the compressor efficiencies and the system performances; (4) an investigation of capillary tube in R134-a cycles …
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue3/Version-2/O01132101113.pdf
An experimental study of the Effect of capillary tube diameter and configuration on the performance of a simple vapour compression refrigeration system .
-
Oscillating Heat Pipes
Oscillating Flow and Heat Transfer of Single Phase in Capillary Tubes . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.