-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: WhizCut of Sweden AB
Description: Style G | Carbide center drills long With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Jobber Length Drill, Microdrill
- Features: Coated, Coolant Feed
-
-
Supplier: WhizCut of Sweden AB
Description: Style K | Carbide Double Countersink Drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Drill Type: Combination Drill / Countersink, Microdrill
-
Supplier: Sandvik Coromant Co.
Description: Carbon fiber reinforced plastics (CFRP) Carbon fiber reinforced plastic/metallic-stack materials ISO application area Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill CoroDrill 452.1…C Right-hand drill with
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: KEO Cutters
Description: Plain Type, Straight Flute 60° Countersink Angle
- Cutting Diameter: 0.125 to 0.75 inch
- Material: Carbide
- Features: Coated
- Drill Type: Combination Drill / Countersink
-
Supplier: Precision Cutting Tools, Inc.
Description: 1/2 X 1/2 X 1 X 3 - 4F LHC LHS
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Precision Cutting Tools, Inc.
Description: 5/8 X 5/8 X 1-1/4 X 3-1/2 - 4F LHC
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Precision Cutting Tools, Inc.
Description: 5/16 X 5/16 X 7/8 X 2-1/2- 4F LHC
- Cutting Diameter: 0.3125 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Precision Cutting Tools, Inc.
Description: 1/4 X 1/4 X 3/4 X 2-1/2- 4F LHC RHS
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: DigiKey
Description: Drill Bit Carbide 4mm
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Starrett CT200 Drill Bit
- Cutting Diameter: 2.0078751 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Tungsten carbide drill 3.17mm Dia 1.6mm
- Material: Carbide
- Product: Individual Drill
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Starrett KBPS16C Drill Bit
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO RU205300-5 Drill Bit Set
- Cutting Diameter: 0.4724412 inch
- Material: Carbide
- Product: Drill Set
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 13 Lb (5.90 Kg)
- Cutting Diameter: 3.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Hole Saw, Carbide Tipped, 5 7/8"
- Cutting Diameter: 5.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 4 Lb (1.81 Kg)
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 1-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
- Cutting Diameter: 1.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
- Cutting Diameter: 0.375 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: 1/4 (Ltr E) Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional, Letter Size
- Cutting Application: General Purpose
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.2362206 inch
- Material: Carbide
- Features: Coated, Other
- Product: Individual Drill
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Atom Precision of America, Inc.
Description: Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
- Cutting Diameter: 0.096063044 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Sandvik AB
Description: PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "
- Cutting Diameter: 0.078125 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 1.36mm Flute Length (metric): 8.00mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1.50mm Type: Drill
- Cutting Diameter: 0.053543336 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Ebinger Manufacturing Corp.
Description: PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1
- Material: Carbide
- Product: Individual Drill
- Features: Other
- Shank: Straight Shank
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 1-1/2 INCH PIPE AND LOCK INSTALLATION
- Cutting Diameter: 2.125 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Peco Fasteners, Inc.
Description: CARBIDE MATERIAL 12 INCH OVERALL LENGTH SDS SHANK TYPE DRILLING LENGTH 10 INCH HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: L.H. Dottie Company
Description: PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Minerallac Company
Description: FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER .875 DIAMETER - DECIMAL 7/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Snap-on Industrial Brands
Description: CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 0.8125 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Walter Surface Technologies
Description: Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Snapped Off A Screw Extractor In A 3Mm Hole
Small carbide left - handed drill bits are available at larger machine tool supply houses.
-
$70-$80 Machining - Grainger Industrial Supply
• Screw Extractor Drill Bit Set, Left Hand , Size 3/16 x 3, 1/4 x 4, 5/16 x 4 And 3/8 x 6 In, Carbide Tipped, 4 Piece Set, Used For Removing Broken Bolts, Easy Outs, Threaded Fasteners .
-
CR4 - Thread: Broken Wood Screw
Probably will first try my Foredom flexible shaft machine (similar to Dremel) and a carbide bit to attempt to cut a screwdriver slot; if I'm extremely lucky it will back out. .... I've also considered using a left - handed drill bit (if I can find one small enough.) .
-
Hydrothermal Spallation Drilling and Advanced Energy Conversion
Technologies for Engineered Geothermal Systems
…4.5” (114 mm) and a 1.5” (38.1 mm) diameter hole drilled through the center. .... A thread with a 3 tpi pitch was then grooved to a depth of ¼” (6.4 mm) along entire length of the block using a ¼” (6.4 mm) diameter circular carbide bit . .... A left hand thread was required to allow the tool bit to “run out” the end of the block and avoid striking the lathe chuck.
-
Counter-Rotating Tandem Motor Drilling System
Pilot Bit • PDC Pilot bit diameter: 2.250” • Pilot bit rotational speed: 1624 rpm left-hand, 735 rpm (net) left - hand at 35 gpm • … 35 gpm • Pilot bit and reamer/stabilizer fabrication materials … steel, PDC, and tungsten carbide . .... As discussed earlier, high drilling rates of penetration can be achieved by increasing the weight on bit…
-
The furnace in the basement: Part 1, The early days of the Hot Dry Rock Geothermal Energy Program, 1970--1973
Don Brown, on the other hand , thought that we had already reached the basement. .... Therefore,after the final 5-in. casing had been cemented in to a depth of 2400 ft and the hard- ened cement left in it had been drilled out, Don in- sisted on one more bit run to confirm his conclu- sion. .... This was done with a 4-in., three-cone car- bide -insert, roller bit.
-
Infrared surface plasmon resonance biosensor
Fig. 3 presents photographs of in-house prism-fabrication ( left ), two finished hemi-cylindrical semiconductor prisms (center .... The in-house fabrication used a hollow diamond-tipped drill bit which cuts out a cylindrical shape. .... The outer surface of the cylinder was hand polished using silicon carbide grit.
-
Welding tungsten carbide???
I see it brazed; ie saw teeth, and carbide drill bit tips. .... And then, after so much work...... you have it in your hand , and you look over to .... Leaving you holding the prize, wondering when the runner will return.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > COMPRESSORS AND DRILLS
Compressed air, or air and water, supplied through the center passage in the steel, and through one or more holes in the bit, blows the chipped and powdered rock away from the bit and out the drill hole. .... They may have inserts of silicon carbide at impact areas. .... Left - hand female threads, or smooth off-center taper, are provided to match one or more styles of steel.
-
Axial Behaviour of Hollow Core Micropiles Under Monotonic and Cyclic Loadings
The bar was continuously threaded over its 3 m length with a heavy duty left hand thread/deformation pat- tern. .... A 176 mm diameter tungsten carbide blades drill bit was used to advance the hollow core bar down the hole, as given in Fig. 4.
Indicates content that may require registration and/or purchase.