Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Carbon Fiber Fabric and Epoxy Resin Wet Lay-Up Repair Material Part 5 - Carbon Fiber Fabrics, Plain Weave, 193 g/m2, and Epoxy Resin
-
Supplier: Accuris
Description: Carbon Fiber Fabric and Epoxy Resin Wet Lay-Up Repair Material Part 5 - Material Specification: Carbon Fiber Fabrics, Plain Weave, 193 g/m2, and Epoxy Resin
-
Supplier: Accuris
Description: Carbon Fiber Fabric and Epoxy Resin Wet Lay-Up Repair Material Purchasing Specification - Fabric
-
-
Supplier: SAE International
Description: This Material Specification defines the requirements of carbon fiber fabric and epoxy resin systems used for wet lay-up repair of carbon fiber reinforced epoxy structures, qualified according to AMS2980/1 and AMS2980/2. Unless otherwise specified by the drawing,
-
Supplier: SAE International
Description: This PS specifies the batch release and delivery requirements for carbon fiber and carbon fabric used for wet lay-up repair purposes.
-
Supplier: SAE International
Description: This Material Specification defines the requirements of carbon fiber fabric and epoxy resin systems used for wet lay-up repair of carbon fiber reinforced epoxy structures, qualified according to AMS 2980/1 and 2980/2. Unless otherwise specified by the drawing, the
-
Supplier: Accuris
Description: Technical Specification: Carbon Fiber Fabric and Epoxy Resin Wet Lay-Up Repair Material Purchasing Specification - Fabric
-
Supplier: SAE International
Description: This PS specifies the batch release and delivery requirements for carbon fiber and carbon fabric used for wet lay-up repair purposes.
-
Description: The blended cloth is made from mixed materials which include carbon fiber ,ceramic fiber,bio-soluble fiber,glass fiber and many other refractory fiber,its refractory performance is highly better than traditional carbon fiber cloth.Beside,it is
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies.
- Material: Carbon / Graphite
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies.
- Material: Carbon / Graphite
-
Supplier: Toray Composite Materials America, Inc.
Description: Baseline carbon fiber used in aerospace applications with over 20 year service history. Has 30 year production history and is known for balanced composite properties, high quality and consistency, reliability and availability of supply. Available in 1K, 3K, 6K and 12K tow sizes.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite, Ceramic
-
Supplier: Morbern, Inc.
Description: Collection: Adrenaline Markets: Auto/Marine Aftermarket, Marine Interior, RV, Marine Exterior Pattern Style: Metallic Texture Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double
- Overall Thickness: 0.042 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Toray Composite Materials America, Inc.
Description: MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite, Ceramic
-
Supplier: Lanmar, Inc.
Description: Carbon inclusions in the PTFE coating give this grade of fabric anti-static properties along with high heat tolerance and release capabilities.
- Overall Thickness: 0.005 inch
- Overall Width / OD: 40 inch
- Use Temperature: -400 to 600 F
- Fabric Strength: 100 to 120 lbs/in
-
Supplier: Pollack
Description: Color: carbon paper Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg
- Overall Width / OD: 55 inch
- Material: Cotton, Wool
- Applications: Home Furnishings / Carpeting
- Features: Natural (Cotton, Wool, etc.), Nylon / Polyamide, Synthetic / Polymer
-
Supplier: Pollack
Description: Color: carbon paper Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
- Overall Width / OD: 59 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: Pollack
Description: Color: carbon Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg
- Overall Width / OD: 55 inch
- Material: Cotton
- Applications: Home Furnishings / Carpeting
- Features: Natural (Cotton, Wool, etc.)
-
Supplier: Embro GmbH
Description: Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber
- Applications: Automotive / Transportation
- Features: Other, Specialty / Other
- Type: Roving / Yarn, Strands / Multi-filament, Woven Product
- Material: Synthetic / Polymer
-
Supplier: Norplex-Micarta
Description: MC514MG is a high performance thermoset composite which is manufactured using an electrical grade of woven fiber glass, combined with a high temperature phenolic resin system. The resin system has a specially milled graphitic carbon additive which eliminates stray electrical potentials
- Use Temperature: 311 F
- Industry: Electronics
- Filler: Fabric, Fiber Glass
- Form / Shape: Film / Sheet
-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications
- Overall Thickness: 0.06 to 0.25 inch
- Overall Width / OD: 0.125 to 40 inch
- Use Temperature: 698 to 5,000 F
- Type: Braided Product, Knitted Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the amount of resin flow that will take place from carbon fiber-epoxy prepreg material (fabric, tape or sheet) under given conditions of temperature and pressure. 1.2 The values stated in either SI units or inch-pound units are to
-
Supplier: Matexcel
Description: Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many
-
Supplier: Matexcel
Description: Graphene Polyester Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many
-
Supplier: Matexcel
Description: and environmentally friendly The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.
-
Supplier: Morgan Advanced Materials
Description: Focusing on the needs of industries such as aerospace, semiconductor and photovoltaic, metallurgical, optical fiber manufacturing, glass processing and ceramics, Morgan AM&T has developed a wide range of carbon and graphite felt and cloth materials unequalled in performance.
- Material: Carbon / Graphite, Ceramic
- Features: Other
-
Supplier: Celanese Corporation
Description: flexible additive platform for innovation and when paired with carbon has proven to reduce many gas-phase constituents significantly better than existing carbon-on-tow solutions. Ask us about our studies!CelFX technology currently focuses on carbon applications due to its high
- Material: Acetate / Triacetate, Synthetic / Polymer
- Textie Product Type: Blanket / Batt
- Applications: Filtration
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation. It contains carbon fibers that allow the
- Overall Thickness: 0.001968505 inch
- Use Temperature: 428 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tech Wear XL lapel ESD / anti-static jacket is sold 1 per pack and is another quality product from Tech Wear. The jacket is made from a carbon nylon monofilament, conductive fiber, polyester fabric. Additional, and potentially important, information was collected about this
- Clothing Type: Jacket/Coat, Shirt
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tech Wear Small lapel ESD / anti-static jacket is sold 1 per pack and is another quality product from Tech Wear. The jacket is made from a carbon nylon monofilament, conductive fiber, polyester fabric. Additional, and potentially important, information was collected about
- Clothing Type: Jacket/Coat, Shirt
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tech Wear XL lapel ESD / anti-static jacket is sold 1 per pack and is another quality product from Tech Wear. The jacket is made from a carbon nylon monofilament, conductive fiber, polyester fabric. Additional, and potentially important, information was collected about this
- Clothing Type: Jacket/Coat, Shirt
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tech Wear Small lapel ESD / anti-static jacket is sold 1 per pack and is another quality product from Tech Wear. The jacket is made from a carbon nylon monofilament, conductive fiber, polyester fabric. Additional, and potentially important, information was collected about
- Clothing Type: Jacket/Coat, Shirt
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm®
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm®
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.984160358 lbs/in
-
Supplier: Lydall Performance Materials
Description: it to be cut and handled without tearing, its low shot content eliminates metal pitting, and its binderless formulation prevents carbon pick up and surface discoloration. Because it contains no organic binders, 970-LH Paper does not off-gas or release carbon particles into the furnace
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 0.7936641432 to 1.2786811196 lbs/in
Find Suppliers by Category Top
Featured Products Top
-
textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
. Mid-Mountain’s high heat ropes are manufactured with aramid, carbon, ceramic, or fiberglass fibers. Possible configurations include braided or knitted rope, matrix-braided rope, over-braided rope, or silicone-coated rope, depending on their needed applications. To briefly explain the differences between the (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Case Study: Improving Manufacturing for Motorcycle Helmets with Textile-Reinforced Prepregs
We played a key role in helping Oribi, a manufacturing partner dedicated to cost-effective production of high-performance composite parts, assess the value proposition of KyronTEX (R) our innovative new carbon fiber composite fabric technology.
-
Fast-cycle CFRP Manufacturing Technologies for Automobile Applications
a high production rate as well as moldability-performance tradeoff of composite parts are seriously considered, Toray has introduced innovative fast-cycle manufacturing technologies for both fabric and unidirectional carbon fiber composites. The former is achieved with a novel resin system for 10-min
-
New High Tg Fast Cure Resin System
also has excellent mechanical properties allowing it to be used in structural areas. Due to the quick cure cycle, excellent mechanical properties, broad range of UD and fabrics, and high Tg of this CFRP, a broader use of carbon fiber composites both in the automotive and industrial industries
-
Using Unidirectional Glass Tapes to Improve Impact Performance
Abstract. With strong pressures to reduce carbon emissions. and improve fuel economy for passenger vehicles and. commercial trucks in most geographies, interest in. composites by transportation OEMs is growing. As a. result, suppliers of composite materials are working. to improve thermo-mechanical
-
Minimize Dust Explosion Hazards
Type C conductive bags are made from interwoven carbon and polypropylene fibers linked together "like a Faraday cage, " according to Malcolm Ranson, director of international sales at powder handling system manufacturer Spiroflow in Monroe, N.C. When the bags are properly grounded, static charges
More Information Top
-
Americam Society of Composites: 29th Technical Conference
Sigmatex twill weave carbon fiber fabric was used as the source of the individual fibers tested in this study.
-
Carbon Fiber Fabric - Carbon Fiber Fabric Manufacturers, Suppliers (Page 8)
Search carbon fiber fabric .
-
Carbon Fiber Fabric Manufacturers in Industrial Fabric, Carbon Fiber Fabric Suppliers & Exporters in Industrial Fabric Directory
Search carbon fiber fabric .
-
carbon fiber fabric - offers from buyers, importers, purchasers, resellers & dropshippers
carbon fiber fabric .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5531/1/Johannes_W_G_Treiber_Thesis_2011.pdf
The thesis presents a detailed analysis of the effects of one-sided access z-direction rein- forcement, ‘tufting’, on the morphology and mechanical performance of the resulting MVR-444 epoxy matrix/ carbon fibre fabric composites.
-
New Composite Materials
confinement on an intermediate joint and balanced quadriaxial carbon fiber fabric (ReLUIS guidelines—Civil Protection .
-
Advanced Technologies in Manufacturing, Engineering and Materials
Two-dimensional 6k PAN (polyacrylonitrile)-based plain woven carbon fiber fabrics (Japan TORAY T800) were used as the reinforcements for C/C composites.
-
Fatigue Behaviour of Fiber Reinforced Polymers
Fatigue Delamination of Carbon Fiber Fabrics Reinforced PPS Laminates…………………………..195 .
-
Frontiers of Manufacturing Science and Measuring Technology II
Coconut carbon fiber fabric of dynamic negative ion emission reached concentration of negative ions (1000 ~ 2000 / cm3) in city park, to meet the basic needs to maintain a healthy body.
-
Effect of surface state of carbon fiber electrode on copper electroplating from sulfate solutions
Carbon fiber fabrics are widely applied in diverse technological processes, including metal deposition dur ing the extraction of noble and nonferrous metals from mineral and secondary raw materials in hydrometallurgy and electrolytic metallurgy, and in electric current sources, as well as when …
Indicates content that may require registration and/or purchase.