-
Supplier: Technetics Group
Description: Take-apart or unitized seal design Seal designs incorporate seal face material grades to encompass a wide range of applications, including high-pressure velocity (PV) or extreme vibration applications
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: Specialty Seal Group
Description: Alumina (insulator) Metal Components OFHC or Te Copper Grade A nickel Low carbon steel Ni-Fe alloy Others required for special applications The characteristics of our assemblies include: Vacuum-tight High chemical stability High abrasion resistance High mechanical
-
Supplier: ASTM International
Description: steel of the prescribed quality. Strapping and seal shall conform to the physical and mechanical property requirements prescribed for: (1) breaking strength, elongation and seal joint strength, (2) lubrication (by lubricity and edge tests), (3) weld efficiency, (4)
-
-
Supplier: ASTM International
Description: (permanent); and Type VI-axially swaged MAF (permanent). Moreover, the MAFs shall be made from on or more of the following material grade: Grade A-carbon steel; Grade B-stainless steel; Grade C-nickel-copper; Grade D-copper-nickel; Grade E-brass; and
-
Supplier: ASTM International
Description: following material grades: Grade A (carbon steel), Grade B (stainless steel), Grade C (copper and copper-alloy), Grade D (copper-nickel), and Grade E (brass). The fittings rated pressure shall be one of the following classes: Class 1 (100 psi [0.69
-
Supplier: Serfilco, Ltd.
Description: present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces
-
Supplier: Serfilco, Ltd.
Description: carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O-Ring. Mechanical seal pumps: Single or
-
Supplier: Certex UK
Description: geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit.
- Load Capacity: 13,889.106 lbs
-
Supplier: Certex UK
Description: geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit.
- Load Capacity: 19,841.58 lbs
-
Supplier: Certex UK
Description: geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit.
- Load Capacity: 1,763.696 lbs
-
Supplier: Certex UK
Description: geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit.
- Load Capacity: 7,054.784 lbs
-
Supplier: AGC Chemicals Americas, Inc.
Description: service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non-aluminum cylinders. The most common applications include bearings, gaskets, V-rings, O-rings, back-up rings, hydraulic ring
- Tensile Strength (Break): 2,800 psi
- Elongation: 150 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: Howden
Description: bone dry to saturated. Materials for casings and moving parts can be selected from a range of steel, iron and alloy grades to suit the process gas. Simple maintenance: Easy access to regulation and control mechanisms and all components requiring routine attention. Choice of bearings
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Sterling Systems & Controls
Description: based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger feeder selection, considerations include: 1) the industry (food, agricultural or industrial), and 2) demands of the application. For industrial
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
- Industry / Application: Plastic
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
Find Suppliers by Category Top
Featured Products Top
-
quality and support where it matters most. Backed by decades of industry expertise and experience, we’re the trustworthy source for military-grade sealing solutions. That’s why you’ll find Technetics Group products on hundreds of platforms on land, sea, air and space. For example (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
portfolio with specialty products such as ETFE films. Today, AGC is recognized as the world’s leading producer of high-purity fluoropolymers for semiconductor production. Semiconductor-Grade Fluoropolymers AGC’s semiconductor-grade fluoropolymers are (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
PPE offers a full range of sealing solutions for pharmaceutical and bio-analytical industries where both mechanical and chemical properties are crucial, and hygienic sealing capability is critical. PPE's grades of medical rubber have been specially developed to produce medical seals which (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
tool productive period, or uptime, leading to lower cost of consumables. Perlast® G65HP incorporates a unique formulation developed specifically for critical semiconductor processes where the seals are in direct contact with plasma. This new material grade provides (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
cereal. Sanitary Vibratory Conveyor Systems Food grade conveying systems for fragile food, snack food, and pet food / treats. Discourages build-up of materials on the surface Typically scours the pan clean so (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
Reliable, High-Performance Needle Bearings for Demanding Applications Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
system with oversized detents for secure electrical and mechanical connections. Available in up to 18-position configurations, with a variety of end caps and strain-relief options, the AT Series™ excels in demanding environments from propulsions to navigation systems aboard vessels and offshore (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Pump Handbook, Fourth Edition > NUCLEAR
Many fine grades of carbon -graphite are available for water-lubricated bearings and for mechanical seal facings.
-
Carbon in engineering
Among the many uses for these carbon grades , we have mechanical applications such as gland rings for steam turbines, sealing rings for rotary pumps, clutch withdrawal rings, carbon plates and bricks for glass- making, etc.
-
Monolithic Carbon Design Increases Fluid Seal Life to One Year
The exception is the split mechanical seal that uses Pure Carbon 's P-8412 grade , which is especially good for dry running situations.
-
Selection of materials for the seal rings of mechanical seals for oil pumps
The industrial tests also showed that other com- ponents of the mechanical seals , rotating bush ( grade 95Kh18 steel), stationary bush (grade AG-1500-SO5 carbon /metal material), and springs (spring steel … 12Khl8N10T steel) retain their prop- erties for a long time (2…
-
Liquid metal fast breeder reactors, 1972--1973
…to 700''C, research studies on EXTRACTION APPARATUS - fabrication of column-type molybdenum, for separation of fission products … of, effects of pyrolytic carbon sealing on GRAPHITE - mlcrostructure of reactor grades of, x-ray studies … fuel salts HASTELLOY N - mechanical properties of, effects of…
-
Manganese in Powder Metallurgy Steels
The effect of the base iron powder grades on the investigated mechanical properties of the steels was also demonstrated. i) Table 12.12 gives the carbon , oxygen and nitrogen contents and tensile and transverse rupture strength values of hybrid Fe–1.5% Mn–1 .... The specimens based on prealloyed CrL powder were compacted at 600 MPa and laboratory sintered in a semi-closed container with a labyrinth seal at 1120°C for 60 min in hydrogen and nitrogen with a dew point of –60°C.
Indicates content that may require registration and/or purchase.