Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
- Overall Length: 0.0000393701 to 0.0001181103 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
- Overall Length: 0.0000393701 to 0.0001181103 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Titanium / Titanium Alloy
-
Supplier: Accuratus Corporation
Description: Aluminum Nitride, formula AlN, is a newer material in the technical ceramics family. While its discovery occurred over 100 years ago, it has been developed into a commercially viable product with controlled and reproducible properties within the last 20 years. Aluminum nitride has a
- Material Type: Aluminum Nitride, Specialty Ceramic
- Features: Dielectric Ceramic
- Shape / Form: Fabricated / Custom Shape
-
-
Supplier: Accuris
Description: Standard Test Methods for Determination of Mass Fraction of Carbon, Nitrogen, and Oxygen in Silicon Nitride Power
-
Supplier: Accuratus Corporation
Description: orientation during the hot press consolidation. Boron nitride is often referred to as “white graphite” because it is a lubricious material with the same platy hexagonal structure as carbon graphite. Unlike graphite, BN is a very good electrical insulator. It offers very high thermal
- Material Type: Boron Nitride, Specialty Ceramic
- Features: Dielectric Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Accuris
Description: Standard Test Methods for Determination of Mass Fraction of Carbon, Nitrogen, and Oxygen in Silicon Nitride Powder
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 5 inch
- Ball Type: Metal Balls
-
Supplier: Accuris
Description: Standard Test Methods for Determination of Mass Fraction of Carbon, Nitrogen, and Oxygen in Silicon Nitride Powder - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: SAE International
Description: This specification presents requirements for the carburizing and nitriding of carbon and alloy steels to produce the mechanical properties specified by drawings, detail metal specifications, or other applicable specifications (see 6.3 ).
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of mass fraction % of carbon, nitrogen and oxygen in silicon nitride powder having chemical compositions within the following limits: 1.2 Two test methods appear in this standard. 1.2.1 Total Carbon by the Direct Combustion-Infrared
-
Supplier: SAE International
Description: A new nitriding technology and material technology have been developed to increase the strength of microalloyed gears. The developed nitriding technology makes it possible to freely select the phase composition of the nitride compound layer by controlling the treatment atmosphere. The
-
Supplier: Accuris
Description: Chemical analysis of raw materials and refractory products containing silicon-carbide, silicon-nitride, silicon-oxynitride and sialon Part 2: Determination of volatile components, total carbon, free carbon, silicon carbide, total and free silicon, free and surfac
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: CSA Group
Description: ISO 17947:2014 specifies the methods for the chemical analysis of fine silicon nitride powders used as the raw material for fine ceramics. It stipulates the determination methods of total silicon, total nitrogen, aluminium, iron, calcium, oxygen, carbon, fluorine, and chlorine in fine
-
Supplier: ASTM International
Description: total and partial decarburization of hot-rolled bars and heat-treated bars shall not exceed the amounts prescribed. Heat or cast analysis shall be performed on four classes of steel, wherein the material shall conform to the required chemical composition for carbon, manganese, phosphorus,
-
Supplier: CSA Group
Description: manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry (ICP-OES).
-
Supplier: SAE International
Description: This specification covers the procedure for through-hardening and related heat treatments of carbon, low-alloy, and specialty steel parts to produce specified mechanical properties within the capability of each respective steel. Heat treating processes such as induction hardening, flame
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: SAE International
Description: Ferritic nitrocarburizing offers excellent wear, scuffing, corrosion and fatigue resistance by producing a thin compound layer and diffusion zone containing \u03b5 (Fe 2-3 (C, N)), \u03b3\u2032 (Fe 4 N), cementite (Fe 3 C) and various alloy carbides and nitrides on the material surface. It is
-
Supplier: Aremco Products, Inc.
Description: Good fired strength, boron nitride
- Max Use / Curie Temperature: 2,982.222222222222 C
- Coeff. of Thermal Expansion (CTE): 7,380,000 µm/m-C
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Features: Graphite, Other
-
Supplier: Hyperion Materials & Technologies
Description: Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Hyperion Materials & Technologies
Description: Oil-based suspensions available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: AENOR
Description: Chemical analysis of raw materials and refractory products containing silicon-carbide, silicon-nitride, silicon-oxynitride and sialon - Part 2: Determination of volatile components, total carbon, free carbon, silicon carbide, total and free silicon, free and surface silica (ISO
-
Supplier: ASTM International
Description: This specification covers standards for ferromanganese (Grades A, B, and C), medium-carbon ferromanganese (Grades A, B, C, D, and nitrided) and low-carbon ferromanganese (Grades A and B). The ferroalloys shall conform to manganese, carbon, silicon, phosphorus, sulfur, and
-
Supplier: TPA Motion
Description: TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX
- Guide Width or Diameter: 1.0236226 to 1.55511895 inch
- Guide Length: 6.299216 to 157.4804 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: CoorsTek
Description: HEATERS & HEATING COMPONENTS CoorsTek assembles a variety of semiconductor-grade, ceramic heaters and components including: Tecorundum SiC components Aluminum nitride (AlN) heaters Quartz & Quartz-carbon heaters Silicon nitride (Si3N4) heaters Semiconductor Processing Components
- Heater Type: Ceramic Fiber Heater
- Features: Other
-
Supplier: CSA Group
Description: ISO 10081-1:2003 specifies the classification and designation of dense shaped refractory products of the alumina-silica series, with the following exceptions: products containing more than 5 % of any metallic oxide other than alumina, silica, iron oxide; and products containing more than 1 %
-
Description: ISO 10081-1:2003 specifies the classification and designation of dense shaped refractory products of the alumina-silica series, with the following exceptions: products containing more than 5 % of any metallic oxide other than alumina, silica, iron oxide; and products containing more than 1 %
-
Supplier: TFC Ltd.
Description: SLP panel fasteners are pre-assembled for attachment to removable sheet metal panels. Screw assemblies remain captive for servicing ease and remain low profile when secure. Material: Carbon steel Finish: Bright Nickel over Copper Flash *Black Nitride (BN) finish available Thread: Class
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Finish: Nickel Plated
- Material: Steel
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC)
- Material Type: Boron Carbide, Specialty Ceramic
- Shape / Form: Rod Stock
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC)
- Material Type: Boron Carbide, Specialty Ceramic
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: TPA Motion
Description: FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then
- Dynamic Load Capacity: 1,708.48 lbs
- Bearing Type: Cam Follower
- Features: Other / Custom
- Bearing Features: Self Aligning
-
Supplier: TPA Motion
Description: FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then
- Guide Width or Diameter: 1.063780102 inch
- Guide Length: 15.74804 to 157.4804 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Jergens, Inc.
Description: Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
boron nitride (BN) is much longer. For thermal processes at extremely high temperatures and vacuum or inert conditions, (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide, pyrotechnics, explosives, titanium sponge, titanium dioxide (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Silicon Nitride Tubes
Silicon nitride (Si3N4) ceramics have characteristics of high strength, high hardness and high temperature resistance. The hardness can reach HRA91~93. It has good thermal hardness, which can withstand high temperature of 1300~1400 . And the small chemical reaction with carbon and metal elements
-
Conversion of Hexagonal Boron Nitride into Active Catalyst Support
If hexagonal boron nitride (HBN) were chemically active rather than inert, it would make it more useful, including becoming a useful, cost-effective catalyst support similar to graphene. This is useful for practical applications, such as in gasoline-powered cars, or to convert carbon into other
-
Best Comprehensive Performance Ceramic - Silicon Nitride Ceramic
Silicon nitride ceramic has good properties such as high strength, high hardness, and high temperature resistance, and its hardness can reach HRA91~93; It has good thermal hardness and can withstand high temperatures of 1300~1400 ; It has a small chemical reaction with carbon and metal elements
-
An Overview Of Boron Carbide Ceramics
Boron Carbide (B4C) is a durable ceramic composed of Boron and carbon. Boron Carbide is one of the hardest substances known, ranking third behind cubic Boron nitride and diamond. It is a covalent material utilized in a variety of crucial applications, including tank armor, bulletproof vests
More Information Top
-
Tribology of Diamond-Like Carbon Films
13 Tribology of Carbon Nitride Coatings . . . . . . . . . . . . . . . . . . . . . . . . .
-
Nanomaterials for Security
Carbon nitride g-C3N4 it is possible to consider as the limiting saturated by nitrogen a hetero-carbon, that the monolayer ((C6N7/-N)n should be named (on an analogy with azafullerene) azagraphene.
-
Investigation into High Efficiency Visible Light Photocatalysts for Water Reduction and Oxidation
Highly Efficient H2 Evolution from Water under visible light by Structure- Controlled Graphitic Carbon Nitride .
-
Nanotechnology to Aid Chemical and Biological Defense
The synthesis of another type of nanomaterial, graphite-like carbon nitride , that can be employed as a catalyst for agent inactivation or as a chemical sensor is described in Chap.
-
B-C-N Nanotubes and Related Nanostructures
The contents cover all possible materials within the B–C–N triangular zone: Carbon, BN, BCN, carbon nitrides (CN), boron, boron carbide (Bx Cy ), and doped carbon nanostructures.
Indicates content that may require registration and/or purchase.