-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE PLAIN FINISH 45-1/8 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 136.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Radwell International
Description: CARBON STEEL TWIN HEAVY COVER PLATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FabEnCo, Inc.
Description: The Original Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our unique stop mechanism
- Material: Carbon Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
-
Supplier: Mueller Company
Description: The stainless steel 200 Series Pipe-Saver Clamp comes in 3", 6", 9", 12", and 18" lengths, in single section to fit 1/2" - 8" standard steel pipe, and in two sections to fit 10" - 24" standard steel pipe. Cemented- in gaskets are available with a
- Capacity / Opening: 0.5 to 24 inch
- Clamping Width: 3 to 18 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 6" (152mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 5 Clamps Per
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 4" (102mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps
-
Supplier: Radwell International
Description: PRE-ASSEMBLED PIPE CLAMP, LOW CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Georg Fischer Piping Systems Ltd
Description: iFIT Plate steel for GIS profile, with drain pipe clamp
- Material: Brass/Bronze, Carbon & Alloy Steel
- Fitting Type: Tee
-
Supplier: Atkore International
Description: TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/16 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 1 LB PER 100 PIECES
- Pipe Size: 0.3125 inch
- Support Type: Pipe Clamp
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 26 inch
- Maximum Load: 16,400 to 77,500 lbs
- Support Type: Pipe Clamp, Pipe Support
-
Supplier: Pentair, Inc.
Description: " ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND
- Capacity / Opening: 0.625 inch
- Clamping Width: 8 inch
- Clamping Force: 700 lbs
- Clamping Size Range: 0.625 inch
-
Supplier: Kelco Industries
Description: Our products perform under the most demanding conditions and our service record is impeccable. Keflex™ pipe guides are designed to ensure positive pipe alignment by restricting lateral pipe movement while allowing for movement along the axis of the pipe. The pipe
- Mounting Size: 0.5 to 24 inch
- Type: Metal Bellows
-
Supplier: Victaulic Co. of America
Description: Standard fitting pressure ratings conform to ratings of installed couplings All fittings supplied with grooves or shoulders for fast installation Fittings available from 3/4 – 24″ | DN20 – DN600
- English Size: 0.75 to 24 inch
- Material: Carbon & Alloy Steel
- Connection Type: Clamp End
- Fitting Type: Elbow
-
Supplier: Kuriyama of America, Inc.
Description: SPECIFICATIONS Complies with ASTM A53 B welded pipe. Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications. Beveled end for ease of connection to pipes. Multi-serrated barb design allows for secure hose
- English Size: 8 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE CARBON STEEL MATERIAL INDUSTRIAL, FOOD AND BEVERAGE, DOMESTIC, PIPING, FIRE PROTECTION, WASTE LINE, OIL APPLICATION 400 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE - FRACTIONAL 4 INCH NOMINAL
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.
- Clamp type: Cam Clamp
- Features: Other
- Material: Steel
-
Supplier: Kee Safety Inc.
Description: Add-on Single Handrail Socket, 1 1/4" 500 Series
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Connection Type: Clamp End
- Features: English
-
Supplier: Kee Safety Inc.
Description: Add-on Single Handrail Socket, 1 1/2" 500 Series
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Connection Type: Clamp End
- Features: English
-
Supplier: NOSHOK, Inc.
Description: Designed to utilize a replaceable diaphragm clamped between the metal housings Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,000 psi
- Diaphragm Size (Diameter): 2.4 inch
- Process Connection Size: 1", 1-1/2", 1-1/4", 1/2", 1/4", 3/4", 3/8", Female
-
Supplier: DeZURIK, Inc.
Description: DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
Supplier: ASTM International
Description: completely closed position. Materials to be used in the manufacture of Type I valve locking device shall consist of pipe clamp, ring link, common wire strand, tiller rope clamp, rigid eye spring hook, and sleeve. As for Type II valve locking device, the materials shall consist
-
Supplier: APV, An SPX Brand
Description: Stainless Steel 316L Clamp Ring, Extension Frame, Support, Shroud - Stainless Steel 304 Shaft Seal Standard - Carbon/Silicon Carbide Silicon Carbide/Silicon Carbide Optional Elastomers Standard - EPDM Optional - FPM(Viton)
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: CSA Group
Description: manufactured from low alloy carbon steels. Risers fabricated from special materials such as titanium, composite materials and flexible pipes are beyond the scope of ISO 13628-7:2005. Specific equipment covered by ISO 13628-7:2005 include riser joints, connectors; workover
-
Description: manufactured from low alloy carbon steels. Risers fabricated from special materials such as titanium, composite materials and flexible pipes are beyond the scope of ISO 13628-7:2005. Specific equipment covered by ISO 13628-7:2005 include riser joints, connectors; workover
Find Suppliers by Category Top
Featured Products Top
-
The use of steel pipe bends in structural components is very extensive, mainly including the following aspects: Piping system: Bent pipes are used in household and industrial piping systems for pipe connections (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
(high temperature and high pressure resistance), and carbon steel (non corrosive environment) We can process various threads according to customers, including straight pipe threads, tapered pipe threads, etc., and meet the requirements of the go no-go gauge. Years of experience and sophisticated equipment will provide customers with cost-effective solutions. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
load?bearing performance, it outperforms carbon steel and engineered plastics in resisting deformation, bending, and breakage. This makes stainless steel an ideal material for structural, industrial, and high?stress applications where durability is critical. Compared to plastics, stainless (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic& rubber, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
, kinds of fastener Material: Carbon steel, alloy steel, high tension steel, wearable steel, stainless steel, aluminium alloy, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
PRESSMAX - PRESSMAX GAS is the new press system component, 100% made in Italy, to be used in conjunction with schedule 10 to schedule 40 carbon steel pipe according to ASTM A53, A106, A135 and A795. watch the video to discover all the technical features. PRESSMAX - PRESSMAX VIDEO (read more)
Browse Gas Valves Datasheets for Bonomi North America, Inc. -
hot forging will increase the raw material forming rate, will reduce the weight, save the raw material, forming some complex features,reduce the machining allowance, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Environmental decontamination
The use of ceramic media to decontaminate carbon steel pipe clamps from the Hanford N-Reactor is illustrated in Fig. 13.2.
-
Angular-profile tuning of guided waves in hollow cylinders using a circumferential phased array
'A (I-element circular comb transducer clamped on a carbon steel pipe .
-
Measuring Dynamic Pressures in a Liquid‐sodium Pipe Loop Utilizing an Electromechanical Dilatometer
Figure 4-Mark I dilatometer output clamped to carbon - steel pipe , tested at BEL September 19, 1978, at room temperature.
-
Tube Clamps - Pipe and Tubing - Grainger Industrial Supply
• Tube Clamp Kit, Pipe 1/2 In, Carbon Steel Tube Clamp Kit, Pipe 1/2 In,Carbon Steel .
-
Pipe Hanging Clamps - Grainger Industrial Supply
• Tube Clamp Kit, Pipe Sz 2 In, Carbon Steel Tube Clamp Kit, Pipe Sz 2 In,Carbon Steel .
-
pipe clamp any,China pipe clamp any Manufacturers, Suppliers - ECOL
Pipe clamp is made of carbon steel zinc plated.
-
Pipe Fittings Selling Leads (Page 6), Pipe Fittings Manufacturers, Pipe Fittings Exporters & Suppliers
carbon steel pipe fittings brass fittings carbon seamless steel pipe carbon steel pipe fitting tube fitting pipe clamp hdpe pipe exhaust pipe pipe tee bathroom fitting .
-
Rubber Stamp - Rubber Stamp Manufacturers, Suppliers
Hot Dip Stamping Metal Parts Carbon Steel With Bolt Rubber Hose Pipe clamp and Hose Clamp: 1) Band Width: 12.7mm(1/2") 2) Sizes: 11-20mm to all (customized sizes acceptable) 3) Band Thickness: 0.6mm /0.8MM American...
-
Imaging :: NASA Tech Briefs
The spring-loaded design can clamp onto carbon steel and stainless steel pipes of various diameters.
-
Imaging :: NASA Tech Briefs
The spring-loaded design can clamp onto carbon steel and stainless steel pipes of various diameters.
Indicates content that may require registration and/or purchase.