-
Supplier: Syntegon Packaging Technology, Inc.
Description: The Doboy 840e carton closer provides an economic carton sealing solution in a compact footprint. The Doboy 840e handles glue sealing of tri-seal cartons. Cartons are received onto the Doboy 840e infeed conveyor at random. Next cases are automatically timed into
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Packaging: Case
- Goods: Consumer Packaging
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The Doboy 825 Carton Closer and carton sealing machine will seal a “single front flap” carton shut with hot melt adhesive. The customer’s processing line delivers properly filled cartons onto the Doboy 825 infeed with the cover and front flap vertical. The leading
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Packaging: Case
- Goods: Consumer Packaging
-
Supplier: Syntegon Packaging Technology, Inc.
Description: case closer offers continuous positive carton control to minimize closer downtime and maximize efficiency. Features: Produces up to 150 corrugated cartons per minute. Patented case turning device, Posi-Turn™, for Positive carton control. Large corrugated
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Packaging: Case
- Goods: Consumer Packaging
-
-
Supplier: Deviser, Inc.
Description: The water-based acrylic (emulsion acrylic) carton sealing tape is constructed by strong and dependable polypropylene film backing, and coated with water-based acrylic adhesive, that provides superior performance to close the carton better and keep carton sealed longer
- Thickness: 0.0018 to 0.0036 inches
- Peel Strength / Adhesion: 1.125 to 1.625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Optima Packaging Group GmbH
Description: Features include: Containers Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Cycled container transport Continuous container transport Very gentle processing of the containers Shapes User-friendly, fast and primarily
- Rate: 120 Pieces / Min
- Machine Type: Cartoning Machines
- Industry: Food / Beverage
- Type: Semi-Automatic
-
Supplier: JIT Packaging
Description: Industrial Acrylic Carton Sealing Tape Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated.
-
Supplier: Syntegon Packaging Technology, Inc.
Description: the carton in a single forward motion. Many conventional tri-seal carton closers mechanically turn the carton during the closing process, creating the potential for errors and misalignment. By eliminating the turning process, the TSC-090 reduces the threat of malfunction
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Packaging: Case
- Goods: Consumer Packaging
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications: Capacity: 1T Resolution: 1/100,000 Test Space(L x W x H): 100×100×100cm Test Speed: 10±3mm/min Weight: Around 300kg Power: 1#, 220V/50Hz Clamp Compression Testing Method of Large Products 1. Before placing the packaged product between platens, verify that the clamp force using the
- Force / Load Capacity: 2,205 lbs
- Mechanical Test: Compressive
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Package & Carton Clamp Force Testing Machine 1. Package clamp testing machine 2. Up to ASTM D6055 3. PLC control Product Description: Package & Carton Clamp Force Testing Machine is designed to measure the deflections of product packages and protective capacity of
- Force / Load Capacity: 110.25 to 6,615 lbs
- Test Speed: 0.1968503937007871 to 1.9685039370078707 in/min
- Mechanical Test: Compressive
-
Supplier: Allied Electronics, Inc.
Description: 4in. Angled Diagonal End Cutter Plier 4 in. angled diagonal 4" Angled Diagonal End Cutter at 29° Flush Cutting, for Cutting Directly Above the Work Area To Use on Closely Spaced Adjacent Components GA54-J Features ESD-Safe Green Cushion Grips
-
Supplier: US Futaba, Inc.
Description: Packaging Units: Unit of Measure: Pair Master Carton (MC): 14" - 16" = 20 pair per carton 18" - 28" = 10 pair per carton Individual Packaging (IP): 1 pair per poly bag Related Items: Rear Mounting Bracket
-
Supplier: US Futaba, Inc.
Description: Commercial furniture Packaging Units: Unit of Measure: Pair Master Carton (MC): 10 pair per carton Individual Packaging (IP): 1 pair per poly bag Related Items: Rear Mounting Bracket
-
Supplier: Sugatsune America, Inc.
Description: These concealed soft close hinges are light gray to aid with their concealment. They are: Intended to be used in pairs or triplets only. Fully concealed from view when the door is closed. Sold in boxes of 1 or cartons of 6. RoHS compliant for hazardous substance
- Length: 2 inch
- Number of Holes: 4
- Features: Other
- Hole Type: Round
-
Supplier: Johnson Bag Co., Inc.
Description: Recloseable bag that closes the First time-Every time, Colorless zipper that does not detract from your packaging
- Height: 10 inch
- Length: 12 inch
- Width / Diameter: 12 inch
- Container Type: Bag / Sack, Carton
-
Supplier: Johnson Bag Co., Inc.
Description: Just click the corner and close with seamless effort. When you hear the click-you know your on track, White zipper for clean and fresh looking packaging
- Height: 2 inch
- Length: 2 inch
- Width / Diameter: 2 inch
- Container Type: Bag / Sack, Carton
-
Supplier: Johnson Bag Co., Inc.
Description: Just click the corner and close with seamless effort. When you hear the click-you know your on track, White zipper for clean and fresh looking packaging
- Height: 6 inch
- Length: 4 inch
- Width / Diameter: 4 inch
- Container Type: Bag / Sack, Carton
-
Supplier: R. S. Hughes Company, Inc.
Description: One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 corrugated. Sold and shipped flat in
- Height: 12.25 inch
- Length: 10.875 inch
- Width / Diameter: 2 inch
- Container Type: Box / Crate
-
Supplier: R. S. Hughes Company, Inc.
Description: One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 corrugated. Sold and shipped flat in
- Height: 8.75 inch
- Length: 11.125 inch
- Width / Diameter: 2 inch
- Container Type: Box / Crate
-
Supplier: R. S. Hughes Company, Inc.
Description: One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 corrugated. Sold and shipped flat in
- Height: 15.125 inch
- Length: 11.25 inch
- Width / Diameter: 3 inch
- Container Type: Box / Crate
-
Supplier: R. S. Hughes Company, Inc.
Description: One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 corrugated. Sold and shipped flat in
- Height: 17.5 inch
- Length: 12.5 inch
- Width / Diameter: 3 inch
- Container Type: Box / Crate
-
Supplier: TransPak
Description: Similar style to the Fed-Ex Express, UPS and Priority Mail shippers. One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: TransPak
Description: Similar style to the Fed-Ex Express, UPS and Priority Mail shippers. One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: TransPak
Description: Similar style to the Fed-Ex Express, UPS and Priority Mail shippers. One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: TransPak
Description: Similar style to the Fed-Ex Express, UPS and Priority Mail shippers. One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.) flaps for added protection.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: U.S. Plastic Corporation
Description: even when gloves are worn. Durable and reusable. Come in convenient dispenser cartons. Made from sturdy 2.7-mil polyethylene and can be used in a freezer. Quart size - TSA approved for all airports. Minigrip's slider zipper bags come in convenient dispenser cartons. Sold in full cases
- Container Type: Bag / Sack
-
Supplier: Optimal Handling Solutions
Description: Polypropylene strapping is the most commonly used strapping material Lightweight and easy to handle Polypropylene strapping is an excellent choice for light duty palletizing, carton closing and bundling For use with the following strapping models: STRAP-VH, STRAP-P-2, and STRAP-PS-HD
-
Supplier: Schmalz Inc.
Description: Ejector module for energy efficient vacuum generation with Schmalz eco nozzle technology Direct installation in gripping tools without separate housing Integration of the vacuum generation as close as possible to the suction cup For use in the packaging industry, e.g. in carton erectors or
-
Supplier: Schmalz Inc.
Description: Ejector module for energy efficient vacuum generation with Schmalz eco nozzle technology Direct installation in gripping tools without separate housing Integration of the vacuum generation as close as possible to the suction cup For use in the packaging industry, e.g. in carton erectors or
-
Supplier: Schmalz Inc.
Description: Ejector module for energy efficient vacuum generation with Schmalz eco nozzle technology Direct installation in gripping tools without separate housing Integration of the vacuum generation as close as possible to the suction cup For use in the packaging industry, e.g. in carton erectors or
-
Supplier: Schmalz Inc.
Description: Ejector module for energy efficient vacuum generation with Schmalz eco nozzle technology Direct installation in gripping tools without separate housing Integration of the vacuum generation as close as possible to the suction cup For use in the packaging industry, e.g. in carton erectors or
-
Supplier: Ellsworth Adhesives
Description: AdTech 620 High Performance Hot Melt Adhesive Tan is an economical formula designed for carton closing. It is a high output low viscosity adhesive with excellent wetting and rapid set under compression. It is specifically formulated for bonding paper and cardboard. 0.5 in x 10 in Sticks, 5lb
- Viscosity: 8,375 cP
- Tensile Strength (Break): 620 psi
- Substrate Compatibility: Paper / Paperboard, Porous Surfaces, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Trinity Brand Industries
Description: between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton
- Overall Thickness: 0.00787402 inch
- Type: Carbon Steel (UNS G)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Filamatic
Description: World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased
- Type: Automatic
- Packaging: Blister Pack, Bottle / Jar, Box / Carton, Cartridge, Case
- Closing Method: Cap / Lid, Crimp, Heat Seal, Press-On, Screw, Tamper Evident / Resistant, Tamper Proof
- Features: Capping Machines, Cartoning Machines, Child Resistant, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Erecting Machines, Feeder Included, Filling / Packer Machines, Hazardous Location, Inspection Machines, Labeling Machines, Liquid,
-
Supplier: Filamatic
Description: The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge, Drum / Keg / Pail
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: Filamatic
Description: The compact Series V machine uses interchangeable filling units to dispense a wide variety of free-flowing to viscous liquid products. Ideal for dispensing pharmaceutical products and parenteral liquids.
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge
- Closing Method: Cap / Lid, Crimp, Heat Seal, Press-On, Screw, Tamper Evident / Resistant, Tamper Proof
Find Suppliers by Category Top
Conduct Research Top
-
Make your own insulated Container
packs, twist tie or close the poly can liner. 5. Place the second poly can liner and product into the middle of the box. Fill the box over the top of the box by 1" (called a crown fill) fold the poly can liner over the packing peanuts, close the carton shut and H-seal the carton closed. 6. Label
-
With RFID, the System is the System
(to close the order) and accounts payable (to trigger payment authorization) systems, the promised of increased efficiency goes largely unfulfilled. Many articles promoting RFID promise the potential to improve supply chain efficiencies to reduce on-hand inventories while, at the same time, increasing
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
CARTON CLOSING When hinge-cover or self-cover designs are used in any topload cartoning application, the method of carton closing becomes a final major consideration.
-
Paper and Paperboard Packaging Technology
Figure 10.37 Carton closing using hot-melt adhesive (courtesy of M-Real).
-
Adhesive Bonding
… Board and Paperboard Containers 258 Lamination 259 Folder Gluer 259 Folding Cartons 260 Flexible Packages 260 Bags, Pouches and Sacks 263 The Setting-Up and Closing of Trays and Boxes 264 Setting-Up a Tray 264 Carton Closing 264 Pallet Securing 267 …
-
Encyclopedia of Industrial Additives, Volume 4
temps. with carton closed .
-
A Field Machine for Mechanically Wrapping Lettuce with Plastic Film
These three tests were conducted with three cutter-trimmers, one wrapper, one packer, one carton closed and a tractor driver.
-
http://etd.auburn.edu/bitstream/handle/10415/1919/PhD_Dissertation_ByungSooKim_AU962006187.pdf?sequence=1
SKUs that appear together in the same carton closer to one another in the .
Indicates content that may require registration and/or purchase.