Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CAST ALUMINUM BOX
-
Supplier: Newark, An Avnet Company
Description: CAST ALUMINUM JUNCTION BOX
-
Supplier: TelephoneStuff.com
Description: Cast Aluminum box for 60A Hubbell Lock Receptacles. Features: - Wiring Scheme - 3 Pole, 4 Wire Grounding - Multi-Rating - 60A 600V AC - Flammability - UL 94 VO for Receptacles and Inlets. HB or better for Plugs and Connectors
- Material: Aluminum
-
-
Supplier: TelephoneStuff.com
Description: Fiberglass weatherproof cast aluminum device box, gray.
- Material: Aluminum
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM BOX, DIE CAST, FLANGED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM BOX, DIE CAST, WATERTIGHT ROHS COMPLIANT: YES
-
Supplier: Hubbell Electrical Products
Description: CAST COPPER FREE ALUMINUM ALLOY MATERIAL SHALLOW SHAPE 1-1/2 INCH HUB SIZE UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: Die Cast Aluminum Box, Clear Anodized Cover Finish, Phillips Pan Head Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per
-
Supplier: O-Z/Gedney
Description: ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 2-15/16 INCH 2.9375 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA 22.2 APPROVAL 21 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: HUB TYPE ALUMINUM MATERIAL RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH 4 INCH (INSIDE) 5.83 DIAMETER IN INCH ROUND SHAPE 2 INCH HUB SIZE 4 HUB(S) 5.83 INCH DIAMETER SIDE HUB LOCATION PLASTI-BOND REDH2OT. BRAND APPLICABLE STANDARD ANSI C-33.27 APPLICATION HAZARDOUS LOCATION,
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: Allied Electronics, Inc.
Description: Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are
-
Supplier: DSE HI-BOX
Description: → Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from
- Length / Height: 4.5275615 inch
- Width/Diameter: 3.543309 inch
- Depth: 2.1653555 inch
- Height: 4.5275615 inch
-
Supplier: TelephoneStuff.com
Description: Receptacle, pin and sleeve, back, 60A, 80 cubic in capacity, cast aluminum watertight. Features: - Cast aluminum watertight. - 60 amp devices - Metallic back box
- Device Type: Receptacle / Outlet
- Type / Features: Watertight
-
Supplier: Optimal Handling Solutions
Description: These Propel Dollies are easy to use and save time moving heavy crates and machinery. Aluminum, box-like frames have integral sides and deeply fluted tops. Dollies include 3 1/2" diameter x 3" wide phenolic rollers. NOTE: Except when used individually, corners should be turned by
-
Supplier: Ralston Metal Products Limited
Description: cast from AL Si12 (LM6) type aluminum. The removable cover is held secure with stainless steel screws. The cover is sealed with an extruded one-piece neoprene gasket. The standard gasket resists temperatures from –40°C to +80°C (-40°F to +176°F). Optional silicone gasket resists
- Length / Height: 4.7 inch
- Width/Diameter: 8.7 inch
- Depth: 3.5 inch
- Height: 4.7 inch
-
Supplier: TelephoneStuff.com
Description: Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings
-
Supplier: BUD INDUSTRIES, INC.
Description: Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
-
Supplier: Allied Electronics, Inc.
Description: Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray
-
Supplier: Galco Industrial Electronics
Description: Box Wr Cast Aluminum 3 Openings 1/2in.
-
Supplier: Powell Electronics, Inc.
Description: Enclosure, Cast Aluminum, Gray
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3.5 inch
- Material: Aluminum
-
Supplier: Radwell International
Description: CAST ALUMINUM JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: R. STAHL, Inc.
Description: Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes With DIN rail for standard terminals Enclosure with 3, 4 or 5 hubs with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting In
- Length / Height: 4.1732306 to 6.1417356 inch
- Width/Diameter: 1,653.937901 to 6.1417356 inch
- Depth: 3.4645688 to 4.9606326 inch
- Material: Aluminum
-
Supplier: Legrand
Description: brass look. The 525 Series Service Fitting can be used with the 800 Series Floor Box to offer a die-cast aluminum pedestal activation. All activation covers are interchangeable for stamped steel and cast iron boxes. FEATURES Meets requirements for above grade
- Features: Other, Screw-on Cover
- Shape: Round
- Material: Steel
- Type: Terminal and Junction Boxes
-
Supplier: Thomas & Betts Limited
Description: FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 3/4 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
- Material: Aluminum
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (96) 250 V 15 AMPERE 14 AWG SCREW
- Length / Height: 19 inch
- Width/Diameter: 15 inch
- Depth: 9.5 inch
- Height: 19 inch
-
Supplier: Producto Electric Corp.
Description: DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 3 HUB(S) 2 GANG(S) .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION STANDARD PACKAGE 10 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN
- Conduit Size: 0.5 inch
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: Appleton Electric
Description: III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL
- Material: Aluminum
- Features: Explosion Proof
- Mounting Type: Free Standing Cabinet
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
Find Suppliers by Category Top
Featured Products Top
-
Cast with thick-wall aluminum, the 1550ZF series offers IP68 protection and a strong welded-on bottom flange for easy surface mounting. Available in natural finish or black powder coat finish, 1550ZF series enclosures come in a wide range of sizes. Boxes include a pre-formed silicone gasket and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
-piece anodised aluminum case body with internal guides rails. Two black die cast aluminum end panels are fitted to the extrusions using self-tapping screws. The cases can be sealed to IP 65 protection class. The innovative mobilCASE design incorporates a round edge section which is very easy to (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Force Control Offers Washdown Options for Food Processing Applications
or cast aluminum housing. The main goal is preventing the outside of the unit from early failure. Nickel plated shafts protect the shafts from damage due to corrosion. Non-Metallic breathers, sight gauges etc. are used, Stainless steel is chosen for external fasteners, clamp collars where sued
More Information Top
-
Extended temperature tuning of an external cavity diode laser
Because our design only uses some carefully de- signed polystyrene insulation, a sealed die- cast aluminum box and one more TEC than a traditional ECDL, it maintains the inherent strength of the original ECDL design: a simple, rugged home-built structure that…
-
Aluminum Die Casting - Aluminum Die Casting Manufacturers, Suppliers
Outdoor Die- casting Aluminum Box .
-
$50-$60 Measuring and Layout Tools - Hand Tools - Grainger Industrial Supply
• Nonmagnetic, Cast Aluminum Box Level, 24" Length, Top Read: No Box Level .
-
CU-124 Bud Industries | Boxes, Enclosures & Racks
Natural Aluminum Die Cast Aluminum Box .
-
ELECTRICAL WIRING AND EQUIPMENT FOR SWINE FACILITIES
Cast aluminum boxes in swine building interiors are not recommended, even though they are rated corrosion resistant.
Indicates content that may require registration and/or purchase.