-
Supplier: Mueller Steam Specialty
Description: Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
- Pipe Size: 1.25 to 24 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Watts
Description: Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing
- Pressure Rating: 125 to 200 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Pipe Size: 4 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
-
Supplier: Mueller Steam Specialty
Description: Designed for high flow applications such as swimming pool installations. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped & plugged NPT drain on the strainer bottom for easy self-cleaning.
- Pipe Size: 2 to 16 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.045 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use with cooling water, seawater, hot water systems and more. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Watts
Description: Watts Drainage Products SI-750 epoxy coated cast iron hair interceptor with gasketted cover, slip joint inlet elbow, removable sediment basket, and 1-1/2 in. (36mm) IPS threaded connections.
- Applications: Other
-
Supplier: Eaton
Description: The Eaton Model 72 simplex basket strainer is perfect for applications in which the line can be temporarily shut down for strainer basket cleaning or changeout. A reason for its popularity is the unusually large basket capacity. The free straining area with a perforated
- Pipe Size: 0.375 to 8 inch
- Pressure Rating: 200 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: ISC Sales, Inc.
Description: The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron
-
Supplier: ISC Sales, Inc.
Description: Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter cartridge shifts flow to a second basket to permit removal and cleaning with no
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Eaton
Description: 24" only Unitized modular assembly for easy maintenance Cenpeller technology for more efficient and complete backwashing Cast Model 2596 10" - 16" Eaton's Cast Model 2596 Automatic Self-Cleaning pipeline strainers 10" to 16" are available in cast ductile iron. The
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 1.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopFilter Multibasket extends the range of Single Filters, specially designed to be compact and easily maintained, with basket removal easier compared to other units with similar pipe size connections. The filter is of cast construction and is supplied with four or five high
- Pipe Size: 8 to 10 inch
- Pressure Rating: 200.152026 psi
- Strainer Type: Basket (or Simplex Basket), Tee Type
- Materials: Cast Iron, Steel - Stainless
-
Supplier: Zurn Industries LLC
Description: The Z1175 Hair and Solids Interceptor comes Dura-Coated cast iron, in lieu of fixture 'P' trap with 1-1/2 slip joint elbow inlet and 1-1/2 threaded side outlet, perforated stainless steel basket that removable from the bottom, with flanged and gasketed cleanout cover with raised
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1176 Hair and Solids Interceptor comes Dura-Coated cast iron, in lieu of fixture 'P' trap with 1-1/2 slip joint elbow inlet and 1-1/2 threaded swivel elbow top outlet, perforated stainless steel basket that removable from the bottom, with flanged and gasketed cleanout cover
- Applications: Other, Waste / Recycling
-
Supplier: SSI Fabricated
Description: (2) SSI Fabricated Strainers (Fabricated FB Series or Cast 125B or Cast 150B Series) (2) Header assemblies – Inlet and outlet (4) Isolation shut off valves (BF Series Butterfly valves) The unit is designed to allow changeover from one strainer to the other when cleaning or maintenance
- Pipe Size: 2 to 24 inch
- Pressure Rating: 1,480 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: LS Industries
Description: new LS Bidirectional Sure blast™ Direct Drive Center Fed Wheel. Comes standard with 15HP impeller drive motor. Can be set up to clean Aluminum, Cast Iron and Steel.
- Power: 20 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Hubbard-Hall Inc.
Description: Room Temperature Blackening Solution For Powdered Metal, Iron And Steel Black-Magic™ RT S30 liquid concentrate is diluted with water and used at room temperature for blackening iron and steel by immersion. Black-Magic™ RT S30 is recommended for blackening powdered metal ,cast
- Operating / Use Temperature: 180 F
- Substrate: Metal, Steel
- Industry: OEM / Industrial
- Features: Other
-
Supplier: Technic, Inc.
Description: Standard Models Forward & reverse rotation Single/double electric heat selection Exposed grease fittings for easy maintenance Cast iron base for stability, durability & less vibration Magnetic disc brakes for reduced repair & down-time The "Turbo" series of dryers features a
Balustrades
(94 Companies)
Strainers
(756 Companies)
Grating
(226 Companies)
Cast Irons
(87 Companies)
Planters
(60 Companies)