-
Supplier: Monroe Engineering
Description: Cast Iron Handwheel With or Without Revolving Handles Material - Fine Grain Cast Iron Hub OD and Spokes are Painted Polished Rim Hub Face is Machined Flat Duroplast Handle Special Size Bore or Keyways will be Furnished to Order
- Outside Diameter: 10 inch
- Bore Size (Across Flats or Diameter): 0.625 inch
- Material: Cast Iron
- Handle: No Handle
-
Supplier: Monroe Engineering
Description: Material - Fine Grain Cast Iron Hub OD and Spokes are Painted Polished Rim Hub Face is Machined Flat and Offset Duroplast Handle Special Size Bore or Keyways will be Furnished to Order
- Outside Diameter: 10 inch
- Bore Size (Across Flats or Diameter): 0.75 inch
- Material: Cast Iron
- Handle: No Handle
-
Supplier: Imao-Fixtureworks
Description: Feature Handwheel of 250mm or greater diameter has finger grips
- Outside Diameter: 3.149608 to 19.68505 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle, Revolving Handle, Stationary Handle
-
-
Supplier: Watts
Description: Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside
- Maximum Pressure: 125 psi
- Material: Brass
- Applications: Commercial
- Service: Single
-
Supplier: Imao-Fixtureworks
Description: Features Comes with a revolving fold-away handle.
- Outside Diameter: 6.299216 to 9.842525 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: Foldaway Handle, Revolving Handle
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: Jergens, Inc.
Description: Co-Polymer, Black Hub Material & Finish: Cast Iron, Black Oxide Threaded brass inserts have serrated O.D. for rigid union with handwheel Aluminum center plate can be imprinted with your company name, instructions, etc.
- Material: Cast Iron, Plastic
- Features: Other
- Style: Solid
-
Supplier: Mueller Company
Description: • Cast iron yoke bar has strong I-beam cross-section. • Four separate yoke bar sizes fit 5/8", 5/8"x3/4", 3/4" and 1" meters. • Optional yoke bars with prong feature for added stability when using plastic service pipe or tubing. • Easy-turning brass expansion handwheel has
-
Supplier: Watts
Description: Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing, cast iron gear operator, and a ductile iron handwheel. Series
- Valve Size: 8 to 10 inch
- Valve Type: Ball Valves
- Primary Material: Cast Iron
- Media: Water
-
Supplier: Jergens, Inc.
Description: Black Hub Material & Finish: Cast Iron, Black Oxide Threaded brass inserts have serrated O.D. for rigid union with handwheel All handwheels have (3) spokes
- Material: Cast Iron, Plastic
- Features: Other
- Style: Spoked
-
Supplier: Reid Supply
Description: handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.
- Outside Diameter: 10 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle
-
Supplier: Reid Supply
Description: handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Six-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.
- Outside Diameter: 20 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle
-
Supplier: Reid Supply
Description: handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.
- Outside Diameter: 6 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman C-10 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed for years of reliable service, offering a typical field life exceeding 40 years. These gates
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman C-20 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed for years of reliable service, offering a typical field life exceeding 40 years. These gates
-
Supplier: Reid Supply
Description: handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.
- Outside Diameter: 5 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle
-
Supplier: NBK America LLC
Description: Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips
- Outside Diameter: 1.2598432 inch
- Material: Plastic
- Style: Spoked
-
Description: Specifies requirements for handwheel or actuator-operated valves for general application including the following features: inside or outside screw stem; wedge or parallel obturator; metallic or elastomeric obturator seatings; metallic or elastomeric body seatings; ferrous metal and/or copper
-
Supplier: Imao-Fixtureworks
Description: Handwheel Glass-fiber reinforced acetal Black Hub Cast iron Phosphate finished Hub Cap Aluminum (A1080P) Silver matte Handle Polyamide plastic Black
- Outside Diameter: 4.9212625 to 9.842525 inch
- Bore Size (Across Flats or Diameter): 0.9448824 to 1.4960638 inch
- Style: Dished, Solid
- Handle: No Handle, Revolving Handle
-
Supplier: Waterman Industries, Inc.
Description: enclosed weatherproof housing and shall be furnished with lubrication fittings. Each unit shall be fitted with a handwheel marked with direction of opening. Handwheels shall be of such diameter that handwheel pull shall not exceed 40 lb. on the rim. Handwheels shall be
- Actuation Method: Manual
-
Supplier: Erdmann Corporation
Description: The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE, and
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Radwell International
Description: VALVE BONNET, NO BODY, INDICATING, W/ TRAVEL STOP, 1.5 INCH SIZE, PTFE DIAPHRAGM (NOT SUPPILED), CAST IRON, HANDWHEEL OPERATED. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
- Valve Type: Diaphragm Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Utility-grade hand wheels that can be easily customized for any application. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3) aluminum with
- Outside Diameter: 4 to 14 inch
- Bore Size (Across Flats or Diameter): 1.25 to 3 inch
- Material: Aluminum, Cast Iron
- Style: Dished, Spoked
-
Supplier: Carr Lane Manufacturing Co.
Description: Utility-grade hand wheels that can be easily customized for any application. Straight spokes for a flatter profile. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for
- Outside Diameter: 4 to 14 inch
- Bore Size (Across Flats or Diameter): 1.25 to 3 inch
- Material: Aluminum, Cast Iron
- Style: Flat, Spoked
-
Supplier: Radwell International
Description: HANDWHEEL, 6IN, 3SPOKE, CAST IRON, OFFSET, PLAIN FINISH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BI-TORQ® Valve Automation
Description: FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Features: Bolt Flange, Other
-
Supplier: Radwell International
Description: HANDWHEEL, OFFSET, 8 INCH DIAMETER, 3 SPLOKES, CHROME DISHED, WITH REVOLVING HANDLE, CAST IRON MATERIAL, 8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Watts
Description: Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge disc, and cast iron handwheel. Series 408-OSY-RW are UL/FM
- Valve Size: 2.5 to 12 inch
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shutoff Materials Of Construction Body: Cast iron Sealed yoke: Carbon steel Flanges: ANSI Class 125/150 Elastomer information
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: packing to maintain Same face-to-face as gate, plug or ball valves to 12” Sleeve is the only wetted part Position indicator, heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shut off Materials Of Construction Body: Cast iron Aluminum Heavy-duty carbon steel
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: DeZURIK, Inc.
Description: costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers designed to
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
double handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
series Electric Actuator (DynaFly Series) Key Actuator Specifications and Benefits NEMA 4/4X Weatherproof/Corrosion resistant housing Manual Override and Non-clutch side mounted hand-wheel Die Cast Aluminum with Epoxy (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Jergens provides quality products from trusted manufacturers.
(read more)
Browse Handwheels Datasheets for Jergens, Inc.
More Information Top
-
Die casting of steam and water fittings from non-ferrous alloys
In place of the cast iron handwheels , produced previously in sand molds, the plant has developed and introduced into production aluminum handwheel designs, effective as castings, having diameters of 65 x 7, 80 x 9, 120 x 11, and 140 x 11…
-
Hoist for Greenhouse Soil Bed Sterilizing Pans
Hoist for soil bed sterilizing pan consisting of (A) 30 cm cast iron handwheel ; (B) 1.9 cm diameter cold-rolled pillow block bearing mounted steel shaft; (C) a set of 1 : 1 right angle miter gears 5 cm in diameter; (D…
-
brass gate valve - offers from brass gate valve manufacturers, suppliers, exporters & wholesalers
SPECIFICATIONS: Hot Forged Body Sand-Blasted Surface Threaded Ends Cast Iron Handwheel PRESSURE/CLASS 250Psi/ ...
-
Bronze globe valve 1 1 2 NPT F from Cole-Parmer
It consists of a bronze body construction with NPT female threaded end connections, non-rising stem, PTFE packing, threaded bonnet and cast iron handwheel .
-
Watts WGV 2 1/2" Brass Gate Valve (0770130) at PlumberSurplus.com
They feature a brass body construction, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, brass wedge disc, and cast iron handwheel .
-
Watts 0760110 2" Brass Gate Valve, WGVS at PlumberSurplus.com
They features a brass body construction, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, brass wedge disc, and cast iron handwheel .
-
Sell Stainless Steel Neck Welding Flange
• Item: AWWA C509 Resilient Gate Valve Rising stem Size: DN50-DN500mm Standard: AWWA C509 Face to face dimension: ANSI 16.1 Body/Bonnet material: Ductile iron or Cast iron Handwheel operation External and internal epoxy powder coat...
-
Grainger.com
…to Inlet Center 23.70 In, Inlet to Outlet Length 9.00 In, Rated For 125 PSI WSP, 200 PSI WOG, Max Temp 365 F, Rising Stem, Stem Material Brass, Bolted Bonnet, Cast Iron Wedge, Cast Iron Handwheel , Standards MSS SP-70 .
-
MILWAUKEE VALVE Plumbing - Grainger Industrial Supply
…to Inlet Center 23.70 In, Inlet to Outlet Length 9.00 In, Rated For 125 PSI WSP, 200 PSI WOG, Max Temp 365 F, Rising Stem, Stem Material Brass, Bolted Bonnet, Cast Iron Wedge, Cast Iron Handwheel , Standards MSS SP-70 .
-
Sell Brass Gate Valves
Cast Iron Handwheel .
Indicates content that may require registration and/or purchase.