-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us.
- Number of Teeth: 30 to 150
- Bore Diameter: 20.000000000000004 to 45 mm
- Outside Diameter: 119.5 to 936.9 mm
- Length Through Bore: 32 to 150 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts.
- Number of Teeth: 57
- Hub Diameter (if applicable): 130 mm
- Outside Diameter: 355 mm
- Length Through Bore: 60 mm
-
Supplier: RegalRexnord
Description: 820 Series Cast Iron Non-Split Sprocket With 25 Teeth And a 1 Inch Round Plain Bore
- Sprocket Pitch: 6.032 inch
- Number of Teeth: 25 Teeth
- Bore Diameter: 1 inch
- Material: Cast Iron
-
-
Supplier: RegalRexnord
Description: 821 Series Cast Iron Non-Split Sprocket With 23 Teeth And a 1 Inch Round Rough Stock Bore
- Sprocket Pitch: 5.324 inch
- Number of Teeth: 23 Teeth
- Bore Diameter: 1 inch
- Material: Cast Iron
-
Supplier: RegalRexnord
Description: 821 Series Cast Iron Non-Split Sprocket With 25 Teeth And a 1 Inch Round Rough Stock Bore
- Sprocket Pitch: 6.032 inch
- Number of Teeth: 25 Teeth
- Bore Diameter: 1 inch
- Material: Cast Iron
-
Supplier: RegalRexnord
Description: 821 Series Cast Iron Non-Split Sprocket With 21 Teeth And a 1 Inch Round Rough Stock Bore
- Sprocket Pitch: 5.089 inch
- Number of Teeth: 21 Teeth
- Bore Diameter: 1 inch
- Material: Cast Iron
-
Supplier: Furnace Belt Company Limited
Description: We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials: Cast Iron - These sprockets should
- Number of Teeth: 13 Teeth
- Bore Diameter: 1.937 inch
- Hub Diameter (if applicable): 2.5 inch
- # of Strands: Single
-
Supplier: Radwell International
Description: BELT SPROCKET, POLY CHAIN, GT2, 56 TEETH, CAST IRON, TAPER-LOCK BUSHING STYLE, 7719-3056. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ensinger North America
Description: Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 to 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: FLSmidth
Description: equipment cost, installation cost and space requirements. Available with or without motor drive, discharge pan and support base Body The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft.
- Valve Size: 3 to 5 inch
- Primary Material: Cast Iron
- Actuation: Electric
- Features: Other
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps Sprockets
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Washington Alloy Co.
Description: alloys. It is an excellent choice for applications involving cast iron to steel or where the part is exposed to corrosives. Rainier 6A is commonly used on bronze impeller, bronze wear plates, hydraulic piston overlays, track wheels, gears, sprockets and quite often farm
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps Sprockets
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Rotolok Valves, Inc.
Description: Custom Rotary Airlocks Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity ROTOR - Fabricated Mild or Stainless Steel SHAFT SEAL - Gland type with PTFE
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Ensinger, Inc.
Description: Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: FLSmidth
Description: temperature surrounding motor 104°F (40°C). Higher temperature options at additional cost. Available with or without motor drive. Pressure differential up to 30" W.G. Body All #50 cast iron construction machined for close tolerances. Rotor Fabricated steel with closed ends. Four
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal Gears & Splines Gear Boxes Sprockets Bevel Gears,
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves, Jenkins Cast Steel
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: FLSmidth
Description: installation cost and space requirements. Available with or without motor drive, discharge pan and support base Body The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft. Lantern rings are
-
Supplier: Master Metal Engineering (MME)
Description: Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
-
Supplier: FTL Technology
Description: manufactured from a close grained cast iron material to offer the very best combination of wear and corrosion resistance. The excellent tribological characteristics of this material allow mechanical face seals from FTL Technology to be used in applications with a rotary speed up to
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Description: Design, Engineering and Manufacturing Services Our engineering and manufacturing teams will partner with you throughout the entire process, making sure the components or assemblies meet your expectations. If you can't find a standard part to meet your needs, our engineers can create a custom part
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
Find Suppliers by Category Top
Featured Products Top
-
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
: C45 steel, 40Mn, 45Mn. Stainless steel sprocket: 201 stainless steel, 304 stainless steel, and 316 stainless steel. Surface treatment and heat treatment are also good ways to enhance durability. In addition, there are cast iron sprockets and plastic sprockets (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Precision Power Transmission: Custom Motorcycle Sprockets for Performance Riding Motorcycle sprockets serve as critical interfaces in the drivetrain, directly influencing torque delivery (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our custom stainless steel sprockets are built for environments where carbon steel fails—constant moisture, chemical exposure, and wide temperature swings. Machined from 304 or 316 stainless, they maintain tooth integrity and dimensional (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Weight: 60% lighter than steel sprockets Strength: 290-550 MPa tensile strength Speed (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.