Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the square cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 18 to 13,740 GPH
- Orifice Size: 57 to 531 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide angle Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 13.8 to 1,044 GPH
- Orifice Size: 50.99999999999999 to 162 mil
- Material: Brass, Steel - Stainless
-
Supplier: BEX Spray Nozzles
Description: internal insert which will not come loose in environments which are subject to thermal cycling. Continuous Casting and Billet Casting Rinsing and Cooling Heat Exchanger Cooling Chemical Processes
- Maximum Pressure: 100 psi
- Maximum Flow: 36.6 to 636 GPH
- Orifice Size: 91 to 114 mil
- Material: Brass
-
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the square cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 18 to 834 GPH
- Orifice Size: 57 to 144 mil
- Material: Brass, Steel - Stainless
-
Supplier: Plansee SE
Description: nozzles and electrodes have to withstand temporary temperatures of more than 10 000 °C. That is a challenge that our tungsten-copper plasma spray nozzles and electrodes can easily rise to. Using back-casting techniques, we are able to achieve particularly reliable
- Features: Specialty / Other
-
Supplier: Tempco Electric Heater Corporation
Description: The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of 600°F (315°C).
- Maximum Operating (Sheath) Temperature: 600 to 1,200 F
- AC Voltage Required: 240 volts
- Maximum Operating Temperature: 600 to 1,200 F
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Lechler, Inc.
Description: The Series 136 AirMist nozzles are most appropriate when there is a need to finely atomize low viscous fluids, such as water. This series provides the finest atomization any of our nozzles can provide. AirMists are therefore most suitable for applications such as humidifying, cooling,
- Maximum Pressure: 26 to 87 psi
- Maximum Flow: 0.9 to 3.8 GPH
- Orifice Size: 58.99999999999999 mil
- Media: Air / Gases, Coatings / Inks, Coolant, Water
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C),
- Shape: Fabricated / Custom Shape, Foundry / Plunger Tools (Stirrer, Stopper, etc.), Rod Stock, Spout / Nozzle (Launder Pouring / Atomization)
- Features: Silica / Fused Silica, Specialty / Other
- Material Type: Silica / Silicate Materials, Specialty Ceramics
-
Supplier: CeramSource Inc.
Description: CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina graphite materials isostatically pressed. Ladle shroud is designed to protect the
- Density: 2.7 to 4.9 g/cc
- Max Use / Curie Temperature: 1,650 to 1,700 C
- Compressive / Crushing Strength: 10,152.5787550038 to 29,007.3678714394 psi
- Shape / Form: Fabricated / Custom Shape
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions
- Maximum Pressure: 40 psi
- Maximum Flow: 5,256 to 19,200 GPH
- Orifice Size: 1.7799999999999998 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless
-
Supplier: Progressive Surface
Description: vertical gun mover perform general cleaning of the part. After general cleaning, the internal robot carries the casting to the second blast station which consists of a series of 9 fixed pressure nozzles. The casting is manipulated in front of nozzles by the robot to clean
-
Supplier: Suttner America Company
Description: Easily attaches to pressure washer and turns it into a high output pump. Great for flood clean up, car wash pits, emptying pools or chemical spills. Casting Assembly w/ hose barb #200036500 (without coupling and nozzle).
- Maximum Discharge Flow: 44 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Applied Rapid Technologies Corporation
Description: materials. In this case ART recommends Rapid Tooling with urethane, epoxy, or silicone castings. Our Rapid Tooling process allows us to produce anywhere from one to 100 parts from a material that will meet your requirements. Details such as color, texture and even threaded inserts (to
- Industry Served: Aerospace, Electrical / Electronics, Medical, Military
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Features: Initial Tool Tryout, North America, Other, Southern US Only, United States Only
- Mold Type: Injection Molding, Investment Casting, Sand Casting
-
Supplier: Nexthermal Corporation
Description: Nexthermal pressed in brass coil heaters deliver the benefits of cast in brass coil heaters and eliminate known problems associated with the casting process. Originally designed for the mass spectrometry market, Nexthermal pressed in brass coil heaters have measured 8% faster responding than
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal pressed in brass coil heaters deliver the benefits of cast in brass coil heaters and eliminate known problems associated with the casting process. Originally designed for the mass spectrometry market, Nexthermal pressed in brass coil heaters have measured 8% faster responding than
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Oil-Rite Corp.
Description: milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The tamperproof adjustment is brass and
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The handwheel adjustment is brass
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The tamperproof adjustment is brass and
- Application: Lubricants
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: NETZSCH Premier Technologies LLC
Description: machine can be designed in different materials (e.g. NElast, rubber, ceramics, chilled casting, special steel). Technique Highest product quality at exact reproducibility Narrow grain spectrum down to the sub-micron area Flexible work with short preparation times Easy handling Continuous
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill
- Feed: Batch, Wet
- Scale: Production
-
Supplier: Oil-Rite Corp.
Description: can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Cleaning Technologies Group
Description: Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing.
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: National Bronze & Metals Inc.
Description: Stems, Nozzles, Pinions, Gears PLUMBING: Plumbers' Brass Goods, Faucet Stems, Faucet Seats, Plumbing Fittings
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.5 to 6 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: CSA Group
Description: applies to refractory materials that can be transported through a gunning hose after having been mixed with the total water requirement for material placement. The consistency of these materials (see 7.5) is typically such that they would be suitable for placement by casting were they not to
-
Supplier: PSM Industries
Description: Carbide Nozzle Tips Complex Carbide Specialties
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Electronics / Semiconductors, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Turnkey Product Manufacturing, Warehousing / Stocking
- Capabilities: Machining, Mechanical Assembly, Metal Casting, Molding
- Features: Midwest US Only, North America, Northeast US Only, Other, Southwest US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
In particular, their application in core components such as continuous casting nozzles, which control the flow of high-temperature melt, brings benefits such as improved production stability, reduced accident rates, and improved product quality. Below are some product examples: 1 (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
reaching up to 2200?. The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
reduce maintenance during production. Therefore, they are often used in the following applications: Break rings in horizontal continuous casting of steel and its alloys: In the horizontal casting process, the molten metal passes through different stages until it reaches the (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Nozzles and Cooling Solutions for Continuous Casting of Steel
The demand for improved. product quality and increased. productivity has focused. attention on the need for more. efficient systems of spray. cooling during continuous. casting. Nozzle characteristics. must be investigated and. test procedures developed. to measure cooling patterns. and heat
-
User Benefits of Modern Air Mist Nozzle & Secondary Cooling System Technology
The demand for improved proudct quality and increased productivity has focussed attention on the need for more efficient systems of spray cooling during continuous casting.
-
Introduction to Impro's Total Manufacturing Solutions for Gas Turbine Nozzle Assemblies
The components at the heart of a gas turbine are engineered to handle the most challenging environments imaginable. Impro is proud to offer a total solution for such parts, from investment casting, through machining to inspection. Read our recent blog to learn more.
More Information Top
-
Steelmaking Nozzles That Resist Clogging
Thermal spray techniques were used to modify casting nozzles as a means to reduce or eliminate nozzle clogging.
-
Development of Submerged Entry Nozzles that Resist Clogging
Appendix A - Study of Continuous Casting Nozzle Clogging using Cathodoluminescence Microscopy..
-
Clogging of submersible nozzles in continuous slab-casting machines
The sub mersible nozzle (Fig. 1) consists of an upper section (the junction of the submersible nozzle and the casting nozzle ), the slag belt, the output apertures, the bottom section, and also auxiliary components and coatings.
-
Influence of the casting-nozzle shape on the jet degassing in vacuum casting of metal
However, the effectiveness and intensity of degassing largely depend on the nucleation and formation of gas bubbles in the casting nozzles .
-
Production Process And Service Of Quartz Steel-Casting Refractories. Part 2. 1 Some Properties And Special Features Of Service
Thepotential servicelife ofquartz steel- casting nozzles is determinedas a function ofthe contentofMn in the cast steel.
-
Effect of Si and Ce Contents on the Nozzle Clogging in a REM Alloyed Stainless Steel
For example, Rackers and Thomas[1] presented a general paper that reviewed the causes, effects, and solutions to clogging in continuous casting nozzles in 1995.
-
Melt circulation in a thin solidifying steel slab
On introducing the continuous casting of thin steel slabs, correct selection of the casting nozzle is very important.
-
ZCP2009MST1054
K.G. Rackers and B.G. Thomas, "Clogging in Continuous Casting Nozzles ," in Steelmaking Conf. Proc., Vol. 78, ISS, Warrendale, PA, 1995, 723-734.
-
Casting of steel from the tundish of a continuous caster with a sliding gate
However, when carbon steel with a high silicon con tent was cast, the hole of the casting nozzle was often clogged in several tens of minutes, which led to the ter mination of steel feeding into a mold.
-
Controlling Nozzle Clogging by Secondary Steelmaking Without Reheating
[1] K. G. Rackers, B. G. Thomas, ‘‘Clogging in Continuous Casting Nozzles ’’ 78th Steelmaking Conference Proceedings, Nashville, TN, April 2, 1995, Iron and Steel Society, Warrendale, PA, Vol. 78, 1995, pp. 723–734.
Indicates content that may require registration and/or purchase.