-
Supplier: Newark, An Avnet Company
Description: CABLE JOINT, 8MM, CAT5E, BLACK; Cable Diameter:8mm; Colour:Black; Conductor Area CSA:-; Product Range:Buccaneer Series; SVHC:No SVHC (27-Jun-2018); Cable Diameter Max:8mm; Cable Diameter Min:3.5mm; Connector Mounting:Cable Mount; RoHS
-
Supplier: PHOENIX CONTACT USA
Description: CAT5-SF/UTP cable (J-02YS(ST)C HP 2 x 2 x 24 AWG), heavy-duty installation cable, 2 x 2 x 0.22 mm², solid conductor, shielded, outer sheath: 7.8 mm diameter, inner sheath: 5.75 mm ± 0.15 mm diameter
- Cable Length: 0.8202104166666667 to 3,280.8416666666667 ft
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: CAT5-SF/UTP cable (J-LI02YS(ST)C H 2 x 2 x 26 AWG), light-duty, flexible installation cable 2 x 2 x 0.14 mm², stranded, shielded, outer sheath: 5.75 mm ± 0.15 mm diameter
- Cable Length: 3.280841666666667 to 3,280.8416666666667 ft
- Rated Voltage: 0.048 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
-
Supplier: PHOENIX CONTACT USA
Description: CAT5-SF/UTP cable (J-02YS(ST)C HP 2 x 2 x 24 AWG), heavy-duty installation cable, 2 x 2 x 0.22 mm², solid conductor, shielded, outer sheath: 7.8 mm diameter, inner sheath: 5.75 mm ± 0.15 mm diameter, preassembled on both sides with RJ45 plug, crossover or line
- Cable Length: 0.8202104166666667 to 3,280.8416666666667 ft
- Features: Cable Assembly
- Application: Networking
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: CAT5-SF/UTP cable (J-LI02YS(ST)C H 2 x 2 x 26 AWG), light-duty, flexible installation cable 2 x 2 x 0.14 mm², stranded, shielded, outer sheath: 5.75 mm ± 0.15 mm diameter, preassembled on both sides with RJ45 plug, crossover or line assignment
- Cable Length: 0.8202104166666667 to 3,280.8416666666667 ft
- Features: Cable Assembly
- Application: Networking
- Standards / Certifications: RoHS
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according
- Rated Voltage: 0.6 kilovolts
- Number of Conductors: 2 #
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Standards / Certifications: IEC, ISO, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45, 4pin Cat5 Gigalink Compact Version, 22AWG, for cable 4.5-7.5mm diameter, 100 pieces
-
Supplier: PIC Wire & Cable
Description: The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, Foil Braid, LAN / Ethernet, Networking, Other, Twisted Pair
-
Supplier: PIC Wire & Cable
Description: The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 255 ft. The stranded tin-plated copper conductors protect
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, Foil Braid, LAN / Ethernet, Networking, Other
-
Supplier: PIC Wire & Cable
Description: The E10222 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The stranded tin-plated copper conductors protect against
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 22 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, Foil Braid, LAN / Ethernet, Networking, Other
-
Supplier: PIC Wire & Cable
Description: The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, LAN / Ethernet, Networking, Other, Twisted Pair
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands
- Number of Conductors: 2 #
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Standards / Certifications: IEC, ISO, UL Recognized Component Mark (US and Canadian)
- Application: LAN / Ethernet, Networking
-
Supplier: Black Box
Description: One end is in inches, other in centimeters. Small enough to fit in laptop case, briefcase, or pocket. Spool has 2" diameter & is only 4" long. Pulls out to 6.5ft. Constructed of 30AWG wire & RJ-45 connectors w/3m gold-plated contacts.
- Features: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45, 4pin Cat5 IDC, 26-22AWG, for cable 4.5-9.0mm diameter, (100 piece packaging)
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 0.5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 0.5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 0.5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Newark, An Avnet Company
Description: RJ INDUSTRIAL RJ45, 8PIN CAT6A GIGALINK COMPACT VERSION (W/O CABLE BOOT), 28-24AWG, FOR CABLE 4.5-6.5MM DIAMETER - 100 PIECES
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170489 - ETHERLINE FD P CAT5e from Lapp Kabel with a wire count of 4x2, conductor size of 0.13mm² (22 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 6.3mm, consists of halogen-free PUR.
- Rated Voltage: 0.125 kilovolts
- Number of Conductors: 4 #
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet, Networking
-
Supplier: TelephoneStuff.com
Description: CableCat wide base cable support clips, cable to accoustical tee bar. Features: - Pre-riveted factory assemblies for 1-1/16"/2" inch diameter loop cable to acoustical tee bar - Provides proper support of category 5, fiber optic and innerduct - Variety of sizes and
-
Supplier: Automation24, Inc.
Description: The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands
- Rated Voltage: 0.125 kilovolts
- Number of Conductors: 2 #
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Standards / Certifications: IEC, ISO, UL Recognized Component Mark (US and Canadian)
-
Supplier: Tripp Lite by Eaton
Description: cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S05-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Allied Electronics, Inc.
Description: (Cat 5 Only) Fast Assembly — No Special Tools Required (Cat 5 Only) RJ45 Interface in Accordance with IEC 60603-7 750 Mating Cycles Minimum
-
Supplier: Lapp Tannehill
Description: This LAPP ETHERLINE® CAT5 ARMORED cable has a foil braid shield and comes with two layers of galvanized steel tape. This allows the cable to provide reliable data transmission in even the roughest industrual environmens. LAPP part number 2170496. MANUFACTURER : LAPP MANUFACTURER PART
- Operating Temperature: -20 to 60.0000000000001 C
- Cable Type: Cat 5/Cat 5E
-
Supplier: Tripp Lite by Eaton
Description: cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S03-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S04-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard
- Cable Length: 4 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S06-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e
- Cable Length: 6 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Lapp Tannehill
Description: This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170451. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170451 AVAILABILITY :
- Operating Temperature: -40 to 80.0000000000001 C
- Cable Type: Cat 5/Cat 5E
- Application: Medical
-
Supplier: Lapp Tannehill
Description: This LAPP ETHERLINE® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180°F per meter. LAPP part number 2170888. MANUFACTURER : LAPP MANUFACTURER PART
- Operating Temperature: -40 to 80.0000000000001 C
- Cable Type: Cat 5/Cat 5E
- Features: Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: TelephoneStuff.com
Description: CableCat adjustable cable support, beam clamp, screw-on type, 1/8 thru 5/8 inch flange, rotates 360 degrees. Features: - Beam clamp screw-on 1/8 inch - 5/8 inch flange (rotates 360°) features up to 425 cables of 4-pair UTP or fiber optic 4 inch or 6 inch diameter
-
Supplier: Lapp Tannehill
Description: This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications Provides reliable network communication in demanding industrial environments High quality foil and braid shield assure protection from EMI Cables meet the transmission requirements
- Operating Temperature: -20 to 60.0000000000001 C
- Rated Voltage: 0.6 kilovolts
- Features: Cat 5/Cat 5E, LAN / Ethernet, Networking, Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol MP-64RJ4528GW-005 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: White) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT
- Number of Conductors: 8 #
- North American (AWG): 28 AWG
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Copper and Copper Alloys, Polyvinyl Chloride (PVC), Twisted Pair
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol MP-64RJ4528GY-005 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Yellow) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT
- Number of Conductors: 8 #
- North American (AWG): 28 AWG
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Copper and Copper Alloys, Polyvinyl Chloride (PVC), Twisted Pair
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol MP-64RJ4528GG-005 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Green) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT
- Number of Conductors: 8 #
- North American (AWG): 28 AWG
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Copper and Copper Alloys, Polyvinyl Chloride (PVC), Twisted Pair
Find Suppliers by Category Top
Featured Products Top
-
What is the difference between multimode and single mode fiber? Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
cabling solves these problems and offers users: High data rate and wide bandwidth Immunity to EMI/RFI and lightning damage No ground loops Low attenuation (data loss) Longer distance - 2 and 5 km with Multimode fiber or over 25 km with (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
: H1926-HS deliver crystal clear 4k video up to 5 meters for cockpit displays & entertainment systems. Compact Design: Smaller diameter and bend radius simplify installation and routing in tight spaces of aircraft and vehicles (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable -
Ethernet Northwire can incorporate these data construction and custom composite cables for seamless power and data transmission: CAT 5, CAT 6 Jacket Materials (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
rate and wide bandwidth Immunity to EMI/RFI and lightning damage No ground loops Low attenuation (data loss) Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber Small cable diameter fits anywhere Light (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
composite cables for seamless power and data transmission: CAT 5, CAT 6 Jacket Materials It is important to consider what materials are used for the jacket of a cable for outdoor environments. That is why our industrial coil cords jacket materials include polyurethanes which (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
integrity Significant weight savings for enhanced fuel efficiency and increased payload Greater cable flexibility and smaller diameters for easier routing and installation in tight, crowded areas (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
extrusion options include: Polyolefin, ETFE, PVC and Silicone Rubber Easy to strip mechanically Increases cable diameter (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
1. Type ?M8 Cable Connector 2. Material?PVC 3.Protection ?IP 65 /IP 67 4.Diameter?3.5-5 mm 5. Temperature range?0?~+80? (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
CR4 - Thread: conduit pipes calculating
For the purpose of this illustration, assume that a typical cat - 5 cable has an outside diameter of .24 inches (just under a quarter inch).
-
Bidirectional Gigabit transmission over a single SI-POF for home networking
… proposed in this paper achieve Gigabit Ethernet bidirectional transmission over a cable that has 2.2 mm overall diameter (including protective coating), significantly outperforming in this respect UTP copper cable ( Cat . 5 and above), which have a diameter of the order of …
-
The Optical Alignment System of the ATLAS Muon Spectrometer
Endcaps
These cables meet the solid-conductor CAT - 5 specification on the two twisted pairs, and their diameter is reduced compared to a cable with four twisted pairs.
-
HARTING unveils Han Megabit and Han-Modular connector modules
The module is designed for data rates of up to 100 Mbit/s, meets Cat .5e performance requirements, and can be used with stranded wires with cross-sections between 0.14 and 2.5 mm2 and cable diameters between 5 and 12 mm.
Indicates content that may require registration and/or purchase.