Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Catheters - Test Methods for Kinking of Single Lumen Catheters and Medical Tubing
-
Supplier: Accuris
Description: Catheters - Test methods for kinking of single lumen catheters and medical tubing
-
Supplier: Qosina Corp.
Description: luer slips, female luer locks, and female luer slips that connect to tubing in a wide selection of sizes. Qosina also stocks vented and non-vented luer lock caps. Downloadable Resources Whatever luer lock connection you’re searching for, we can help keep your project on track. Use our 3D CAD
- English Size: 0.11 to 0.281 inch
- Metric Size: 2.8000000000000003 to 7.1 mm
- Features: English, Metric
- Material: Polyethylene (PE)
-
-
Supplier: Instech Laboratories, Inc.
Description: This is the most commonly used formulation of polyurethane for laboratory animal research. It is the same tubing we use to make our finished PU and CBAS-coated catheters. Sterilize using EtO. For laboratory research only.
- Outside Diameter / Size: 0.025 to 0.096 inch
- Maximum Inside Diameter / Size: 0.011 to 0.034 inch
- Features: Clear, Coiled / Spiral, Medical / Pharmaceutical, Polyethylene / PEX, Round, Sterilizability, Structural / Mechanical Tubing
- Design Units: English, Metric
-
Supplier: Instech Laboratories, Inc.
Description: This particular PU tubing is designed for a reliable friction fit with 22 or 25 gauge swivels and couplers. The elasticity and thick wall minimizes the chance of accidental disconnection, kinking or puncture. This tubing is used in our VAH and VAB tethers. Not for intravascular use; if
- Outside Diameter / Size: 0.055 to 0.037 inch
- Maximum Inside Diameter / Size: 0.025 to 0.017 inch
- Features: Clear, Coiled / Spiral, Medical / Pharmaceutical, Polyethylene / PEX, Round, Sterilizability, Structural / Mechanical Tubing
- Design Units: English, Metric
-
Supplier: Instech Laboratories, Inc.
Description: Couplers are used to connect catheters to external infusion tubing. Plugs may be used to seal off a catheter before an infusion experiment begins. Couplers and plugs are available non-sterile in packages of 100. They may also be ordered sterile either individually packaged or as
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Features: Other
-
Supplier: AENOR
Description: Catheters - Test methods for kinking of single lumen catheters and medical tubing
-
Description: Applies to direct blood-pressure monitoring equipment. Establishes particular requirements for the safety of that equipment and the electrical safety requirements for catheter tip transducers. Does not apply to catheter tubing, catheter needles, luer locks, taps and
-
Supplier: New England Tubing Technologies
Description: variety of industries including aerospace, automotive, and industrial electrical. All heat shrink tubing manufactured by New England Tubing Technologies is manufactured in a clean room environment meeting the criteria of ISO 14644-1:2015 Class 8. This provides critical contamination
- Diameter: 0.05 to 0.45 inch
- Length: 60 inch
- Operating Temperature: 200 C
- Shrink Ratio: 1.6 :1
-
Supplier: CSA Group
Description: equipment. It does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables connected. It does not apply to non-invasive blood pressure monitoring equipment.
-
Supplier: New England Tubing Technologies
Description: Parylene coating provides a slippery, easily cleaned finished surface. Our custom-coating operation can apply a permanently bonded uniform film of 1µm thickness (or otherwise as specified). Applied by our skilled technicians this silky surface keeps products like tubing and wire from tangling
-
Description: equipment. It does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables connected. It does not apply to non-invasive blood pressure monitoring equipment.
-
Supplier: 3DT LLC
Description: The TubeDyne™ Corona Treating System is designed for outside treatment of catheter tube ends. Any tubing up to 0.375" in diameter can be placed in the holding fixture and receive uniform Corona treatment at a length of approximately 1.25". TubeDyne is a compact, self-contained tabletop
-
Supplier: Qosina Corp.
Description: polyethylene), this natural channel clip keeps guide wire dispenser tubing in place. Qosina carries a large selection of catheter and guide wire accessories for all your component needs.
- Capacity / Opening: 0.21 inch
- Features: Other
- Material: Plastic
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of channel clips that are in stock and ready for immediate delivery. Qosina part #12532 is a 3-channel multi-cavity angle clip designed to secure guide wire dispensing tubing. Made of PP (polypropylene), this natural channel clip features two 0.2 inch channels and one
- Capacity / Opening: 0.24 inch
- Features: Other
- Material: Plastic
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of channel clips that are in stock and ready for immediate delivery. Qosina part #12534 is a 6-channel multi-cavity extended clip designed to secure guide wire dispensing tubing. Made of MDPE, this natural channel clip features two 0.121 inch channels and four 0.115
- Capacity / Opening: 0.143 inch
- Features: Other
- Material: Plastic
-
Supplier: Glebar Company Inc.
Description: The TF-9BHD is also used effectively in the production of catheters due to the 9" wide wheel advantage, superior surface finish can been achieved in one pass on mixed durometer plastic tubing. Purely physics, the larger the surface area on a grinding wheel, the better the surface
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for use as
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: New England Tubing Technologies
Description: angles from 20° to 70°, diameters from .030” to 1.00” and coverage up to 96%, however designs are certainly not limited to these parameters. Our braided products are generally used for catheter tubing reinforcement, endoscopic assemblies and flexible articulation sections. Common
-
Supplier: Quantum Storage Systems
Description: Quantum’s new Grid-Store System provides a strong, versatile solution for organization and storage of small, medium and large supplies. A wide selection of accessories allow for easy storage of items ranging from catheters to crutches. Heavy-duty wall brackets firmly secure panels to walls or
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
- Type: Shelving
-
Supplier: Quantum Storage Systems
Description: Quantum’s new Grid-Store System provides a strong, versatile solution for organization and storage of small, medium and large supplies. A wide selection of accessories allow for easy storage of items ranging from catheters to crutches. Heavy-duty wall brackets firmly secure panels to walls or
- Length: 15.25 inch
- Width: 22.375 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Quantum’s new Grid-Store System provides a strong, versatile solution for organization and storage of small, medium and large supplies. A wide selection of accessories allow for easy storage of items ranging from catheters to crutches. Heavy-duty wall brackets firmly secure panels to walls or
- Length: 15.25 inch
- Width: 22.375 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open, Single Sided
Find Suppliers by Category Top
Featured Products Top
-
Engineered as a PFAS-free1 alternative to film-cast PTFE, PFX Flex™ Sub-Lite-Wall™ is a next-gen catheter liner that delivers proven lubricity, enhanced bond strength, and expanded sterilization options. (read more)
Browse Medical Tubing Datasheets for Zeus -
today’s technology! WHAT WE DO New England Tubing Technologies provides an array of custom products including medical braid, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
Test report from Zeus This test report compares the physical properties, bondability, sterilization performance, flexibility, and abrasion resistance of PFX Flex™ liners vs. PTFE catheter liners. PTFE has been widely regarded as the gold standard for many (read more)
Browse Medical Tubing Datasheets for Zeus -
Catheter Construction...Simplified With a simple linear tear, FluoroPEELZ® peelable heat shrink helps increase yields, improve safety, and simplify catheter construction. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
Steerable Catheters, Simplified As a single, process-ready extrusion, PTFE Sub-Lite-Wall® multi-lumen tubing helps simplify steerable catheter construction, reduce manufacturing steps, and improve yields. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
Reinforced polyimide tubing helps medical device engineers optimize their catheter designs and fine-tune key performance characteristics, paving the way (read more)
Browse Medical Tubing Datasheets for Zeus -
Available in free-extruded and over-wire configurations, StreamLiner™ Series represents a new class of precision liners that open up new pathways for advanced catheter designs. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
-
By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
medical braid, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to (read more)
Browse Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
How to Know if Hydrophilic Coatings on Medical Devices Provide the Necessary Comfort for Patients
Comfort is more than just a nice thing to hope for when it comes to medical devices like tubing, catheters and stents that are implanted into the human body. Comfort, in this instance, is referring to the absence of pain. Having a piece of plastic or metal inserted into your body is never going
More Information Top
-
Nolph and Gokal's Textbook of Peritoneal Dialysis
The catheter tubing was made of Silastic to which was attached a transcutaneous segment with a flange and cuff of expanded polytetrafluoroethylene (PTFE).
-
Complications of CSF Shunting in Hydrocephalus
Similarly, actual breaks in the catheter tubing are more likely to occur in the neck, likely owing to its increased mobility [7].
-
Randomized clinical trial of pigtail catheter versus chest tube in injured patients with uncomplicated traumatic pneumothorax
Small catheter tube thoracostomy: effective in managing chest trauma in stable patients.
-
Encyclopedia of Intensive Care Medicine
On the catheter tubing being changed, stop the infusion pump if applicable, and clamp the intravenous line with the roller clamp.
-
Operative Pediatric Surgery
A muscle-cutting incision is used, as for a divided colostomy, but the shape of the skin incision will depend on whether the exteriorized colon is to be supported by a catheter tube , in which case a standard straight skin incision is …
-
Cecostomy
PURPOSE: The role and effectiveness of catheter tube ce- costomy as a means of colonic decompression are not clearly defined.
-
Medical technology
31 extrusion of in and mehrlumigen catheter hoses of thermoplastic resins.
-
Pitot tube-catheter for the going measurement of the coronary and kidney perfusion in the animal experiment
Kidney vein catheter hose .
-
Pediatric and Neonatal Mechanical Ventilation
Arrange the remaining vascular lines and Foley catheter tubing to prevent excessive tension.
-
Modeling and Control of Dialysis Systems
Optionally, the implantation technique may include embedding the external limb of the catheter tubing under the skin with delayed exteriorization when initiation of dialysis is needed.
Indicates content that may require registration and/or purchase.