-
Supplier: CSA Group
Description: industry best practices. Alternative design codes and standards that are not specified in this document may be used, provided that pertinent local and national regulations are satisfied and that it can be demonstrated that the design meets industry best practices. This Express
-
Description: proper design and installation of sprinkler systems. Double the size of previous editions, it includes portions of text from storage documents such as NFPA 231, Standard for General Storage and NFPA 231C, Standard for Rack Storage of Materials, along with extracts of or
-
Description: Get up-to-code with the research-based 2010 NFPA 13. Put powerful sprinkler strategies into your hands with NFPA 13, Standard for the Installation of Sprinkler Systems -- the best practices for system design, installation, water supplies, and equipment. Industry experts and researchers
-
-
Supplier: MiTek Inc
Description: address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Availabe in 6’, 8’ and 10’ widths Single-Panel design allows for easy
- Width: 6 to 10 ft
- Power: Manual Powered
- Features: Powder Coated
- Type: Sliding Gates
-
Supplier: MiTek Inc
Description: address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Available in 56” and 104” widths Custom widths available Designed for maximum
- Width: 4.666666666666667 to 8.666666666666666 ft
- Power: Manual Powered
- Type: Other
- Features: Powder Coated
-
Supplier: MiTek Inc
Description: address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Available in 6’ and 8’ widths Dual-Panel design allows for easy
- Width: 6 to 8 ft
- Type: Double-Swing Gates
- Power: Manual Powered
- Features: Powder Coated, Self-Closing
-
Supplier: IKG
Description: mezzanine or material handling decking requirements. Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light
- Type: Grating
-
Description: classification and options for exposed, expanded plastics Qualification requirements for miscellaneous and low-piled storage Design requirements for standard rack storage Design requirements for shelf, non-standard rack, and floor storage Design requirements for
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: ZGC, Inc.
Description: applications or just sensible protection. The lens accepts one or two fixed standard 40.5mm internal filters in a rotating filter holder. Filter holder is supplied as standard.
- Focal Length: 5.5 mm
- Aperture Range (F-Number): 1.8
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 110 mm
-
Description: undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The protection extends to the upper structure. Standard features include mainframe
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Description: The DX300LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Description: Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL-3 is equipped with a high-walker undercarriage design.
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: RedViking Group, LLC
Description: Highly engineered whirl tower designs and technologies offer helicopter OEMs improved testing, tracking, and monitoring, even in challenging weather environments. RedViking Dynamic Blade Balance Stands are setting new standards in productivity and capability. RedViking’s Whirl Towers
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: International Thermal Systems LLC.
Description: maintaining the required time at temperature on the can. Our patent pending air delivery system provides the shortest time to achieve peak metal temperature while eliminating can spoilage. The 7.10™ Pin Oven’s new air delivery design produces product faster and more efficiently than any other
- Temperature Range: 415 F
- Heat Source: Combustion, Natural Gas, Oil, Propane
- Application: Curing
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Plastic surgery
… a Caudal skin resection (hatched). the resection of a central Hautkeils,A and B labels c the leg tips. the new, approximately conical breast form arises d After assembly of legs. e standard resection pattern : Sl lateral web length, Sm medial web …
-
CAD-/-CAM systems
Bridges, Käppchen skeletons, anatomically reduced skeletons, festoons, back protection plate Inlays, chewing surfaces, vestibular facings, standard and individual abutment, webs , model casting, Provisorien.
-
Considerations Given to Land Rig Design for Versatility of Operations
… design considers slant drilling application, maximum well cellar size, minimum rig up and rig out time, flexible and simple amounts of disassembly for different moving requirements, compact design , a conventional fifth wheel pin at catwalk end for standard oilfield tractor, integral mast …
-
Science and world pictures
… universe, 26 silt, 168 Schrödinger-equation 277, 43, 120, 168 weightlessness Joseph D. 31 Spiritualität, 205 Sneed, 139 Sorites paradox (cluster problem), speech game, 33, 271 standard model of the electromagnetic, weak and … … interaction, 234, 125, 116 web müller, Wolfgang, 139 subjectivity …
-
States > Idaho > State > Administrative Bulletin > 2008 > [2008 ID Register 806] 08/06/2008
… Insurer 101 Intensive Behavioral Intervention (IBI) Administrative Review, Division Of Family & Community Services 90 Interim Exemption From Pesticide Dealer Licensing & Recordkeeping 20 Interim Status Standards For Owners & Operators … … Disposal Facilities 173 Internal Catwalk , General Design of Finished Water Storage …
-
States > Idaho > State > Administrative Bulletin > 2010 > [2010 ID Register 804] 08/04/2010
… 93 Institutionalized Participant 71 Insurance Requirements, Conditions & Requirements for Extra-Length 98 Integral Vista 110 Interest on Claim, Liens & Estate Recovery 76 Interim Status Standards For Owners & Operators … … Disposal Facilities 153 Internal Catwalk , General Design of Finished Water Storage …
Indicates content that may require registration and/or purchase.