Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Oilwell Varco
Description: Progressing Cavity Pump Systems Our Progressing Cavity Pumping (PCP) Systems are designed for use in both oil production and dewatering applications where the economics of production demand efficiency, reliability and low life-cycle cost from the production equipment. The
- Features: Positive Displacement Pumps, Progressing Cavity Pumps, Well Stimulation Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids.
- Maximum Discharge Flow: 0.02 to 5,000 GPM
- Maximum Discharge Pressure: 170 to 1,044 psi
- Media Temperature: 14 to 248 F
- Power Source: AC Powered
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found in the agriculture and biogas industries Properties For extreme
- Maximum Discharge Pressure: 120 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
- Features: Dewatering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps
-
-
Supplier: SEEPEX Inc.
Description: Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts
- Maximum Discharge Flow: 2,200 GPM
- Maximum Discharge Pressure: 1,400 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the
- Maximum Discharge Pressure: 58.01508 to 116.03016 psi
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid
- Features: Peristaltic Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Self-Priming Pump
-
Supplier: Accuris
Description: Progressing Cavity Pump Systems for Artificial Lift\x97Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent Spectra progessive cavity pumps are designed for metering fluid polyelectrolytes as concentrate or diluted. Versions With speed controller and posistor probes (for operation with frequency converter) With speed controller, posistor probes and separate fan (for operation with
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Accuris
Description: Progressive Cavity Chemical Metering Pumps
-
Supplier: Accuris
Description: Petroleum and natural gas industries. Progressing cavity pump systems for artificial lift Pumps
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Progressing cavity pump systems for artificial lift - Part 1: Pumps
-
Description: ISO 15136-1:2009 provides requirements for the design, design verification and validation, manufacturing and data control, performance ratings, functional evaluation, repair, handling and storage of progressing cavity pumps for use in the petroleum and natural gas industry. ISO
-
Supplier: NETZSCH Pumps North America, LLC
Description: NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade
- Maximum Discharge Flow: 620 GPM
- Maximum Discharge Pressure: 340 psi
- Power Source: AC Powered
- Features: Positive Displacement Pumps, Progressing Cavity Pumps, Sanitary Pumps
-
Description: End-suction centrifugal pumps -- Dimensions of cavities for mechanical seals and for soft packing
-
Supplier: OMEGA Engineering, Inc.
Description: can be used to mount the pump to a motor other than the FPU5-MT pump motor. The pump comes standard with 2 short mounting screws, used to mount one pump at a time. If you need to stack two pumps, order long mounting screws.
- Maximum Discharge Flow: 0.00026417205 to 0.6023122740000001 GPM
- Maximum Discharge Pressure: 20 psi
- Media Temperature: -50.8 to 300.2 F
- Discharge Size: 0.3125 inch
-
Supplier: Techcon
Description: Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately
- Maximum Discharge Flow: 0.0001241608635 to 0.001178207343 GPM
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: CSA Group
Description: ISO 15136-2:2006 provides requirements for the design, design verification and validation, manufacturing and data control, performance ratings and repair of progressing cavity pump surface drive systems for use in the petroleum and natural gas industry. ISO 15136-2:2006 is applicable
-
Supplier: Environment One Corporation
Description: Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank.
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder pump and
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: NETZSCH Pumps North America, LLC
Description: modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several
- Maximum Discharge Flow: 2.6666666666666665 GPM
- Maximum Discharge Pressure: 260 psi
- Power Source: AC Powered
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry
- Maximum Discharge Flow: 2.9 to 16.5 GPM
- Maximum Discharge Pressure: 218 psi
- Media Temperature: 180 F
- Discharge Size: 1.5 inch
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 1,100 GPM
- Maximum Discharge Pressure: 270 psi
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: WH483 has three grinder pumps and is available in several station heights. E/One's WH483 grinder pump station consists of three Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact
- Maximum Discharge Flow: 2.43055555555555 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial)
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: from pumpage by lip seals to maximize bearing life and minimize contamination risk. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced -- without removing pump. Easy flushing and cleaning; open rotor has no cavities to trap
- Pump Type: Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
integral safety relay that could directly shut down the PC pump. With the analog signal connected to the VFD and the embedded logic solver and relay providing redundant safety shutdown of the PC pump, the external power supply, relay and added enclosure were eliminated. An additional digital signal (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
, glazed, or selectively glazed Ceramic Reflectors in Lamp-Pumped Laser Cavities In a lamp-pumped solid-state laser, the pump cavity plays a decisive role in redirecting radiation from the flash lamp toward the laser rod. Pumping efficiency depends not only on intrinsic (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
why we’ve rethought the entire exterior of our pumps. So that they don’t need a clunky cover. And we have patented the design. This starts with small screws without any cavities and ends with the large surfaces. They are not flat, but slightly inclined. So that no (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
-notch Meter, Mix, and Dispensing systems. Fluid Research, known for its innovative Progressive Cavity Pump technology, ensures smooth, pulsation-free material delivery with minimal maintenance and no cycle time delays. Explore Fluid Research Meter, Mix, and Dispensing Systems, along with other dispensing equipment, at ellsworth.com. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
Submersible Pumps (ESP), Reciprocating Rods (Rod Pump), and Progressing Cavity Pumps (PSP). Power Quality Challenges for Oil & Gas Extraction Many oil fields are in remote locations, often hundreds of miles from support personal. The increase in Variable Frequency (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
enclosed cavity, using either a vacuum or pressure pump to infuse it with resin. Once the material cures, the mold is opened and the plastic part or product is removed. Closed molding via processes like Reaction Injection Molding (RIM) often do not utilize a reinforcing material, as the materials used (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
USUSTK manufactures custom CNC-machined aluminum structural components for industrial electronic equipment and precision mechanical assemblies. Made from AL6061 aluminum, the component integrates equipment interfaces, internal cavities, mounting holes, support walls (read more)
Browse Uncategorized Products Datasheets for USUSTK LIMITED
Conduct Research Top
-
Valveless flow control: The paradigm shift from centrifugals and control valves to progressive cavity pumps
WATER UTILITIES COULD SAVE TIME AND MONEY IF THEY. EMBRACED THE USE OF PROGRESSIVE CAVITY PUMPS. FOR CHEMICAL APPLICATIONS.
-
Progressive Cavity Pumping Solves a Florida Wastewater Treatment Plant's Biosolids Cake Conveyance Problem
, installing a progressive cavity pump fitted with an auger feeder to replace shaftless screw conveyors.
-
Saving Energy With Progressive Cavity Pumps
Progressive cavity (PC) pumps are some of the most versatile pumps offered. They are well-accepted across numerous industries such as chemical production - especially inorganic chemicals due to their consistent flow characteristics and resistance to abrasion - and municipal water and wastewater
-
Pick The Right VFD For Progressive Cavity Pumps
One of the greatest advantages of a progressive cavity (PC) pump is that its flow rate is determined solely from the pump speed. These pumps are unique because their starting torque is often greater than the operating torque during operation, but this characteristic creates a challenge when using
-
Progressive Cavity Pumps Help Customize Chemicals
These pumps do not shear, and they provide consistent flow of fluids of different viscosities.
-
Progressive Cavity Pumps Solve Magnesium Hydroxide Problems
is an. inorganic compound that presents no hazard to the environment. because of its mild reactive pH and solubility. It. is a safe alternative to harsh chemicals with a relatively low. environmental impact. In this installation, Fuel Tech experienced. difficulties with the pumps that transferred the magnesium
-
Progressive Cavity Pumps Move Clarifier Underflow
Gas production using hydraulic. fracturing is growing. across the U.S. production. fields including the Marcellus,. Utica and Huron basins in the east,. the Haynesville in the south and the. Bakken in the Dakotas. However,. hydraulic fracturing presents several. challenges. Water constitutes about.
-
API 676 Compliance of Progressive Cavity Pumps
Owing to their operating principle and their roots in wastewater treatment, PCPs come with typical deviations against petrochemical standard API 676.
More Information Top
-
Nonlinear Optics and Solid-State Lasers
The condensing cavity of the fundamental mode SHG YAG laser, as we developed, is a double elliptical condensing cavity pumped by two lamps.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79494/849647720-MIT.pdf?sequence=2
3-23 a) Depletion instability appearing on the intra- cavity pump profile af- ter > 600 iterations. b) Instability zoomed in from lb (red-dashed).
-
Analytical model of electrostatic actuators for micro gas pumps
Models for both sin- gle- and double- cavity pumps are established to define the restriction of the upper cavity on the membrane during actuation.
-
Cold atoms in cavity-generated dynamical optical potentials
In particular, coherent photon scattering be- tween the transverse laser field and the cavity mode gives rise to the effective cavity pump term .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43393/37628738-MIT.pdf?sequence=2
cavity pump finesse.
-
Theory of cavity-enhanced spontaneous parametric downconversion
∞, for which each pump pulse is allowed to traverse the cavity a sufficient number of times so that the intra cavity pump amplitude becomes extin guished.
-
Luminescence Spectra of Quantum Dots in Microcavities. II. Fermions
In Eq. (10), it is seen that, whereas the incoherent cavity pumping narrows the linewidth, as a manifestation of its boson character, the incoherent exciton pumping broadens it.
-
Cavity Optomechanics
These are divided between systems driven either by sending light onto the cavity input mirrors (“ cav- ity pumped ”), or by sending light onto the atomic ensemble (“side pumped”).
Indicates content that may require registration and/or purchase.