-
Supplier: Allied Electronics, Inc.
Description: Lamp, GY5.3 Base Style, 82 V Voltage Rating, 360 W Power Rating, 1.75 in. Length Diameter 2 in. For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers
-
Supplier: Allied Electronics, Inc.
Description: Audio Visual Lamp, MR16 Bulb Type, CC-8 Filamant Type, 35 hr Lamp Life 300 W power rating For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers
-
Supplier: Allied Electronics, Inc.
Description: Lamp, G5.3 Base Style, 82 W Voltage Rating, 360 W Power Rating, 2.25 in. Length Diameter 0.46 in. For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers
-
-
Supplier: Allied Electronics, Inc.
Description: Lamp, Voltage Rating 12 V, Power 50 W, Narrow Spot⁄MR16 GU5.3 Base Lamp life 4000 hr. (Avg.)
-
Supplier: Custom Made Boxes, Inc.
Description: Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 0.375 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 0.375 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of
- Width: 0.375 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers
- Width: 0.375 inches
- Materials of Construction: Filament
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm
- Type: Cathodic Emitters / Filaments
-
Supplier: Budnick Converting, Inc.
Description: FILAMNT 4225 is an 8.5 Mil uni-directional filament tape consisting of very high strength poly-ester backed fiberglass filament coated with an aggressive and high shear resistant clear natural rubber resin adhesive.
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: TransPak
Description: Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm
-
Industrial Brushes - 8" Nylox Disc Brush, Rectangular Filament, 120SC Fill, 7/8" Arbor Hole -- 85920Supplier: Weiler Abrasives
Description: Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Fine grade 120 grit
- Outer Diameter (OD): 0.09 to 0.045 inch
- Shank / Bore Diameter: 1.88 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: Weiler Abrasives
Description: Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
- Outer Diameter (OD): 0.055 inch
- Shank / Bore Diameter: 1.95 inch
- Width: 9.4 inch
- Length: 7.95 inch
-
Supplier: TransPak
Description: Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
-
Supplier: TransPak
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of
-
Supplier: Small Quantity Boxes, Inc.
Description: 3 - 3/8' x 60 Filament Tape
-
Supplier: Accuris
Description: Plastics - Glass filament reinforced plastics (GRP) - Methods of test, Method 8: Determination of long-term ring stiffness of glass filament reinforced plastics pipes
-
Supplier: Weiler Abrasives
Description: Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: TransPak
Description: Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to
-
Supplier: Weiler Abrasives
Description: Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Very fine grade 180 grit
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 1.88 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, ABS, 1.75MM, 8.5KG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, PET, 1.75MM, 8.5KG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, PLA, 1.75MM, 8.5KG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 7.0 Mil Polyester Film w/Glass Filament 3/8"x60yds Translucent
-
Supplier: Streamlight, Inc.
Description: Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenance 4.5 amp-hour sealed lead acid battery is
- # of Batteries: 1
- Length: 7.5 inch
- Lumen: 150 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: Budnick Converting, Inc.
Description: RG16 is a 8.5 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape.
- Thickness: 0.0085 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: PROJECTOR SLIDE APPLICATION 82 V VOLTAGE RATING 300 W WATTAGE GX5.3 BASE TYPE 70 LIFE IN HOUR MR16 SHAPE DESIGNATION 650 LUMEN INTENSITY CC8 FILAMENT TYPE
- Lamp Power: 300 watts
- Rated Average Life: 70 hours
- Filament Type: CC-8
- Features: Halogen Lamps
-
Industrial Tapes - Scotch(R) Filament Tape 8919 Clear, 96 mm x 55 m, 8 per case Bulk -- 021200-39880Supplier: R. S. Hughes Company, Inc.
Description: Scotch(R) Filament Tape 8919 Clear, 96 mm x 55 m, 8 per case Bulk
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3.75 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 53 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A17 SHAPE DESIGNATION 1050 LUMEN INTENSITY CC8 FILAMENT TYPE
- Lamp Power: 53 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 3.75 inch
- Filament Type: CC-8
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated boron filaments 0.0008 in. (0.20 mm) in diameter in the form of continuous tape supported on a glass fabric carrier.
-
Supplier: GE Lighting
Description: 2.88 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR16 SHAPE DESIGNATION CC8 FILAMENT TYPE
- Lamp Power: 35 watts
- Rated Average Life: 3,000 hours
- Filament Type: CC-8
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: 5.31 INCH OVERALL LENGTH NARROW SPOT, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 70 W WATTAGE MEDIUM SKIRTED BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1305 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 4.75 INCH
- Lamp Power: 70 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 2,850 K
- Filament Type: CC-8
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 5.31 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE MEDIUM BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 2740 LUMEN INTENSITY CC8 FILAMENT TYPE
- Lamp Power: 150 watts
- Rated Average Life: 750 hours
- Maximum Overall Length: 5.31 inch
- Filament Type: CC-8
-
Supplier: Cable & Supplies, Inc.
Description: LED A-shape light bulbs are a smart alternative to the standard incandescent & CFL style bulbs, it is designed to deliver everyday value and consistent light.
- Lamp Power: 8 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 760 to 800 lm
Find Suppliers by Category Top
Featured Products Top
-
for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using a small amount of precursor (read more)
Browse Laboratory Ovens Datasheets for Harper International Corporation -
Excelitas offers its Noblelight Golden 8 infrared emitters made of high-quality quartz tubes and feature a gold reflector for highest efficiency. The unique twin-tube layout (the "Golden 8") gives the emitters a higher (read more)
Browse Datasheets for Excelitas Technologies Corp. -
PLUS A SNUG, EVEN, CUSTOMIZED FIT OVER IRREGULAR SURFACES WHEN PULLED TAUGHT. THEY COME IN SIZES RANGING FROM 1/8" TO 3" INSIDE DIAMETERS AND ARE INTENDED TO COVER OBJECTS THAT ARE 3/32" TO 4 1/2". IN SOME CASES THIS PRODUCT IS EVEN MORE CONVENIENT THAN SPIRAL WRAP (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc.
More Information Top
-
Over the Halbmikroanalyse of sulfidischer minerals
After the Abkfihlen, the 96%iger alcohol was added 8 ccs under Umrfihren with a glass thread .
-
EIKO - EYB - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 82 VOLT, 360 WATT, CC - 8 FILAMENT .
-
EIKO - ENX - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 82 VOLT, 360 WATT, CC - 8 FILAMENT .
-
Q500CL/MC-120V-EIKO | Product Catalog Search Results | Galco Industrial Electronics
Type: Halogen, Shape: T4 Tubular, Watts: 500, Base: E11 Miniature Candelabra Screw, Life Hours: 1700 Hours, Volts: 120, Filament : CC - 8 .
-
Studies on the glass body-thread substance
The betr ~ ichttieh is erreiehte maximum Endvolum smaller than in attempts by these attempts however, in that the washed thread substance became respectively immediately in the verdiinnte of NaOH-LSsung of eingebraeht (2,3 8 ccm/mg thread substance gegeniiber 4,10…
Indicates content that may require registration and/or purchase.