Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors Linescan Imaging Sen TSL1401 Daughterbrd
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
-
Supplier: Utmel Electronic Limited
Description: Image Sensor Monochrome CCD 1024x1024Pixels 26-Pin CDIP
- Operating Temperature: -50 C
- Image Sensor Type: Monochrome
-
Supplier: Utmel Electronic Limited
Description: Image Sensor Monochrome CCD 4008x2672Pixels 40-Pin CDIP
- Operating Temperature: -50 C
- Image Sensor Type: Monochrome
-
Supplier: Utmel Electronic Limited
Description: Image Sensor Monochrome CCD 768x512Pixels 24-Pin CDIP
- Image Sensor Type: Monochrome
-
Supplier: Utmel Electronic Limited
Description: Image Sensor Monochrome CCD 1536x1024Pixels 24-Pin CDIP
- Operating Temperature: -60 C
- Image Sensor Type: Monochrome
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216
- Horizontal Pixels: 9,216
- Vertical Pixels: 9,216
- Pixel Size: 8.75 µm
- Data Rate: 25 MHz
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc. It outputs analog video signals from
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
Description: IMAGE SENSOR CCD 16SMD
- Imaging Technology: CCD
- Features: Other
- Camera Function: Video
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical
- Horizontal Pixels: 1,704
- Vertical Pixels: 242
- Pixel Size: 27 µm
- Data Rate: 3 MHz
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOS type) The S7199-01 is a front-illuminated FFT-CCD image sensor developed for X-ray imaging. An FOS (Fiber Optic plate with Scintillator) sensitive to X-rays is directly coupled to the
- Horizontal Pixels: 3,072
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Acme Chip Technology Co., Limited
Description: CCD IMAGE SENSOR
- Operating Temperature: 0 to 60 C
-
Supplier: ODG (Origin Data Global)
Description: IMAGE SENSOR CCD 16SMD
- Sensor Technology: Optical Linear Encoder
-
Supplier: SPIE - Education
Description: This course will describe the imaging capabilities of visible sensors and illustrate their use with examples as varied as satellite imaging and commercial color scanning applications. The methodology for configuring and specifying a visible imaging system will be described, including the role
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
- Features: Specialty / Other
-
Description: Dual channel, 14-bit, 40 MSPS analog front end with LVDS output
- Operating Temperature: -55 to 25 C
-
Supplier: DigiKey
Description: CCD Image Sensor 160H x 120V
-
Supplier: Infineon Technologies AG
Description: ToF 3D image sensors
- Features: Other
-
Supplier: Infineon Technologies AG
Description: ToF 3D image sensors
- Features: Other
-
Supplier: Infineon Technologies AG
Description: ToF 3D image sensors
- Features: Other
-
Supplier: Infineon Technologies AG
Description: ToF 3D image sensors
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 212467-SX34 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1118108-TX253-30 Packaging: Bulk Type: CCD Pixel Size: 7.4μm x 7.4μm Active Pixel Array: 656H x 496V Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 12-DIP Supply Voltage - Operating: 5.5 V to 13 V
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 833137-OV09665 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888242-OVM7695-RYEH Series: CameraCubeChip™, OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm Package: Bulk Family Name: OVM7695 Categories:
-
Supplier: SPIE
Description: Imaging systems that employ CCD and CMOS sensors are now almost universal for certain scientific, medical, and consumer electronic purposes. This volume covers CCD and CMOS technological development, including approaches to overcoming the technology's intrinsic physical
-
Supplier: JC Cherry, Inc.
Description: High Current High Speed Interface Manual/Handler/Burn in ●Test socket for CCD and CMOS sensor. ●Customizable for various package such as BGA, LGA, PGA. ●Using our high reliable spring probes, stamping pins and socket pins. ●We manufacture test sockets for high current, high durability
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Contact Resistance: 200 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, PILOT, 2456 X 2058, 2/3" MAX IMAGE CIRCLE, CCD MONO SENSOR, GLOBAL SHUTTER, 17 FPS, GIGE INTERFACE, 12 BIT PIXEL DEPTH, 2 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, 12-24 VDC SUPPLY, ICX625 SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried
- Horizontal Pixels: 12,288
- Vertical Pixels: 128
- Pixel Size: 8.75 µm
- Output Channels: 8
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process,
- Horizontal Pixels: 4,096
- Vertical Pixels: 96
- Pixel Size: 13 µm
- Output Channels: 4
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® C5 areoptionally available with cooling. Benefits Perfect color reproduction Excellent image quality High resolution & fast live image Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 21 fps
- Shutter Speed: 0.000089999999999964 to 180 seconds
- Width / Diameter: 3.3070884 inch
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
View to the Future: CCD and CMOS Sensors Today and Tomorrow
Digital image sensors are well established in private and professional applications. But which sensor type works best, CCD or CMOS? This question enlightens passionate discussions. A more detailed analysis reveals that these sensors share many common characteristics. Both CMOS and CCD can
-
The Ultimate Image Sensor Guide: EMCCD vs. SCMOS vs. CMOS vs. CCD
Image sensors are responsible for capturing visual data, which is extremely crucial for the overall performance of the embedded vision system. But there are many factors to be considered, like resolution, frame rate, etc. Get to know about EMCCD, sCMOS, CMOS, and CCD sensors - and how they compare
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
-all competition sponsored by the Defense Advanced Research Projects Agency. Sanyo to ship smallest CCD module In a race to shrink images sensors for use in camera phone applications, Sanyo Electric Co. Ltd. said it has developed a megapixel CCD image sensor with the industry's smallest pixels
-
Sony STARVIS vs. Sony Pregius: The ultimate image sensor comparison
Sony STARVIS and Sony Pregius are two of the most powerful camera sensors. In fact, both sensors are cost-effective and outperform older CCD sensors. Now, find out their biggest similarities and differences, their use cases, and e-con Systems' latest camera solution that is powered by based
-
How to Image in Extreme, Low-light Conditions
conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
-
Luminescence Lifetime Imaging with Transparent Oxygen Optodes
Due to the modular luminescence lifetime imaging system (MOLLI) that has been developed within the last few years, it is possible to use oxygen sensors that are not optically isolated. Transparent planar optodes and dispersed nanooptodes for the first time enable a direct optical link between
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
image sensors. Forte's new CEO pushes behavioral synthesis adoption Sean Dart, Forte Design Systems' new president and CEO, will try to expand the adoption of Forte's Cynthesizer behavioral synthesis tool beyond its current stronghold in the Japanese consumer
-
Transparent Oxygen Optodes in Environmental Applications at Fine Scale as Measured by Luminescence Lifetime Imaging
Due to the modular luminescence lifetime imaging system (MOLLI) that has been developed within the last few years, it is possible to use oxygen sensors that are not optically isolated. Transparent planar optodes and dispersed nanooptodes for the first time enable a direct optical link between
More Information Top
-
AMFT Shipment - Asia Pacific - Q1 2015
CCD Image Sensors .
-
AMFT Consumption - Asia Pacific - Q1 2015
CCD Image Sensors .
-
AMFT Shipment - Asia Pacific - Q2 2014
CCD Image Sensors .
-
PIVOT TABLE - AMFT Shipment - World + Regions - Q3 2015
CCD Image Sensors .
-
AMFT Consumption - World + Regions - Q2 2014
CCD Image Sensors .
-
Automotive AMFT Shipment - World + Regions - Q1 2014
CCD Image Sensors .
-
PIVOT TABLE - AMFT Shipment - World + Regions - Q1 2014
CCD Image Sensors .
-
Solid-State Imaging with Charge-Coupled Devices
Bottom right : a CCD image sensor imitated the human eye or the ‘Foveated Retina Sensor”.
Indicates content that may require registration and/or purchase.