-
Supplier: Moxa Inc.
Description: The OnCell G3111/G3151/G3211/G3251 are cellular IP gateways that can conveniently and transparently connect one device to a cellular network, allowing you to connect to your existing Ethernet and serial devices with only basic configuration. The G3111/G3151/G3211/G3251
- Features: Gateway, Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: Easy to use, reliable, industrial modems. Maestro 100 Evolution series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100evo series can easily be integrated into industrial application from electricity meters to intrusion alarms or vending machines.
- Features: Gateway
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: Siemens Gigaset Bluetooth gateway. Features: - Make and receive mobile calls from any phone in the house - Works with or without a landline - Operates with all existing corded or cordless phones and Bluetooth enabled mobile phones - One time, one-touch activation - Plugs into phone with
- Features: Gateway
-
-
Supplier: TelephoneStuff.com
Description: calls through a CDMA wireless network. Equipped with both FXS and FXO interfaces, the gateway offers a wide range of potential applications. Cellular Gateway Features: - Carrier Approved By: Sprint, and Alltel - Connects to PBX, Key Telephone System, analog phones or analog
- Features: Gateway, IP Telephony / VoIP
-
Supplier: L-com, Inc.
Description: and the 2G, 3G or 4G cellular network. For complete product specifications and manuals, click on the Downloads tab. Features IP addressable with browser interface Multiple cellular carriers supported on a single hardware platform Power Over Ethernet with an 18 VDC injector
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into
- Form Factor: Ceiling / Wall Mount
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Digi International, Inc.
Description: The Digi XBee Gateway provides a low-cost, programmable solution to connect networks of Digi XBee-enabled devices to IP networks. Including serving as a Zigbee to WiFi or Zigbee to cellular bridge. With a simple, open-source Python development environment, this gateway
- Number of Ports: 1 #
- Features: Gateway, Wide Area Network (WAN)
-
Supplier: TelephoneStuff.com
Description: MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz - Supports Short Message Service such as text and PDU mode,
- Features: Gateway, IP Telephony / VoIP
-
Supplier: BinMaster, Inc.
Description: The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular
- Features: Gateway, Hub, Multiplexer, Transceiver, Wireless Local Area Network (WLAN)
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: The CallFinder GSM cellular gateway enables small to medium sized businesses to take advantage of lower cost wireless networks to provide substantial savings in their overall telephone bill. It connects to a PBX trunk line, PBX extension line, or a single PSTN line and routes incoming
- Features: Gateway, IP Telephony / VoIP
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture,
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: providing broad coverage and 3 dBi gain. This SMA RIGID male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This
- Primary Frequency Range: 698 MHz
- Gain: 1 to 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: Red Lion Controls, Inc.
Description: Overview Red Lion’s FlexEdge® DA50N Secure Edge Networking Gateway offers reliable connectivity to deployed assets in both factory automation and remote applications. The DA50N features a wide operating temperature range and industrial certifications including UL Class 1, Div. II, and
- Features: Gateway
-
Network Gateways - FlexEdge® DA50A NETWORKING GATEWAY WITH MODULAR COMMUNICATION -- DA50A0BNN0000010Supplier: Red Lion Controls, Inc.
Description: memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with
- Features: Gateway
-
Supplier: L-com, Inc.
Description: HG72703RDR90-SM is a rubber coated RIGID antenna providing broad coverage and 0-3 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR90-SM supports 700, 800, 850,
- Primary Frequency Range: 698 MHz
- Gain: 1 to 3 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: Red Lion Controls, Inc.
Description: Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation 300+ industrial drivers to communicate with anything Point and click connectivity to IIoT cloud
- Features: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate
- Features: Gateway
-
Supplier: Tele-Communication, Inc.
Description: Snom SNM00001591 M3 Complete - Cordless VoIP Phone Hearing Aid Compatible Speakerphone Display: 128 x 128 pixels, 65536 colors 3 concurrent VoIP Calls (SIP 2.0 ? RFC3261) Operating time, 20 hours talk/100 hours standby Address book (170 entries) Automatic registration of handset to gateway
- Phone Type: Network Phone / IP Phone
-
Supplier: Digi International, Inc.
Description: ConnectPort X4 customizable Cellular M2M gateways offer a variety of LAN/WAN interface options for end-to-end networking of remote devices. The gateways include comprehensive IP protocols and IPSec VPN support for high-end routing and security. The easy DIA/Python
- Number of Ports: 4 #
- Features: Gateway, Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: Sierra Wireless AirLink™ Programmable Gateways Fastrack Xtend and GL Series. Programmable Gateways and Modems for M2M. The AirLink Fastrack Xtend Series programmable gateways and GL Series data modems bring cellular connectivity and data services to any device. You can
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: omnidirectional antenna provides broad coverage. It is ideally suited for GSM GPRS band applications as well as cellular applications. Features & Application Ground-plane Independent Cellular Applications Tilt and swivel design Routers and Gateways Compact Good performance Omni
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 3 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: omnidirectional antenna provides broad coverage. It is ideally suited for GSM GPRS band applications as well as cellular applications. Features & Application Ground-plane Independent Cellular Applications Tilt and swivel design Routers and Gateways Compact Good performance Omni
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 9 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: omnidirectional antenna provides broad coverage. It is ideally suited for GSM GPRS band applications as well as cellular applications. Features & Application Ground-plane Independent Cellular Applications Tilt and swivel design Routers and Gateways Compact Good performance Omni
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 3 dB
- Form Factor / Mounting: External, Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: omnidirectional antenna provides broad coverage. It is ideally suited for GSM GPRS band applications as well as cellular applications. Features & Application Ground-plane Independent Cellular Applications Tilt and swivel design Routers and Gateways Compact Good performance Omni
- Primary Frequency Range: 915 MHz
- Gain: 3 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports (the second port can also be used as a gateway port) and dual power supplies. You can use the B096-048 in a wide variety of locations, including wiring closets,
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: GL Communications, Inc.
Description: cellular network. LoCation Services (LCS) architecture follows a client/server model with the gateway mobile location centre (GMLC) acting as the server providing information to External LCS Clients. MAPS™ Diameter can simulate S6a, , S13, s13’, Cx/Dx, Gx, Gy,Rx, SLg, SLh and Gy
- Features: Other
-
Supplier: GL Communications, Inc.
Description: SMS-GMSC) use Mobile Application Part (MAP) protocol. MAP over IP network also includes LCS (LoCation Services) specific elements and entities, their functionalities, interfaces, as well as communication messages, necessary to implement the positioning functionality in a cellular
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Reduce inventory complexity, system costs, and data communication headaches! The LTX-100 network gateway connects level sensors, software, and workers with accurate, real-time data. Engineered with (read more)
Browse Network Gateways Datasheets for BinMaster, Inc. -
-IoT and MQTT edge gateways, cellular telemetry units, industrial data loggers, edge computing nodes, remote PLC communications and wireless sensor concentrators. Factory automation applications include industrial remote I/O stations, machine condition monitoring, wireless industrial networking (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.