Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rogers Machinery Company, Inc.
Description: Features Oil-free air Low pulsation Down to 65 dBa Indoor/outdoor Side-by-side installation VFD compatible Applications Pnuematic conveying, food processing, milling, ash handling, aeration, cement, paper, chemical/petrochemical, plastic, textiles, wood, glass, pharmaceutical, packaging,
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Zimmerman Industries, Inc.
Description: Basic Silo standard equipment Legs w/3'-6" clearance under discharge Outside ladder with cage (optional inside ladder) Full railing 4" blower pipe with adapter (optional 5" blower pipe) 150 sq. ft. dust house with air vibrator and pop-off valve (optional 225 sq. ft.) Vibrator air line
-
Description: Featuring the new Qx blower, Qube™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube
- Air Flow Rate: 85 to 950 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Material of Construction: Cast Iron
-
-
Supplier: Twin City Fan & Blower
Description: industrial applications. The HRT is also used for induced draft on boilers, incinerators, and kiln exhaust. Steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge, and solid waste incineration industries have found the radial tip design
- Air Flow Rate: 6,060 to 254,700 SCFM
- Static Pressure: 438.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 80.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: is also used for induced draft on boilers, incinerators, and kiln exhaust. Industries such as steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge and solid waste incineration have found the RTF radial tip design particularly suitable for
- Air Flow Rate: 2,760 to 223,800 SCFM
- Static Pressure: 442.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20.5 to 90.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Robinson Fans
Description: one million cfm and pressure ranges to 120inches water pressure. BC Series fans from Robinson are currently in operation in cement, power, coal, lime and paper facilities throughout the U.S. and the world. Robinson builds BC wheels to 180 inches diameter and, as required, units are
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 120 in H2O
- Maximum Diameter (Fan or Blower Wheel): 180 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Robinson Fans
Description: expanded to steel, cement, aluminum, pulp and paper, fertilizer, glass, chemical, coal preparation and utility industries, Robinson’s experience and expertise in building dampers have steadily increased. Input from Robinson’s field servicemen enables the company to handle the hot, dirty and
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Other
- Draft: Forced Draft, Induced Draft
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.The Thermal Edge Air to Air Heat
- Technology: Air-Cooled
- Primary Material: Aluminum
- Application / Industry: Chemical Processing, Food and Beverage Processing
- Construction Features: NEMA Rated
-
Supplier: INDECK Power Equipment Company
Description: non-extended tube (bare tube) designs. Dirty gas applications equipped with soot blowers and or hoppers: Charcoal furnace exhaust steam, cement kiln exhaust, acid sludge gas, and ash-laden exhaust streams.
- Type: Steam
- Fuel Type / Heat Source: Waste Heat / Indirect
-
Supplier: HDT Global
Description: totally enclosed blower and fan motor. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 6. A Stainless Steel drain pan is used on all Nordic Package Units, others use mild steel which rust out quickly. 7. A high
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: FLSmidth
Description: Six pie-shaped sectors (each subdivided into six aeration zones) and continuous blending in a timed discharge pattern provide the lowest energy gravity blending silo available. Power consumption on cement raw meal as low as 0.07 kWh / metric ton! New and retrofit installations with minimum
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: Filter 1 Clean Air Consultants
Description: metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating. For easy customization, the Pulsatron collector is available in various dimensions, number
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Caterpillar Oil & Gas
Description: radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee belts for customer-supplied radiators Suction fans and blower fans Water inlet elbows Dry charge coolant conditioners Emissions Certification IMO
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Connection Cooling System Radiator — installed Fan drive f/u/w Caterpillar installed radiator Fan drive pulleys f/u/w customer-supplied radiators Coolant conditioner Water lines — pump inlet Fan drive mountings Fan height instructions Fan adapters for suction fans and blower fans Suction fans
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys f/u/w customer-supplied radiators Coolant conditioner Water lines — pump inlet Fan drive mountings Fan height instructions Fan adapters for suction fans Fan adapters for blower fans Suction fans Blower fans Coolant level sensor Aftercooler lines Exhaust System Muffler
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: installed radiator Rear-facing exhaust Aftercooler lines Suction fan adapters — attaches fan to fan pulley Blower fan adapter — attaches fan to fan pulley Blower fan Suction fan Fan belt tightener Coolant level sensor Dry charge coolant conditioners Dry charge coolant conditioner
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
Find Suppliers by Category Top
Featured Products Top
-
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
projects we have used the scanner on include: Replacement parts for facilities with large, high-wear, process critical blowers (including steel mills, cement plants, & coal fired plants). Facilities that have a scheduled shut down and are looking to increase efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids; AERZEN has the suitable blower or compressor for each application. Specially designed for the biogas market, AERZEN biogas blowers of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Watch>>>Aerzen Rental - Top 5 Reasons To Rent A Blower Aerzen Rental Machines The rental Service of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
ROTARY LOBE BLOWERS FOR INSTALLATION IN TANKERS AND SILO TRUCKS Aerzen bulk vehicle blowers have been developed for installation in tankers and silo trucks with extended pressure differentials of up to (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Volume flow control by controlling rotating speed and bypass. Elevated intake pressure: 0.5 bar g max. Biogas Blower (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Blowers for Air and Neutral Gases For pneumatic transport of bulk goods, wastewater treatment and many more The (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Biogas Blower Delta Blower GM3S ... GM50L The use of biogas as an energy source will considerably help achieve the environmental objectives set nationally and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Cement blowers and compressors are vital in several cement plants operations. For instance, at the (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Vacuum Blower with Pre-inlet Cooling AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Tailor-Made Solutions for the Cement Industry
Pro Global Media's comprehensive Global Cement Directory found 406 cement plants operating. in the Americas. Of those, 57% of them source Aerzen blowers, rotary lobe compressors, and. screw compressors.
More Information Top
-
electric blower - offers from electric blower manufacturers, suppliers, exporters & wholesalers
DC Electric Anti-resistant Cement Blower Fan .
-
CEMEX: Cement Manufacturer Saves 2.1 Million kWh Annually with a Motor Retrofit Project
The project retrofitted 13 worn motors on multiple cement blowers and silo pumps.
-
States > California > State > Proposed Regulations > 2003 Documents > October 24, 2003 > [2003 CA Proposed ca-p013b297] Title 13 - Proposed Action on Regulatio...
Examples of stationary applications include, but are not limited, to electric power generator sets, grinders, rock crushers, sand screeners, cranes, cement blowers , compressors, and water pumps.
-
Ventilation Fans Selling Leads (Page 2), Ventilation Fans Manufacturers, Ventilation Fans Exporters & Suppliers
Sell Cement blower .
-
Fire Damper - Fire Damper Manufacturers, Suppliers
Wear-resistant Cement Blower for Industrial Cement Industry Product Characteristics: •Optional Parts: flexible coupling, variable inlet vane damper, damper, electric actuator, motor with variable frequency and...
-
Chinese Ventilation Fans Selling Leads, Chinese Ventilation Fans Manufacturers, Chinese Ventilation Fans Exporters & Suppliers
Sell Cement blower .
-
China - Catalogue of Key, Promoted Energy-Saving Technologies
Main transmitting furnace blower which must use in stem law aqueous muddy life property line, cement friction blower , kiln tail blower collects dust blower, pulverized coal blower etc 4500t/d water muddy kiln production line, makes uses, pulverized coal fan, cement friction tail …
-
Variable Frequency Drives from Dalian POWTRAN Technology Co., Ltd., China
Cement Roots blowers , dust collection systems, glass crusher .
-
CR4 - Thread: blower
i want asking,,,, how many segmen of airslide if i use one blower at cement factory. that blower type High Pressure Regenerative Blower -- VFD2 at presure 5 psi from fujielectric corporation of america..
-
ZSA17
Applicationsz Railroad cars, miae cars, autos, trucks, busses, hulls of boats and barges, tanks, impellers for snow blowers , cement mixers, loading skids, portable grain elevators, road paving machinery, and light weight consu-uccion involving light and intermediate thicknesses.
Indicates content that may require registration and/or purchase.