-
Supplier: Festo Corporation
Description: Plastic version Operating medium: compressed air For air solenoid valves CPE Threaded connection or push-in sleeve for push-in fitting QS
- Maximum Pressure Rating: 0 to 145.0377 psi
- Type / Application: Pneumatic Muffler
-
Supplier: EXAIR
Description: EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week.
- Noise Attenuation: 90 dB
- Maximum Flow Rating: 73 SCFM
- Inlet Size: 0.25 to 0.75 inch
- Outlet Size: 0.25 to 0.75 inch
-
Supplier: Jergens, Inc.
Description: Jergens Mufflers are used to reduce air flow noise. Installation is recommended at exhaust ports of Air Control Valves.
- Port: Exhaust Silencer
- Type / Application: Pneumatic Muffler
-
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: ASCO
Description: The Breather Vent offers some noise reduction, but is better suited for keeping contaminant out of valve exhaust ports, single-acting cylinder ports, or any other threaded port open to atmosphere which needs flow relief. It is also used on gear boxes, storage tanks, or wherever pressure
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.5 inch
- Outlet: End
- Port: Exhaust Silencer
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Hi-Tech Controls, Inc.
Description: The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral
- Maximum Pressure Rating: 145.0377 psi
- Maximum Flow Rating: 63.8245614035088 SCFM
- Inlet Size: 0.125 inch
- Outlet Size: 0.51968532 inch
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: ASCO
Description: Application: The P Series muffler is perfect for limited space applications due to its compact size. This silencer can be used to muffle air valve exhaust noise, intake filtration, coalescing of oil mist exhaust, pressure or vacuum equalization, or on any other liquid vapor.
- Inlet Size: 0.25 inch
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Advanced Technology Products
Description: A low-profile unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Advanced Technology Products
Description: Designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: ASCO
Description: The Numatics Bronze Speed Control Muffler provides infinite metering of air flow. The sintered bronze is encased by an outer metal shroud. With linear adjusting capability, the speed of the cylinder can be decreased by adjusting the integrated screw. When optimal exhaust rate is
- Maximum Pressure Rating: 300 psi
- Inlet Size: 1 inch
- Outlet: End, Side
- Port: Exhaust Silencer
-
Supplier: IBT Industrial Solutions
Description: your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. FITTINGS AND TUBES Push In Fitting Mufflers Silencers Tubing
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Advanced Technology Products
Description: A lightweight unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Flange
- Type / Application: Pneumatic Muffler
Find Suppliers by Category Top
More Information Top
-
Dubbel
Supply of pneumatic installations almost exclusively of line network with central compressed air generation. The compressor cf. P3. Because of strong noise development outlet silencers necessarily.
-
Dubbel
Supply of pneumatic installations almost exclusively of line network with central compressed air generation. The compressor cf. P3. Because of strong noise development outlet silencers necessarily.
-
Dubbel
Supply of pneumatic installations almost exclusively of line network with central compressed air generation. The compressor cf. P 3. Because of strong noise development outlet silencers necessarily.
-
Lexicon of aviation
A central function in the target of limit values and guidelines to the flight noise take up … … bearing wings substantially on the → engines and on the noises of the air flows to the … The main sonic sources of the → jet engines are the air flows on the → compressor , the mixing of the hot, of rapid exhaust gas beam with the ambient air on the → of thrust nozzle and, provided availably, the → … … nozzles for mixture of the exhaust gas beam with the ambient air, and the use of silencers .
Indicates content that may require registration and/or purchase.