Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Howden
Description: Howden ČKD Multi-stage Centrifugal Compressors ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to 45MPa. Howden ČKD centrifugal compressors
- Discharge / Operating Pressure: 145.036839357197 to 6,526.65777107386 psi
- Flow Capacity: 29.4165 to 282,398.4 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: ISOPAC centrifugal compressors are field-proven machines featuring an OEM design, heavy-duty materials and a long history of reliability. Now, Dresser-Rand offers high-efficiency, low maintenance remanufactured ISOPAC centrifugal compressors that represent the most
- Compressor Technology: Centrifugal
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air
-
-
Supplier: Dresser-Rand
Description: Compact compressor line is suitable for a wide range of process gases and meets customers’ requirements in all types of industries, especially for the most severe conditions in on/offshore oil and gas, downstream applications and LNG. These compressors feature a versatile, efficient
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: Siemens and Dresser-Rand provide a range of highly efficient compressors and compressor packages for pipeline applications. This product line combines cost efficient and optimal technical solutions for your transmission and distribution needs.
- Compressor Technology: Centrifugal
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: From standard processes to high-pressure applications our single shaft compressors are the ideal solution for a large number of applications. The reliable, but flexible design allows an easy adaptation specific process applications and requirements. All single-shaft compressors are
- Compressor Technology: Centrifugal
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's high efficiency centrifugal air compressors are engineered using innovative in-house technology, the ZH centrifugal air compressor is the result of years of experience in the design of oil-free air compressors!
- Discharge / Operating Pressure: 36 to 190 psi
- Flow Capacity: 2,500 to 20,000 SCFM
- Horse Power: 500 to 3,000 HP
- Power Source: AC Three Phase
-
Supplier: Sullair Corporation
Description: F-series centrifugal compressors are high performance, custom designed compressors to meet your specific needs. Features: 100% oil-free air Highly efficient design to reduce energy usage Horizontal split design gearbox allowing easy access to all moving parts simplifying
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Description: Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient,
- Discharge / Operating Pressure: 9 to 610 psi
- Flow Capacity: 450 to 28,000 SCFM
- Horse Power: 150 to 6,000 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Description: The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas.
- Discharge / Operating Pressure: 610 psi
- Flow Capacity: 1,500 to 6,000 SCFM
- Horse Power: 500 to 1,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Supplier: Accuris
Description: Axial and Centrifugal Compressors and Expander-compressors
-
Supplier: ASME
Description: Compressors is a comprehensive overview of the theoretical fluid dynamic models describing the flow in centrifugal compressors and the modern techniques for the design of more efficient centrifugal compressors. The author — a noted expert in the field, with over 40
-
Supplier: ASME Standards and Certification
Description: Compressors is a comprehensive overview of the theoretical fluid dynamic models describing the flow in centrifugal compressors and the modern techniques for the design of more efficient centrifugal compressors. The author — a noted expert in the field, with over 40
-
Supplier: Accuris
Description: CENTRIFUGAL COMPRESSORS FOR OXYGEN SERVICE
-
Standards and Technical Documents - CENTRIFUGAL COMPRESSORS FOR GENERAL REFINERY SERVICES -- STD 617Supplier: Accuris
Description: CENTRIFUGAL COMPRESSORS FOR GENERAL REFINERY SERVICES
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 3: Integrally geared centrifugal compressors
-
Supplier: ASME
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Supplier: ASME Learning & Development
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Supplier: ASME Standards and Certification
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Supplier: CSA Group
Description: ISO 10439-3:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Description: Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 505 to 15,200 SCFM
- Horse Power: 125 to 3,000 HP
- Compressor Technology: Centrifugal
-
Description: The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water system.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 1,700 SCFM
- Horse Power: 125 to 350 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: ASME
Description: processes required. This book describes the author's own centrifugal compressor aerodynamic design and analysis system, and the strategy he uses while applying it. He provides a description sufficiently complete that both new and experienced compressor aerodynamicists will fully
-
Supplier: ASME Standards and Certification
Description: processes required. This book describes the author's own centrifugal compressor aerodynamic design and analysis system, and the strategy he uses while applying it. He provides a description sufficiently complete that both new and experienced compressor aerodynamicists will fully
-
Supplier: ASME
Description: This Code provides test procedures to determine the thermodynamic performance of an axial or centrifugal compressor doing work on a gas of known or measurable properties under specified conditions. The scope of this Code includes instructions on test arrangement and instrumentation,
-
Supplier: ASME Standards and Certification
Description: This Code provides test procedures to determine the thermodynamic performance of an axial or centrifugal compressor doing work on a gas of known or measurable properties under specified conditions. The scope of this Code includes instructions on test arrangement and instrumentation,
-
Description: ISO 10439 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of centrifugal compressors for use in the petroleum, chemical and gas service industries. It is not applicable to machines that develop
-
Supplier: CSA Group
Description: ISO 10439-2:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Supplier: CSA Group
Description: ISO 10439-4:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Supplier: SAE International
Description: Performances of a centrifugal turbocharger compressor are investigated and validated in this paper. Based on the validation results, numerical optimizations are performed using ANN and CFD methods. Different impeller geometry with free parameters controlling stacking laws, end-wall,
-
Supplier: SAE International
Description: Flow induced by blades tip clearance is important for centrifugal compressor, especially for the high charging ratio transonic centrifugal compressor of vehicle. Based on three-dimensional CFD method, the flow fields of two opposite impeller blades tip clearance
-
Supplier: CSA Group
Description: ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Supplier: SAE International
Description: The effect of aerodynamically induced pre-swirl on the acoustic and performance characteristics of an automotive centrifugal compressor is studied experimentally on a steady-flow turbocharger facility. Accompanying flow separation, broadband noise is generated as the flow rate of the
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase
Find Suppliers by Category Top
Featured Products Top
-
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
limits. Learn how Waukesha Bearings ISFD® and Flexure Pivot® technologies are proven to control vibrations and improve stability in centrifugal compressors operating at high rotating speeds in hydrogen service. (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Centrifugal compressors Steam turbines Gas turbines (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
Applications: • Centrifugal pumps • Compressors • Reactors and reaction vessels • Mixers and agitators (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Food Processing Oil-free Compressors with the highest possible Security of Supply and Energy Efficiency Process air applications, such as pneumatic conveying systems in food processing, are under (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
When Oregon experienced one of the state’s worst wildfire seasons, one nonprofit mobile home manufacturing company did something about it. HOPE Community Corporation in Eugene, Oregon is filling a need for affordable housing and doing it with speed and quality while giving back to the community.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc.
Conduct Research Top
-
Centrifugal Compressors: A Basic Guide
Centrifugal Compressors: A Basic Guide. Providing an up-to-date reference in the field of centrifugal compressors, this comprehensive book covers all major aspects of design, operation, and maintenance.
-
Applying Inverters to Centrifugal Compressors in HVAC Chillers (.pdf)
When applying an inverter to centrifugal compressors on HVAC chillers, there are a number of factors to consider. For some compressors, lubricating oil circulation may be driven by the rotation of the compressor shaft itself, via a gear-driven pump arrangement. If you slow the motor speed
-
Upgrading Centrifugal Compressors
Thermoplastic use as labyrinth seals in rotating equipment is continuing to gain acceptance in the process industries. Presented in this paper is a discussion on thermoplastic use as a labyrinth seal material in centrifugal process compressors.
More Information Top
-
Compressors and Modern Process Applications
and Centrifugal Compressors .
-
A Practical Guide to Compressor Technology 2nd Edition
Nonoverloading Characteristics of Centrifugal Compressors .
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
Assuming three centrifugal compressor sections with two intercoolers, just as with the PD compressor, the adiabatic head per section would exceed 700 kJ/kg, probably requiring at least 20 wheels in each casing, totally unfeasible for commercial machinery.
-
Fluid Dynamics and Heat Transfer of Turbomachinery Complete Document
2.7 Centrifugal Compressor and Fans I 115 .
-
Federal Register > Friday, September 18, 2015 > [80 FR 56593] Oil and Natural Gas Sector: Emission Standards for New and Modified Sources
B. Centrifugal Compressors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8888/48853299-MIT.pdf?sequence=2
The theory is then applied to centrifugal compressors and in particular to the NASA CC3 high-speed centrifugal compressor, in which experiments are conducted to verify the model predictions.
-
Handbook of Petroleum Processing
Another possibility is to increase the speed on a centrifugal compressor to over- come the increased pressure drop with the obvious limitation of the compressor’s rated speed.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Keywords Modal balancing Á Influence coefficients Á Scale testing Á Turbomachinery Á Centrifugal compressors .
Indicates content that may require registration and/or purchase.