Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Air Filtration, Inc.
Description: wheel, and is radially turned 90 degrees, it exits the fan housing through an outlet. Centrifugal fans are used extensively in industrial applications. At a constant fan speed, they move a consistent volume of air under diverse conditions. The air speed is relatively
- Design: Centrifugal
-
Supplier: RS Components, Ltd.
Description: ebm-papst 8315100115 Centrifugal Fan
- Air Flow Rate: 17.6499 SCFM
- Design: Centrifugal
-
Supplier: Bratney Companies
Description: Cimbria Centrifugal Fan CM The Cimbria Centrifugal Fan type CM is a medium-pressure fan having backward curved impeller blades manufactured in steel plate. The impeller is self-cleaning and dynamicaly balanced. The CM Fans are as standard equipped with
- Air Flow Rate: 4.824306 SCFM
- Static Pressure: 4.9212598425196665 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
-
Supplier: Chicago Blower Corporation
Description: Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs
- Air Flow Rate: 70,000 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 33 inch
-
Supplier: LTG Incorporated
Description: LTG centrifugal fans in the exhaust series are used mainly to extract combustion gases from industrial plants. Their special design makes them suitable for conveying media of up to 392 °F and volumetric flows of up to 10 005 cfm. They can also be used for other tasks involving high
- Air Flow Rate: 706 to 10,595 SCFM
- Static Pressure: 1.164245118985443 to 2.368636621384175 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Product Form: Bare (No Motor, Controls)
-
Supplier: Johnson Controls, Inc.
Description: The fan pressurizes the plenum in which the fan operates and allows for ductwork to be directly connected to the plenum walls of the air handling unit. The YORK® PLENUM PLUG FAN design saves space by eliminating the fan housing that can detract from system performance
- Air Flow Rate: 264,000 SCFM
- Static Pressure: 10 in H2O
- Applications / Use: Air Handling Units / HVAC
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Chicago Blower Corporation
Description: Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged"
- Air Flow Rate: 9,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 17 inch
-
Supplier: Fläkt Woods Group SA
Description: The GT-1 CENTRIMASTER direct-driven, single inlet centrifugal fans cover air flow rates up to 7 m3/s and pressure rises up to 2000 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans
- Air Flow Rate: 14,832.174 SCFM
- Static Pressure: 8.029276682658205 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans
- Air Flow Rate: 57,209.814 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans
- Air Flow Rate: 105,944.1 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: New York Blower General Industrial Arrangement 4 Fans are ideally suited for a wide range of direct drive industrial process applications. Typical uses for this fan are: air-drying, product cooling, product drying, combustion air, supply and exhaust, fume control and clean/dirty side
- Air Flow Rate: 0 to 20,000 SCFM
- Static Pressure: 406.7871674924572 to 441.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 36 inch
-
Supplier: Twin City Fan & Blower
Description: Application The TSL Tubular Inline Centrifugal Fan offers the reliable performance of a centrifugal fan with the space saving advantages of an axial-type fan. The TSL employs a specially designed non-overloading airfoil wheel, resulting in quieter operation for
- Air Flow Rate: 755 to 221,700 SCFM
- Static Pressure: 415.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact construction,
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Verantis
Description: Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip.
- Air Flow Rate: 50 to 150,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 88 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air.
- Air Flow Rate: 0 to 123,000 SCFM
- Static Pressure: 406.7871674924572 to 436.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 66 inch
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single-sided centrifugal fans in compact scroll housings with forward curved blades and impeller diameters from 180 to 225 mm. Attributes and special features: Optimal motor cooling and a compact construction achieved through integrating the three-phase asynchronous
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated
- Air Flow Rate: 4,000 to 20,000 SCFM
- Static Pressure: 0 to 4 in H2O
- Media Temperature: 14 to 122 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 24 inch
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models
- Air Flow Rate: 46,000 SCFM
- Static Pressure: 431.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 25 inch
-
Supplier: IB International
Description: At IB International we deliver the best air and gas moving solutions for OEMs, engineering firms and industrial process companies within a wide assortment of industries. We meet our clients’ needs with a tremendous range of products that can enhance performance—all proudly made in the USA. No other
- Material of Construction: Aluminum, Cast Iron, Stainless Steel, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: LTG Incorporated
Description: Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and back-curved blades. Their modular design allows them to be set up in a variety of casing positions. An insulated
- Air Flow Rate: 235 to 3,249 SCFM
- Static Pressure: 21.67904704317718 to 41.350774915689925 in H2O
- Maximum Diameter (Fan or Blower Wheel): 2.48 to 11.09 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Chicago Blower Corporation
Description: The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program.
- Air Flow Rate: 55,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 8.75 to 44.5 inch
-
Supplier: Twin City Fan & Blower
Description: Application The BAF-DW Centrifugal Fan is designed to handle large volumes of relatively clean air as required in heating, ventilating, and air conditioning systems, as well as many industrial air supply and exhaust applications.
- Air Flow Rate: 1,240 to 344,300 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers twelve sizes of Model CPAF Centrifugal Airfoil Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPAF Centrifugal Airfoil Plug Fan can be provided with or without a
- Air Flow Rate: 42,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 18 inch
-
Supplier: LTG Incorporated
Description: The LTG centrifugal fans in the VRK series are available in small to medium sizes. The bolted housing contains a welded impeller with back-curved blades. One side is completely open for use as an air outlet, resulting in lower dynamic pressure loss and about 25% saved power input
- Air Flow Rate: 2,060 to 32,372 SCFM
- Static Pressure: 8.029276682658205 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 11.02 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Newark, An Avnet Company
Description: CENTRIFUGAL FAN
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet centrifugal fans in standard scroll housings with backward curved blades. Impeller diameters from 315 to 560 mm are available, resulting in air volumes up to 15,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 8,824.95 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Twin City Fan & Blower
Description: Application The BAF-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution control
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: partial capability if one fan is out of service Elimination of fan housing saves space and cost Allows air discharge in any direction Can eliminate the need for diffusers and transitions Can provide in line airflow with a centrifugal fan
- Air Flow Rate: 33,000 SCFM
- Static Pressure: 431.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 25 inch
-
Supplier: Loren Cook Company
Description: Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Accuris
Description: Specification for Centrifugal Fans
-
Description: CENTRILINE® FAN SERIES 2100. Compact inline centrifugal fan with backwardly curved, airfoil bladed wheel. Sizes 15" through 73". Capacities to 160,000 CFM. Classes I, II and III. Series 2100A with aluminum wheel option also is available.
- Air Flow Rate: 160,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15 to 73 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Johnson Controls, Inc.
Description: YORK® MA-Series replaces foul or contaminated air that is removed by a building’s exhaust system. Such make-up air is so essential that it is part of safety and building code requirements for commercial kitchens, chemical laboratories, electrical control rooms and where gas equipment is installed.
- Air Flow Rate: 100 to 14,426 SCFM
- Static Pressure: 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Drive Type: Belt Drive, Direct Drive
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 60 Fans are designed to meet the performance requirements of high-pressure industrial-process systems such as scrubbers, combustion supply and high-speed drying.
- Air Flow Rate: 0 to 66,000 SCFM
- Static Pressure: 406.7871674924572 to 476.7871674924571 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 26 to 59 inch
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved
- Air Flow Rate: 625.39479 SCFM
- Media Temperature: 131 F
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
Find Suppliers by Category Top
Featured Products Top
-
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Confident in the design and quality of our PX-Series Centrifugal Blowers, Paxton Products offers the best warranty in the industry: a full 3 years! The ultra-high efficiency PX-Series Centrifugal Air Blowers use state-of-the-art impellers and scroll designs to achieve blower efficiencies as high as 80%, to generate 33% more air flow than a standard centrifugal blower. (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Axial vs. Centrifugal FansHow to Choose the Right One for Your Facility Axial or centrifugal? The answer depends on your system's resistance (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Why Blower Maintenance? Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products’ blowers spin (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Avoid making the wrong fan selection for your application by understanding these centrifugal fan (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Systems that generate heat require cooling fans to avoid overheating and subsequent breakdowns. This typically means choosing between a centrifugal fan vs. axial fan. To make the best choice, it’s important to understand how each fan type works and the differences between them. Here (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
In this video, New York Blower's lead aerodynamic expert and P.E., Matt Raymond discusses a commonly asked question, what happens when a backward-inclined centrifugal fan is run backwards? (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
-
What are the Basic Types of Centrifugal Fans and their Advantages?
There are six basic types of centrifugal fans. Each of these fan types has advantages and disadvantages. Care needs to be taken when selecting the fan design for their ability to perform reliably in the customer 's system.
-
Axial vs. Centrifugal Fans
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor
-
Integral Motors for Centrifugal Fans
The most common power source for fans is the electric motor. A motor's service life is largely dependent upon proper selection and installation. Since the motor and its control circuitry represent a substantial portion of the cost of many fan systems, they deserve careful consideration. This Letter
-
Passive noise reduction - options for axial and centrifugal fans, Appliance DESIGN, February 2015
One undisputed requirement for a high performance system is the. ability to closely match its output to the actual demand. Comfort, health, process variance, sound emissions, and energy performance benefit from enabling motors for variable speed operation. What are the potential side effects of this
-
Pelonis: The Different Types of Fans Used in the HVAC Industry
A fan is a key component of any HVAC system. The most common HVAC fans are axial, forward-curved centrifugal, and backward-inclined, and each is uniquely suited to certain purposes. It's important to understand each fan's differences in energy efficiency, cost-effectiveness, and noise
-
Energy-Saving Potential of Solid-State AC Drives in VAV Systems
Centrifugal fans are used on many industrial and commercial applications. Many of these fans are operated at fixed speeds, but could provide energy savings through adjustable speed operation. Reviewing the affinity laws for centrifugal fans and a typical operating cycle for a centrifugal
-
Proper Selection of Pressure Blowers
In general terms, a pressure blower provides relatively high pressure at low volume when compared to other types of centrifugal fans. For purposes of this letter, fans with volumes. to 10,000 CFM with pressures to 80" WG are considered pressure blowers. Typical applications require constant
-
Closed Loop Flow Control Using Instrumented Inlet Nozzles
Closed-loop flow control of centrifugal fans that use either the M3G112 or M3G150 motor can be achieved by using the free LISA fan programming software and taking advantage of the. following capabilities of these motors: - ability to accept any external sensor type and measurement range. - ability
-
Airflow Measurement using Instrumented Inlet Rings
ebm-papst offers a simple airflow measurement technique for backward-curved centrifugal fans using modified versions of inlet rings (IR) typically used with these fans to maximize performance. The technique is based on the Bernoulli and Continuity equations, which allow calculation of flow through
-
Inside the box: Ventilation and air-conditioning technology Engineered Systems
ebm-papst's RadiPac EC centrifugal fan assembly incorporates all. components required for ventilation. Boasting up to 14,700 CFM at 4 in.wg, this high performance series is available in drive capacities of up to 12 kW and sizes 250 mm to 1250 mm in impeller outer. diameter. As a standard, all fans
-
An Exhaust Solution for Controlled Environments
to 5 F. Mixed-flow impeller fans typically consume about 25% less energy than conventional centrifugal fans, and offer faster payback periods as well. Typical energy reduction is $0.44 per cubic foot per minute (CFM) at $0.10/kilowatt-hour, providing an approximate two-year return on investment
More Information Top
-
ESDU 79037 B - A guide to fan selection and performance.
…Axial-Flow Fans 4.1.1 Propeller fan 4.1.2 Tube-axial fan 4.1.3 Contrarotating fan 4.1.4 Guide-vane axial fan 4.2 Centrifugal-Flow Fans 4.2.1 Forward-curved centrifugal fan 4.2.2 Radial…
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: COMPONENTS—FANS, COILS, FILTERS, AND HUMIDIFIERS
Two types of fans are widely used in air conditioning and ventilation systems: centrifugal fans and axial fans (Fig. 15.1).
-
The Mechanics and Physics of Modern Grain Aeration Management
Air enters centrifugal fans (Figure 5.3) through a curved inlet orifice in the side of the fan housing that provides a smooth airflow to the center of the fan impeller wheel.
-
Handbook of Noise and Vibration Control Complete Document
The noise was measured after different magnitude masses (4.636, 7.043, 16.322, and 32.089 g) were placed on one blade of the centrifugal fan in the unit.
Indicates content that may require registration and/or purchase.