-
Supplier: MP Pumps, Inc.
Description: HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed
- Discharge Size: 2.5 to 3 inch
- Horsepower: 20 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Fluid Equipment Development Company
Description: process applications. It was designed with high efficiency and Super Duplex stainless steel construction for reliability and longevity in harsh environments. This pump series features a standard mechanical seal with seal flush to ensure long life, centerline discharge,
-
Supplier: CEF Industries LLC
Description: CEF is an aerospace/defense leader in the design, development and production of high performance custom engineered motor driven Centrifugal and Positive Displacement Gerotor pumps for a variety of open loop and closed loop applications, including: Electronics Cooling Radar Cooling
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's life span. Easy Maintenance - The Flushing-pipe with built-in casing and the
- Maximum Discharge Flow: 5,283.4400000000005 to 26,417.2 GPM
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps
- Power Source: Steam
-
Supplier: Travaini Pumps USA
Description: Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft
- Discharge Size: 1.2598432 inch
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: maximum efficiency Dual Mechanical Seals Optional Seal Sensor Cord located in oil-filled chamber Stainless Steel Shaft and Fasteners
- Pump Type: Centrifugal Pumps, Grinder Pumps, Submersible Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: KSB AG
Description: Low voltage Type of coupling Direct Type of lubrication Oil / Product lubrication Pump set location Wet well Casing material (EN standard) 1. 4301 Free passage 0 Maximum head 450, 00 m Minimum head 8, 00 m Installation position Horizontal or vertical Shaft seal type Shaft
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable,
- Horsepower: 24.12396692825076 HP
- Maximum Discharge Flow: 13.208599999999999 to 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: KSB AG
Description: Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications Handling of aggressive,
- Horsepower: 93.8154269431974 HP
- Maximum Discharge Flow: 4.402866666666667 to 1,320.8600000000001 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful
- Horsepower: 214.4352615844512 HP
- Maximum Discharge Flow: 4.402866666666667 to 6.164013333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 572 F
-
Supplier: Cornell Pump Company
Description: mechanical seals mounted back to back Inboard seal prevents escape of refrigerant from the pump casing Outboard seal acts as a fail-safe or backup, and provides containment of a system compatible barrier fluid Characteristics are enhanced throughout entire operating range
- Pump Type: Centrifugal Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The E pumps are single-stage horizontal centrifugal pumps with axial inlet and manufactured to grant a “back pull-out” disassembly. Four support sizes are available. They are used for clear water pumping in the following services: water supply, industrial applications (cooling,
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Crane Pumps & Systems
Description: with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
-
Supplier: Cornell Pump Company
Description: MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures, the MP
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Hansen Technologies Corporation
Description: offer a simple, proven design which is quiet and compact. These pumps have no shaft seals to leak to atmosphere. The rotor of the direct drive motor is inside of a stainless steel "can" while the external electrical stator is surrounded by an additional pressure-tight housing to
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Shaft Thermal overload protection in motor Oil filled motor Options Optional Seal Materials, Cord and Impeller trims available.
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 120 GPM
- Power Source: AC Powered
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Goulds Water Technology, a xylem brand
Description: plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market.
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Crane Pumps & Systems
Description: Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carbon/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster systems Shallow dug wells Aeration
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: the efficiency of the pump. It is also possible to deliver special pumps with cooled seal housing, heated seal housing and in vertical version upon request.
- Maximum Discharge Flow: 11,447.453333333333 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: coating for maximum resistance to abrasion Casing: AISI 304 SS Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber Elastomers: BUNA-N Shaft: AISI type 304 stainless steel high strength pump shaft
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Maximum 15 starts per hour Tandem UPPER & LOWER mechanical seals are tungsten carbide/tungsten carbide and operate enclosed in a pressure compensated oil chamber Unique SAND GUARD seal housing prevents sand and debris from collecting on outer seal face during pump
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: EBARA Pumps Americas Corporation
Description: sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
-
Supplier: Hydromatic by Pentair
Description: save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. Standard seals: Carbon Ceramic, heavy-duty ball bearing design, oil or grease lubricated bearings. Rail
- Discharge Size: 3 to 10 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: ASTM International
Description: 1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, or
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts
-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal pumping action and overall
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Alfa Laval Inc.
Description: MMB separation system comprises: An MMB separator Ancillary equipment consisting of connections and valve assembly Optional equipment Independent oil feed pump Oil heating system, steam or electric Water seal alarm MAWA-40 Features and benefits Compact, robust design
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Pentair Engineered Solutions
Description: Vibrations Labyrinth Oil Seals to Prevent External Contaminants Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer Magnetic Drain Plug to Remove Particles
- Discharge Size: 1 to 8 inch
- Maximum Discharge Flow: 4,200 GPM
- Maximum Discharge Pressure: 314.306358381 psi
- Media Temperature: 650 F
-
Supplier: Godwin, a xylem brand
Description: and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: clogging Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
Find Suppliers by Category Top
Featured Products Top
-
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
. These pumps feature a double-floating, self-aligning oil-lubricated mechanical cartridge seal, ensuring a longer operational life and ease of maintenance. Additionally, the rotating assembly is interchangeable with most Super T Series models, allowing for quick and easy in-field conversions and (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Experimental testing of centrifugal pump: small and medium sized enterprise product
There are two types of seal in the centrifugal pumps : oil seal to avoid the lubricant leakage and gasket to avoid the water leakage, see Figure 11.
-
1. White Oil Manufacture (Great Britain)
Oleum is fed to the plant by high nickel/ chrome alloy centrifugal pumps with oil - sealed stuffing boxes which have given excellent service.
-
Review of the Diablo Canyon probabilistic risk assessment
1 Centrifugal charging pump oil and seal water coolers .
-
Effect of transfer medium on wear rate of groove seals of centrifugal pumps
Sosnovskii, S.V. and Sel’kin, V.P., Investigations of groove seal wear in centrifugal oil pumps , J. Friction Wear, 2012, vol.
-
Effect of rotor beats on wear of slot seals of oil main-line pumps
Sosnovsky, S.V. and Sel’kin, V.P., Investigations of groove seal wear in centrifugal oil pumps , J. Frict.
-
Separation of cells from fluids
Sub- limed water vapor is removed by the vacuum source; for example, a steam jet system or a rotary oil seal pump equipped with a cen- trifugal oil clarifier.
-
An Assessment of Liquid-Metal Centrifugal Pumps at Three Fast Reactors
Leakage of lubricating oil past the oil seal in a sodium centrifugal pump is a primary event.
-
Selection of materials for the seal rings of mechanical seals for oil pumps
Mechanical seals are used successfully to seal the shafts of centrifugal oil pumps .
-
Influence of clearance model on numerical simulation of centrifugal pump
Zhao W Y, Zhao S, Wang L, Ma P F 2013 Influence of seal ring clearance of centrifugal oil pump on flow characteristics of pump chamber [J].
-
Handbook of Petroleum Processing
An example application would be removal of fine particulates from a flushing oil stream going to a centrifugal pump seal .
Indicates content that may require registration and/or purchase.