Products/Services for Ceramic Dowel Pins

  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    Last revised: January 15, 2025 Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered, slotted...
  • Industrial Pins-Image
    Industrial Pins - (744 companies)
    ...on a wheel axle. Dowel pins are designed to affix two components together, often including an adhesive, by a firm fit with predrilled holes. This is similar to locating pins, except locating pins are designed for easier removal and positioning. Spring pins...
  • Spring Pins-Image
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  • Reamers-Image
    Reamers - (434 companies)
    Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
  • Hitch Pins and Linch Pins-Image
    Hitch Pins and Linch Pins - (85 companies)
    Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
  •  
    Ceramic Tube and Ceramic Rod Products - (184 companies)
    Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
  •  
    Industrial Ceramic Materials - (414 companies)
    How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
  •  
    Specialty Pins - (127 companies)
    ...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
  •  
    Nailers - (112 companies)
    ...manually powered nailers. Nailers or nail guns provide a fast joining alternative to adhesives, screws, bolts, dowels, or dovetailing. Nail guns are also useful in quickly attaching or holding an assembly together while adhesive or glue joint cures. While...
  •  
    Ceramic Bearings - (107 companies)
    Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire