-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat™ ceramics include compositions based on aluminum nitride,
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Performance Features: Machinable
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN)
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
-
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Density: 2.4358300762478375 g/cc
- Max Use / Curie Temperature: 1,204.4444444444443 C
- Thermal Conductivity: 40 W/m-K
- MOR / Flexural Strength: 18,200 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Tube Rod Pin Shaft ZrO2 Zirconia Ceramic ring, flange , Zirconia Bezel watch ring Zirconia plunger, piston ZrO2 Zirconia ceramic washer, wafer , spacer Zirconia Ceramic Substrate Sheet Zirconia ceramic blade Zirconia ceramic plate, Zirconia block
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Description: at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Description: at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Jurman Metrics, Inc.
Description: latest CNC and conventional machine tools for the precise machining of all materials. Those materials include but are not limited to steel, stainless steel, aluminum, copper, brass, high temp alloys, plastics, and machinable ceramics. Jurman Metrics in house services include: CNC and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
- Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- O.D. / Width: 6 inch
- Wall Thickness: 0.09 to 0.2 inch
- Material Types: Alumina
- Crucible Type: Cover / Lid, Crucible - Cylindrical (Straight wall)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong fracture toughness among all major precision ceramics. It can be used to make
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Supplier: Goodwill Precision Machinery Co., Ltd.
Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our precision medical
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
-
Supplier: Port Plastics, Inc.
Description: Semitron® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when compared to ceramic filled PEEK materials. Semitron® MP370 uses extrusion to manufacture ultra low
- Chemical System: PEEK
- Form / Shape: Plate
- Features: Thermoplastic
-
Supplier: American Cutting Edge, Inc.
Description: Understanding your application + American Cutting Edge customized blades = superior performance/production savings. Water-Ring Pelletizer Blades Large Underwater Pelletizer Blades Extrusion Cut-Off Services Free consultation and analysis Risk free trial orders Extensive research and
-
Supplier: Resco Products, Inc.
Description: Creating extruded brick takes clays ground in a dry pan, mixed (wet or dry) brought to the desired consistency then extruded through the die of an auger machine. Air is removed from the clay before extrusion creating columns which are cut into bricks by a wire. After the brick is
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder Coating,
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing, Sanding / Grinding
- Features: East Asia / Pacific Only, North America, Northwest US Only, Phosphate Coating, United States Only
- Services: New / OEM Parts
-
Supplier: Materion Corporation
Description: vibrations, and lowering material fatigue of attached modules and wire bonds. Electronic Materials E-40 has high thermal conductivity and thermal expansion. Electronic Materials E-40’s thermal expansion can match other materials, silicon and gallium arsenide chips, as well as various
- Nonferrous: Beryllium / Beryllium Alloy, Refractory / Reactive (UNS R)
- Applications: Electronics / RF-Microwave
- Processing, Temper & Finish: Extruded, Wrought
- Type: Metal / Metal Alloys, All Types
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: Prototyping is the art of creating a first cut functional product or machine that in form and/or function is unique and has never existed before. A prototype is created as the next step after design freeze and before a pilot run. A pilot run is basically a preproduction build of more than one
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: North America, Southern US Only, United States Only
-
Supplier: Rayotek Scientific, Inc.
Description: Our full-service capabilities provide our customers with a single-source facility for designing, engineering and manufacturing sapphire, glass, fused silica and fused quartz products. As a single source supplier we can take a customer's concept from design, through engineering and to the final
- Materials Processed: Aluminosilicate, Borosilicate, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Architectural, Chemical Process, Lighting, Optical / Semiconductor
- Secondary Operations: Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing
- Services: Design Assistance, Glass Blowing / Assembly, Glass Cutting / Profiling, Glass Repair, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
-
Supplier: Novation Industries
Description: We proof your product idea through prototyping in a 3-dimensional model to evaluate ergonomics, size, functionality, durability and manufacturability. Prototypes can also provide tools for consumer response studies, channel partner presentations, packaging design, management reviews, engineering
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Building / Construction, Consumer / Retail, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Capabilities: Ceramic Manufacturing, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Foam Fabrication, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical Manufacturing, Plastic Fabrication, Powder Metal
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: ASTM International
Description: finished implants fabricated from these materials, nor does it address the characteristics of polydioxanone resins with compounded materials such as dyes, polymeric or ceramic compounds, or any other additives. 1.6 As with any material, some characteristics may be altered by processing
-
Supplier: Trimac Industrial Systems, LLC
Description: rimac Industries' success is built on creating customized solutions using our almost 20 years of in house expertise in cleaning, curing and drying. We offer our customers the unique advantage of purchasing reliable, long lasting and cost effective solutions all from ONE manufacturer. We also are
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
Find Suppliers by Category Top
Featured Products Top
-
, injection molding, extrusion, etc. Flexible metallization application methods (banding, brush, spray, screen printing, needle dispensing) for flat, curved, and hollow geometries Typical Material Properties (e.g. for alumina variants): Great Ceramic (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aluminum is one of the most universal materials and is widely used in many CNC machining applications. It is cost effective, easy to manufacture with many methods, has a good strength to weight ratio, and is naturally long lasting with low corrosion rates. If aluminum is the best choice (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Assembly (HRA): modular roller assembly can be configured with different material specs to best suit application. Outer tire can be 300 or 400 series stainless. Stud is 304 stainless. Inner ball bearing can be stainless, or ceramic depending on customer spec. Corrosion resistant snap rings. Further (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Ceramic heaters are a ceramic body encasing a resistance element and packed within magnesium (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Extrusion in Ceramics
1959) Design of extrusion augers and the characteristic equation of ce- ramic extrusion machines .
-
Compiled by the American Ceramic Society
Design of extrusion augers and the characteristic equation of ceramic extrusion machines , (2) 55i.
-
CERAMIC ABSTRACTS
Design of extrusion augers and the characteristic equation of ceramic extrusion machines .
-
ZASMHBA0001537
J.R. Parks and M.J. Hill, Design of Extrusion Auger and the Characteristic Equation of Ceramic Extrusion Machines , J. Ant Ceram.
-
Korean Plastic Injection Machinery Selling Leads, Korean Plastic Injection Machinery Manufacturers, Korean Plastic Injection Machinery Exporters & Suppliers
Sell ceramic extrusion press machine .
-
Plastic Injection Machinery Selling Leads (Page 2), Plastic Injection Machinery Manufacturers, Plastic Injection Machinery Exporters & Suppliers
Sell ceramic extrusion press machine .
-
MPMD: Materials & Processes for Medical Devices (July 2008)
Ceramic machining , extrusion achieve new geometries Precision ceramic machining and extrusion techniques that provide sub-micron tolerances and allow previously unavailable geometries have reportedly been developed by Polymer Technologies Inc., Clifton, N.J.
-
Electric Heating of Ceramic Mixture in Molding
Electrode heating of ceramic mixtures is recommended for extruders, i.e., machines for extruding ceramic mixtures via profiled openings, and can be also used in the production of electromechanical, construction, household, and other elongated ceramic products such as pipes, belts, rods, etc.
-
In situ laser thermal analysis of bulk materials
Such techniques should require no sample preparation and should be applicable in hostile environments such as a hot- extrusion machine or a ceramic -sintering furnace.
-
CERAMIC ABSTRACTS
method comprises passing a ceramic material through an auger extrusion machine , immediately vacuum de- gassing it, and before it has time to set passing it through a piston- type extrusion press for shaping while maintaining the material in the degassed state.
Indicates content that may require registration and/or purchase.