-
Supplier: DBK USA, Inc.
Description: mounting hole Hole diameter = tube diameter + 0.5mm Application examples Baking ovens Heating of oil, water, lye, etc. Tools Hot plates Moulds Welding tools
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Pressure Washers Direct
Description: Powerful 6 HP Subaru Engine •EX170 engine is durable & reliable •EZ-Start reduces the amount of pull needed on recoil rope Diesel Fueled Water Heater •Standard temperature rise is 120 degrees •Includes thermo-sensor to prevent overheating •Easy access Schedule 80 coil
- Water Jet Pressure: 2,500 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees •Includes thermo-sensor to prevent overheating •Easy
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
-
Supplier: Inductotherm Group
Description: provided with additional sacrificial hot face protection to extend lining life Single or multi zone heater configurations depending on size and/or application Hot zones are assembled into a removable steel casing to permit easy removal and maintenance Water cooled copper
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: provided with additional sacrificial hot face protection to extend lining life Single or multi zone heater configurations depending on size and/or application Hot zones are assembled into a removable steel casing to permit easy removal and maintenance Water cooled copper
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Inductotherm Group
Description: Features Graphite or metallic hot zones, with graphite being the heat treaters’ preferred option for most processes due to its longer life, lower replacement cost and reduced power consumption. Composite hot zone constructions utilizing metallic, graphite and/or ceramic fiber
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Trimac Industrial Systems, LLC
Description: only producer worldwide capable of making both flameless catalytic infrared ovens and aqueous spray washers. Trimac does not use other manufacturers to supply washers, ovens or heaters because we design and manufacturer our own equipment in house. However, most companies in the parts cleaning
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: FX PCB Co., Ltd.
Description: LED screens, and 3D printers. hot water or Acetone can be used to decrease the acrimony on the copper channels. By constructing a Glass PCB on a piece of required glass, electricity may not be upgraded. Some functions that need clarity may benefit from using such PCB. For instance,
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power.
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Heater® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and
- Heating Capacity: 10.5 to 48 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Features: None, Other, Water Heater
-
Supplier: Danfoss A/S
Description: Domestic hot water systems offer unique solutions for domestic hot water production and storage. The product range covers water heaters without tanks as well as storage and charge systems which all combine the demand for high performance, comfort, hygiene
- Maximum Operating (Sheath) Temperature: 203 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building
- Heater Type: Circulation Heater
- Fuel / Energy Source: Hot Water / Steam
- Applications: Process Waters
- Features: Stainless Steel, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor Horizontal is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor Horizontal is
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Features: Water Heater
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated in the
- Maximum Operating (Sheath) Temperature: 248 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source water heat exchanger
- Heating Capacity: 68.3 to 718.8 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: simultaneous hot sanitary water production, split version. PM: Multifunctional unit for summer air conditioning, winter space heating and simultaneous hot sanitary water production, packaged version. SH: Reversible heat pump for summer air conditioning and winter space
- Heating Capacity: 52.92 to 92.5 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
Find Suppliers by Category Top
Featured Products Top
-
Application area? 1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc. 2. Biomedical and military industries. (read more)
Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Innovacera Hot pressed ALN ceramic components' purity is 99.5% aluminum nitride, and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
supply industry. Our heating elements are used in blood, urine, and tissue analysis, ovens, incubators, water baths, hot plates, test tube heating, and cryogenics in labs, schools, and scientific equipment across the nation. We also have dry heat, disinfecting, and cleansing components that are used in (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
temperature. Our short surface igniters are perfectly suited for this purpose. The special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature of 1000°C, heats up the supply air in the shortest possible time to an extremely high temperature (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, or selectively glazed. Features: High-purity porous alumina ceramic (approx. 99% Al2O3) High diffuse reflectance: 97.8% at 1000 nm, and >96% across 500–2000 nm Uniform light scattering prevents localized rod hot-spots and thermal lensing (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
will provide hot air and gas up to 1400º F (760º C) with infinite control by varying the voltage and air flow. Air heaters are available with various male and female fittings, hose adaptors (entry only) and flanges. We can also provide temperature sensing control. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
themselves about the industry. How Does An Immersion Heater Heat Chemicals? The basic functioning of an immersion heater isn’t too dissimilar from the hot water heater you have in your home, though industrial heaters operate at a much higher (read more)
Browse Immersion Heaters Datasheets for WATTCO -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
last item needed to complete the open coil heater assembly is the heated wire. The material that we use for the heated wire is a Nickel Chromium alloy comprised of 60% Nickel. This alloy structure provides the hot strength needed during electrical operation. Hot strength is the ability of the heated (read more)
Browse Coil Heaters Datasheets for Backer-Springfield
More Information Top
-
Energy Storage for Power Systems
They include tanks for pressurised hot water , floor-slab heaters and ceramic -brick units for individual room heaters and central building-heating systems.
-
Energy Storage for Power Systems
They include tanks for pressurised hot water , floor-slab heaters and ceramic -brick units for individual room heaters arid central building-heating systems.
-
Innovations in Architecture
Frits, glazes, pigments and colors; inks for digital tile printing; porcelain enamels Ceramic tile, appliances, cookware, hot water heaters .
-
Temperature control for food in pots on cooking hobs
The chart was determined by using the approach described before to heat 2 L of water on a ceramic hob with a 1.8-kW heater (diameter of hot plate and pot: 18 cm, power density: 7.2 W/cm ).
-
Bradford White M-1-20U6SS 19 Gallon Electric Water Heater at PlumberSurplus.com
Vitraglas lining Bradford White water heater tanks are protected from the corrosive effects of hot water by an exclusive ceramic porcelain-like coating.
-
Hanford Laboratories Operation monthly activities report, June 1959
…Fuel elements; Trans-Pu Fab; 2hd Palm Fab; 3rd Palm Fab; HF-3 tube; PRTR process tubes; Ceramic fuel rods; PRTR tubes; Swaged zr-2; 680" I.D. tubes; PRTR ceramic fuels; Zirc - 2 tubes … cess tubes; Meas. on hot water heater .
-
Ionization energies and stabilities of Nan ,n <25: shell structure from measurements on cold clusters
In order to keep the pulsed gas valve operating reliably, its temperature is main- tained near ambient by a hot water heater at approxi- mately 40 °C; the valve … insulated from the ablation-nozzle assembly by ceramic standoffs (2.5 mm…
-
Modeling and tuning of MPPT controllers for a thermoelectric generator
It is comprised of a TEG module sandwiched between a copper liquid heat exchanger ( water -cooling plate) as the cold plate and an electrical heater as the hot plate with a power ceramic surface resistor allowing heat to be transferred easily to…
-
Thermodynamic design and fouling of membrane distillation systems
…6971808 MSC $36.79 Standard Arm Hook Clamps Carr-Lane Heating and Cooling Components Side-Mounted Immersion Heaters 35605K69 McMaster 1 288 … 00 Incoloy Element for Water 3583K91 $68.82 1 … 82 Cole-Parmer Stirring Hot Plate Ceramic top, 12"x12" WU-04803…
-
Green Building Technologies and Materials II
Through the research, this new type ceramic solar collection components can replace the insulation layer, waterproof layer and decorative layer of roofs, and can integrate into buildings by using hot water system and solar heater system, finally achieving solar building integration in…
Indicates content that may require registration and/or purchase.