-
Supplier: OMEGA Engineering, Inc.
Description: • Available in a Wide Range of Sizes • Single Hole, Two Hole and Four Hole Insulators • Service Temperature up to 1950°C(3540°F) with OMEGATITE® 450
-
Supplier: Tempco Electric Heater Corporation
Description: Style D — Dual Element (Available in 14 ga. and 20 ga. only) Dual set of thermocouple wires with 4-hole round alumina insulators Style A — Angle Element Angle thermocouple wires with 2-hole round ceramic insulators.
- Probe Configuration: Angled Probe, Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
- Base, Noble and Refractory Metal Type: J, K
- Features: Thermocouple
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, ROUND CERAMIC INSULATOR, 1 INCH THREADED NPT, 1 INCH THREADED PORT, ALUMINUM EXPLOSION PROOF HEAD, 12 INCH LENGTH, 8 POSITIONS, K TYPE, DUPLEX . FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: K
-
-
Description: Thermocouple feedthroughs carry instrumentation signals while providing electrical isolation and hermatic sealing. They are leak free in high and ultra high vacuum environments and are composed of only inorganic materials. The insulators are made of high purity, high strength, low-loss
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Cole-Parmer
Description: • Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution. Each replacement element is made of 20 gauge wire and is encased with ceramic
- Sensed Temperature: -200 to 2,300 F
- Sensitive Length: 12 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Cole-Parmer
Description: • Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution. Each replacement element is made of 20 gauge wire and is encased with ceramic
- Sensed Temperature: -200 to 2,300 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution. Each replacement element is made of 20 gauge wire and is encased with ceramic
- Sensed Temperature: -200 to 2,300 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution. Each replacement element is made of 20 gauge wire and is encased with ceramic
- Sensed Temperature: -200 to 2,300 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: DigiKey
Description: CERAMIC BEAD INSULATOR, DOUBLE H
-
Supplier: Ultra Energy
Description: Straight-Base Metal, Protection Tube, Head Assembly, Industrial Temperature Sensor, Thermocouple. Base Metal Thermocouple Elements, Ceramic Insulators, Metal Protection Tubes and other Base Metal Thermocouple Hardware and Supplies. Standard calibrations include E,
- Diameter or Width Range: 0.25 to 1 inch
- Sensor Termination Type: Integral Connection Head (Thermohead)
- Base, Noble and Refractory Metal Type: J, K, N
- Probe Configuration: Straight Probe
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Alumina / Aluminum Oxide
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: Abrasives Household durables Furnaces Semiconductor equipment Lighting Electronic equipment Many more Ceramic tubes and rods can be used in a multitude of applications. Sample applications include: Turbine casting supports Surgical devices Knife sharpeners Wafer processing components
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Description: Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN)
- Oxide Type: Alumina / Aluminum Oxide
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium
- Material Type: Boron Nitride
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used in the area of thermal processes, insulating tubes, furnace tubes, radiant
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: Durex Industries
Description: Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or
- Diameter or Width Range: 0.5 to 1.5 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: RS Components, Ltd.
Description: K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators
- Length: 27.55907 inch
- Thermocouple Type: K
-
Supplier: OMEGA Engineering, Inc.
Description: delivery. OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this catalog. Bare
- Stem Length: 6 inch
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Barrel or Shank Style: Straight Shank
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.016 to 0.063 inch
- Diameter: 0.063 to 0.25 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.047 to 0.625 inch
- Diameter: 0.078 to 0.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.156 to 7.5 inch
- Diameter: 0.25 to 7.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: Tempco Electric Heater Corporation
Description: The heating source for the Mightyband heater is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable for Mightyband heaters compacts the ceramic insulators that house the heating element
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating Temperature: 1,800 F
- Heater Type: Coil Heater
-
Supplier: Gavish, Inc.
Description: and ceramic components leading to high part turnover, excessive downtime for part replacement, and high particle counts. Sapphire offers extremely high purity and long life. In many cases, sapphire parts can be used indefinitely. Sapphire Plasma tubes, gas & plasma injectors, and
- Material Type: Sapphire
- Shape: Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
-
Supplier: Thermal Circuits, Inc.
Description: with new opportunities. Core Competencies and Strategic Advantages Thermal Circuits’ Applications Engineering Department is an experienced, proven, and responsive innovator and is recognized as using the broadest range of materials which include dielectric insulators (Kapton®/polyimide,
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors. We (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Weld neck style fittings constructed from 316LSST standard Followers for all styles constructed from 303SST standard Ceramic insulators Many optional materials also available, including 316LSST, Monel 405, Hastelloy C276, Inconel and more (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies