Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: furnace Ceramic Tube for Oxygen sensor Ceramic Tube for high temperature application Ceramic Tube for Insulation use Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Description: Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Wear Parts / Tooling
- Specialty Ceramic Type: Silicon Nitride, Zirconia
- Shape / Form: Tube Stock
-
Description: various industries. Properties of Beryllium Oxide Ceramic Tubes 1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows beryllium oxide
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Features: Specialty Ceramics
- Shape / Form: Tube Stock
-
-
Description: Macor Ceramics Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials.
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: CoorsTek
Description: Abrasives Household durables Furnaces Semiconductor equipment Lighting Electronic equipment Many more Ceramic tubes and rods can be used in a multitude of applications. Sample applications include: Turbine casting supports Surgical devices Knife sharpeners Wafer processing components
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: U.S. Refractories
Description: We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter! Extruded Ceramic Tubes Plain, Fluted, Flanged, Threaded, Multi-hole, Custom
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
-
Description: Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: Advantages Of Silicon Nitride Ceramic Tube The Silicon Nitride Ceramic Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: alumina ceramic tube in detail. 1. Alumina ceramic tube has good stability: The surface of alumina ceramic pipe is flame retardant and has good fire resistance. It will not affect its working performance at 1200 ℃ high temperature. Alumina ceramic
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 27.5 W/m-K
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Zirconia Ceramic Tube Sleeve Zirconia Ceramic Tube Sleeve has large hardness, low wear rate and long service life, which can greatly reduce the pollution of grinding raw materials and ensure product quality. At the same time, zirconia material has high
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Pyromation
Description: The thermocouple protection tubes illustrated on this catalog page are replacement tubes for Pyromation's complete ceramic protection tube thermocouple assemblies as found elsewhere in this catalog section, and they are compatible replacements for other manufacturers'
- Diameter: 0.375 to 1.25 inch
- Bore Diameter (I.D.): 0.25 to 1 inch
- Length: 12 to 36 inch
- Max Use / Curie Temperature: 1,482 C
-
Description: Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; When the outer diameter accuracy of cylindrical products is
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Furnace Tube main application and characteristics: Ceramic furnace tube is mainly used in metallurgy, glass, heat treatment, lithium battery anode and cathode materials, new energy, grinding tools and other industries under certain atmosphere conditions. Corundum
- Density: 3.799997601717178 to 3.9399975133593905 g/cc
- Thermal Conductivity: 35 W/m-K
- Material Type: Alumina / Aluminum Oxide
-
Description: Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Description: Ceramic metallization is a process in which a layer of metal is deposited onto the ceramic surface to provide a wettable surface for subsequent brazing. As the base layer on a ceramic substrate, we use proprietary thick film molybdenum/manganese and molybdenum/manganese/tungsten
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Newark, An Avnet Company
Description: CERAMIC TUBE
-
Supplier: CoorsTek
Description: Electron tubes are used in the power, electronic, and telecommunications industries. They contain a vacuum and their internal cathode requires very high temperatures in order to emit a constant stream of electrons. CoorsTek tailors each ceramic tubes for the specific application
-
Supplier: OptiFuse
Description: General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices
- Voltage Rating: 1,000 volts
- Rated Breaking Capacity: 30 amps
- Approvals / Standards: CSA Certification, UL Approval, VDE Approval
- Fuse Material: Ceramic, Glass
-
Supplier: CoorsTek
Description: ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
- Oxide Type: Zirconia
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Newark, An Avnet Company
Description: CERAMIC TUBE W/FITTING
-
Supplier: Ningbo Best Group Co., Ltd.
Description: INTERRUPTING RATING: 1,500 amperes at 250V AC(100mA-30A)
- Fuse Material: Ceramic
-
Supplier: CoorsTek
Description: CoorsTek has deep expertise in developing and producing high-volume translucent ceramics. Our polycrystalline alumina products combine high translucency with the thermal stability needed for the brightest and most demanding lighting.
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
- Applications: Optics / Optical Grade
-
Supplier: Newark, An Avnet Company
Description: CERAMIC PROTECTION TUBE
-
Supplier: Newark, An Avnet Company
Description: 9 PIN CERAMIC TUBE SOCKET ROHS COMPLIANT: YES
-
Supplier: OptiFuse
Description: Fuseblocks offer a method of mounting several fuses together or large fuses seperately with or without blown-fuse indication
- Normal Operating Current: 10 to 15 amps
- Rated Operating Voltage: 24 to 250 volts
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm), 5mm x 20mm
- Mounting: Fuse Block
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Beryllia / Beryllium Oxide
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: DigiKey
Description: 1µF ±10% 50V Ceramic Capacitor BR 2-DIP
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Acrolab Ltd.
Description: Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options.
- Diameter or Width Range: 0.375 to 1.75 inch
- Sensitive Length: 12 to 48 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
-
Supplier: OMEGA Engineering, Inc.
Description: • Maximum Service Temperature to 1950°C (3540°F) for OMEGATITE® 450 • Standard Lengths of 12, 18 and 24 Inches • Tubes Supplied Standardly Without Fittings. Consult Sales for Optional Fittings.
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 2DIP
- Electrostatic Capacitors: Ceramic
- Technology: Film Capacitors
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process Insert the ceramic protection tube into a running process at the rate of 1” per hour per 100°C to prevent thermal shock and (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Precision Ceramic Capillary for Semiconductor Industry Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
used in one image intensifier tube. Each metalized ceramic ring serves not only as a part of the electrode conductive path, but also as a mechanical positioning and vacuum holding function. The rings are often precisely bonded through brazing or metal support structures to form a cylindrical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
, non-magnetic MR-compatible parts High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
How to use Alumina Ceramic Tubes for Long-Term Use
Alumina ceramic is widely applied in the high-temperature industry because of its excellent resistance to high temperatures. It can withstand high temperatures up to 1800?, in addition to its stable chemical properties, high mechanical strength, and electrical insulation. So Alumina ceramic tube
-
How is the Ceramic Tube Made?
One of the methods is dry press, which is putting the power in tooling and put it into a dry press machine for a few minutes, tube is ready, this method is regularly used to make a tube.
-
Tube Mill Ceramic Rolls - New Roll Manufacture
Forming non-ferrous tubing on a state of the art high production tube mill.
-
Curing Ceramic Fiber [MEC]
A special steel tube and coil combination is used to build an induction heating oven to cure the fiber on a continuous basis. The ceramic fiber travels in an alumina tube inside a hot steel tube.
-
Melting Lead Ingots to Form Battery Post and Connectors (.pdf)
Lead ingots are placed inside the ceramic tube which is inside the coil. Different size ingots are melted at specified power, voltage and frequencies...
-
Continous annealing of copper wire to eliminate work hardening after the drawing process
A ceramic tube is placed inside the coil to isolate the copper wire from the copper coil and to allow the copper wire to flow smoothly through the coil. Power runs continuously to anneal at a rate of 16.4 yds (15m) per minute.
-
Glass vs. Metal CO2 Laser Tubes
of laser tube the machine uses as its laser source. The two main options you'll come across are water-cooled glass tubes and air-cooled metal tubes. Epilog Laser machines come equipped with metal tubes. Our tubes are also built with quality ceramic components. Let's take a look at both glass and metal
-
Measuring Tube Construction Affects the Long-Term Stability of Magmeters (.pdf)
This paper provides the full results of a German test agency's long term stability test comparing magmeters' plastic lined vs. ceramic flow sensor constructions. Filling machine type magmeters were used for the tests since they are often subject to rapid, repetitive cycling that includes
More Information Top
-
Evaluation of HiPHES convective reformer design alternatives
Of particular concern was the length of the ceramic tubes required for the TWIT design.
-
Improvement of Sulfur Detection Limits in Petroleum Products Using ASTM D 4045
A conventional ceramic tube could not be used because of an impediment caused by adsorption of the H2S produced.
-
Ceramic Hot Tubes: A Cost Effective Catalytic Converter for 2/3 Wheelers
WASHCOATING AND CATALYST COATING ON CERAMIC HOT TUBE The ceramic tube was coated with a thin layer of alumina which served as a support for the catalytically active component.
-
Ion Argon Laser With Metall/Ceramic Discharge Tube
The maximum current density is near 850 A /cm2 and the limit is caused by two factors in such constructions: - relatively small external diameter of ceramic tube required in order to ensure big radial thermal conductivity what consequently gives difficulties in the…
-
Literature search for ceramic vacuum tubes
ceramic tube techniques was actively promoted through study contracts .
-
Large Diameter Lasing Tube Cooling Arrangement
…the coaxial tube arrangement does provide cooling of the gas between the tubes so that the system can be scaled up in size for increased power output, significant mechanical problems exist because of breakage of the inner 5 and/or outer ceramic tubes .
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
The current sensor head configuration and the technique used to affix the sapphire wafer to the end of the ceramic tube are also under review.
-
Manual of the Technical temperature measurement
The ends of the ceramics tube are sealed with a glass solder or ceramics adhesive.
Indicates content that may require registration and/or purchase.