-
Supplier: CoorsTek
Description: Abrasives Household durables Furnaces Semiconductor equipment Lighting Electronic equipment Many more Ceramic tubes and rods can be used in a multitude of applications. Sample applications include: Turbine casting supports Surgical devices Knife sharpeners Wafer processing components
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators,
- Resistance Range: 1 to 330 ohms
- Power Rating: 150 watts
- Operating DC Voltage: 5,000 volts
- Tolerance: 10 to 20 +/- %
-
-
Description: Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics, offering unmatched performance
- Features: Other, Specialty / Other
- Shape / Form: Rod Stock
-
Supplier: HVR Advanced Power Components, Inc.
Description: High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced
- Resistance Range: 22 to 4,700 ohms
- Power Rating: 90.00000000000016 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Military Standards, Non-Inductive
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic substrate, focusing potentiometer ceramic substrate, laser heating fixing ceramic substrate, chip resistor substrate, network resistor substrate, etc.; Different ways, zirconia ceramic substrates are divided into two types: molded tablets and laser
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.047 to 0.625 inch
- Diameter: 0.078 to 0.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.156 to 7.5 inch
- Diameter: 0.25 to 7.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.047 to 0.063 inch
- Diameter: 0.188 to 0.25 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: DigiKey
Description: RES 5 OHM TUBE
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 2,000 ±ppm/°C
- Power Rating: 190 watts
-
Supplier: RCD Components, Inc.
Description: High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Res Thick Film NET 10K Ohm 2% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1002GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers
- Resistance Range: 10,000 ohms
- Tolerance: 2 +/- %
- Power Rating: 0.325 watts
- Features: Other
-
Description: AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film,
- Density: 3.2499979488370605 to 3.349997885724355 g/cc
- Max Use / Curie Temperature: 1,200 C
- Dielectric Strength: 17,000,000 V/m
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Master Bond, Inc.
Description: Additional desirable performance qualities are high thermal and dimensional stability, very good thermal shock and vibration resistance and excellent adhesion to metals and a variety of other substrates including glass fibers, ceramics and many plastics. The uniquely formulated chemical
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
Find Suppliers by Category Top
Featured Products Top
-
board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material, typically a ceramic or carbon composition, coated with a protective layer and (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd.
More Information Top
-
Development of enhanced fault-tolerance for a 600 kV impulse generator
A new type of a bulk ceramic tube resistor was developed through industrial partik@ation, to eliminate resistor breakdown.
-
Minimum quench energy measurement of NbTi wires using a small ceramic heater
The ceramic heater was cut from a commercially-available large ceramic resistor tube .
-
Hanford Laboratories Operation monthly activities report, August 1960
Preparations are being made to test vacuum and ceramic tubes , resistors , and capicators under simulated electrical load in a high gamma radiation field.
-
Separation of non-metallic inclusions by refining of aluminum alloys
Advantages: − Minimum particle size slight disadvantage: − need for a metallostatischen very high pressure because of the strong flow resistance of the ceramics tubes − in path filter for a batch − limited melting flow − costly .
-
Ultra high temperature instrumentation amplifier. Final report, September 1976-September 1977
Components evaluated included ceramic vacuum tubes , resis- tors , capacitors, connectors, terminals, wire, circuit board materials, ce- ments.
-
Research and development of improved geothermal well logging techniques, tools and components (current projects, goals and status). Final report
This includes ceramic vacuum tubes , resistors , capacitors, inductors, lead and insul-ation material, electrical feedthroughs, lead bonding, etc.
-
Ultra high temperature instrumentation amplifier. Midterm progress report, September 1976-March 1977
of temperature testing of ceramic vacuum tubes , resistors , capacitors and .
-
COATINGS FOR WIRE‐WOUND RESISTORS *
No serious problem w& encountered in fitting to (1) Coatings for Resistors Cored with Ceramic Tubes .
-
The ALICE TPC, a large 3-dimensional tracking device with fast readout
for ultra-high multiplicity events
Copper plates serve both as heat bridges to transfer the heat from the resistors to the ceramic tubes and as terminal for the field strips.
-
Flutelike Porous Hematite Nanorods and Branched Nanostructures: Synthesis, Characterisation and Application for Gas‐Sensing
The working temperature of the sensor can be controlled by adjusting the heating voltage (Vheating) across a resistor inside the ceramic tube .
Indicates content that may require registration and/or purchase.