-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Garage Equipment Supply
Description: chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit prevents contamination Built-in safety overload valve. Heavy-duty chain anchors keep loads secure
- Lift Capacity: 0.55 tons
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
-
Supplier: Garage Equipment Supply
Description: adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit prevents contamination Double-sealed hydraulics for longer service life Heavy-duty chain
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This
- Rotation: Bidirectional
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic Valve
Find Suppliers by Category Top
Featured Products Top
-
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
lifespan and plenty of energy in the long run. Fuji Electric has all the solar pump drive solutions for different applications for solar in the irrigation market. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924 (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
refineries. Why Choose Sealless Pumps? Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the environment has become increasingly important in the design of (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors. A helpful guide to pump drives (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
GML/GMB Mag-Drive Gear Pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
the smoothest rotation. Typical slew drive applications include truck cranes, man lifts, utility equipment, hydraulic attachments, oil tool equipment, marine cranes, tire handlers, digger derricks and automotive lifts, but the slew drives are used in many other applications requiring load holding and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume I. Rationale, process, equipment, performance, and recommendations
Therefore, items such as chain drives , hydraulic pump stations, and controls can be serviced with substantially reduced risk of worker exposure to contamination.
-
Design Considerations and Feasibility of a Prototype Mechanical Bokbunja (Rubus coreanus Miquel) Harvester
As mentioned above, the noise due to the chain drive of the hydraulic pump was very high, and it could stress the operators.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
POWER TRAIN Moving parts that transfer energy from one point to another, accomplished by a mechani- cal or fluid coupling such as gears, chains , hydraulic pump , drive shafts, torque converters, etc.
-
Experimental study on a novel linear electromagnetic pumping unit
There are some beam-less pumping units, such as chain drive pumping units, hydraulic pumping units, pneumatic pumping units and flexible transmission pumping units [1].
-
Comparative performance study of diesel and electric face-haulage vehicles
The hydraulic pump and chain conveyor are driven by three-phase 11.2 kW (15 hp) and 18.6 kW (25 hp) motors, respectively.
-
Variable speed pumping in thermal and nuclear power plants: Frequency converter versus hydrodynamic coupling
It is presented the methodology and developed models for evaluation of the whole drive chain from hydraulic system over pump , drive components and power supply.
-
Increased fuel economy in transportation systems by use of energy management. Third year's program. Final report, May 1, 1976--July 1, 1976
HyVo chain drives are used for the hydraulic pump and motor.
-
An improved prototype apparatus and process for separating cellulosic materials from municipal solid waste
The mixer drum is rotated by means of a sprocket and chain that is driven by a hydraulic pump and motor.
-
Commercial Application of Dual Completion Technology in TATNEFT Company
A pump may be actuated by any drive that enables to accommodate two sucker rod strings: beam- pumping units, chain drives , or hydraulic drives.
-
Chapter 29—Ready-Mixed Concrete
The use of a hydraulic pump , hydraulic motor, and chain drive was just beginning.
Indicates content that may require registration and/or purchase.