-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0625 inch
- Operating / Use Temperature: -40 to 180 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other
- Substrate: Concrete / Masonry, Metal, Wood
-
Supplier: Sigma-Aldrich
Description: Magnesium aluminometasilicate base material
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Bulk Solid / Granules, Organic Chemical / Polymer
- Function: Catalyst, Reagent
- Features: Other
-
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Functions & Features: Adhesive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Protective, Reflective
- Coating Capabilities: Adhesive / PSA, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Painting, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Thermal Spraying, Thin Film Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Thermoseal, Inc.
Description: Thermoseal® soft-chem® expanded PTFE sealing material provides excellent corrosion resistance and impermeability along with superior creep resistance and sealability for use in all types of applications. The material's high compressibility enables it to deform under load and conform to
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: WLC Company, Inc.
Description: Uni-chem PG, PS, SG and SS composite hoses are specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barrier these hoses can be operated at working pressure or
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Working Pressure: 250 psi
- Temperature Range: -40 to 140 F
-
Supplier: PetroChem Inspection Services
Description: Compliance Services: We conduct scheduled inspections to provide integrity of the Pressure Vessels, Piping systems, and above ground Storage Tanks. This gives us failure rates, predicted life expectancy, and retirement/re-newal dates. This keeps the facility in compliance with OSHA 1910 part J
- Industry: Aerospace, Chemicals / Materials, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper, Utilities
- Features: Midwest US Only, North America, Southern US Only, United States Only
- Services: Test / Inspect
-
Supplier: BARTEC
Description: Chemical Delivery
- Features: Liquid
-
Supplier: Witte Pumps & Technology GmbH
Description: Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes, etc. WITTE dosing pumps ensure that the polymer melt in the process is transported
- Maximum Discharge Pressure: 3,625.9425 psi
- Media Temperature: 662 F
- Pump Type: Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Chemetall
Description: Liquid, defoaming surfactant additive for pretreatment.
- Function: Defoamer / Deaerator (Air Release)
- Applications: Water Treatment
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Brady Corporation
Description: Brady's CHEMTAG® identifies and controls hazardous substances and assists with the requirements of CFR 1910.1200 (A) (1). CHEMTAG® places first response information at the location where immediate access is needed.
-
Supplier: DOD Technologies Inc.
Description: ChemLogic® Replacement Cassettes for the ChemLogic® CLPx Portable Gas Detector. Detection ranges vary by gas. Review the CLPx Datasheet in the Downloads section below for detectable gas limits.
- Mounting Type: Portable
-
Supplier: Novaflex Group
Description: Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also
- Temperature Range: -40 to 212 F
- Media: Chemicals
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: DigiKey
Description: CHEMTAG 10 HOLDERS,10 INSERTS,1P
-
Supplier: Chemetall
Description: Chem Add 6020 is a highly-effective, pH-neutral, liquid product that supplements the ability of alkaline and acidic cleaning products to remove organic soils such as oils and greases. It can be added to iron phosphate solutions to improve cleaning effectiveness and the uniformity of the phosphate
- Applications: Cleaners / Disinfectants
-
Supplier: Johnson Pump, An SPX Brand
Description: Horizontal centrifugal pump to ISO 2858 (EN 22858 (DIN 24256)) and ISO 5199
- Maximum Discharge Flow: 3,522.2933333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 392 F
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
-
Supplier: Brady Corporation
Description: Brady's CHEMTAG® identifies and controls hazardous substances and assists with the requirements of CFR 1910.1200 (A) (1). CHEMTAG® places first response information at the location where immediate access is needed.
-
Supplier: Brady Corporation
Description: Brady's CHEMTAG® identifies and controls hazardous substances and assists with the requirements of CFR 1910.1200 (A) (1). CHEMTAG® places first response information at the location where immediate access is needed. Inserts are to be used in conjunction with Brady's CHEMTAG® holder.
-
Supplier: DOD Technologies Inc.
Description: Replacement ChemLogic® Cassettes for the ChemLogic® CL96 system.
- Mounting Type: Fixed
-
Supplier: Enting Water Conditioning, Inc.
Description: Pulsafeeder / Chem-Tech Brochure
-
Supplier: Witte Pumps & Technology GmbH
Description: Thanks to its pioneering design and precisely matched material composition, our innovative ChemCore plus pump achieves uniform pressure even at low viscosities and consistently over a wide temperature range. It is particularly suitable for applications where pulsation-free pumping of fluids of the
- Maximum Discharge Pressure: 1,450.377 psi
- Media Temperature: 572 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile instrument, the CLPx can be configured to
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Chemetall
Description: Highly alkaline stripper with long solution life and high sludge holding capacity
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Micromeritics
Description: Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Thermoseal, Inc.
Description: FDA compatible Good resistance in strong alkaline applications Good choice for a broad range of chemical process applications Free of pigments
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: REB Storage Systems International
Description: CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire
- Capacity: 400 lbs
- Length: 38.5 inch
- Width: 28 inch
- Material: Plastic
-
Supplier: Witte Pumps & Technology GmbH
Description: The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic
- Operating Pressure: 10.15 psi
- Operating Temperature: 1,000 F
- Seal Application: Pump
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic CHEM 35 ultrasonic sensor is designed for distance measurement applications where corrosive chemical liquids or gasses are present, but it is an excellent sensor for benign environments as well. With a maximum range of 35 feet (10.7 meters), it is the longest range member of the
-
Supplier: Andax Industries
Description: Andax ChemTape. Our chemical resistant tape applies easily to seal pipes, tents & protective clothing, providing an added layer of chemical resistance. This chemical tape is good against mid to high level chemical hazards. It's too late to be involved in a cleanup & then discover you need it. Get
- Application: Chemical
-
Supplier: Allied Electronics, Inc.
Description: Chem Mask, Squeeze Bottle Dispensing Method of Solder Mask The fast curing, peelable temporary solder maskingagent. CM8. 8 Oz. Liquid Squeeze Bottle. Dries Tack Free in 30 Minutes Easy to Use — Just Peel Off Dried Chemask Masking Agent Latex Material Is Compatible with Flux Systems and Stable with
-
Supplier: Edwards Vacuum
Description: The ChemFlexTM B3 Chemical Blending Module ensures a safe and reliable system to blend and deliver the ultra pure chemistries used to manufacture semiconductors. The ChemFlex B3 Module achieves exceptionally accurate and repeatable results using patented MassFusionTM Technology. This module is
- Feed Rate: 0 to 110 GPH
- Operating Condition: Batch Operation, Continuous Feed
- Applications / Industry: Chemical Processing
- User Interface: Digital Front Panel
-
Supplier: Novaflex Group
Description: Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also
- Inside Diameter: 1 to 8 inch
- Working Pressure: 250 psi
- Media: Chemicals
- Product Form: Complete Hose Assembly
More Information Top
-
Chemical sensors for portable, handheld field instruments
… of compact chemical sen- sors for portable applications: (solid-state) chemiresistors, (solid- state) CHEMFETs , and (optical) surface …
-
Development of NH4+-sensitive polymer membranes for long-term performance microsensors
materials incorporating nonactine as the ionophore for long-term performance CHEMFETs .
-
Recent progress in carbon nanotube-based gas sensors
CNT chemiresistor and chemical field effect transistor ( ChemFET ) .
-
Conductive polymer gate FET devices for vapour sensing
A sensor with these attributes is proposed comprising a novel chemFET sensor, with a conducting polymer gate …
-
Study of Selective Layer for HCN Sensing
… array of transducers that can be used as chemically sensitive field effect transistors ( CHEMFET ) or as chemiresistors.
-
Performances of PVC membranes based on quaternary ammonium salts
Performances and selectivities of chemically modified field effect transistors ( CHEMFETs ) based on the studied polymer membranes were …
-
Organic semiconductors in potentiometric gas sensors
Work function . Kelvinprobe . CHEMFET . Field-modulatedchemiresistors .
-
Silica surface sensitization and chemical sensors
… of this process for sensitizing the surface of the silica insulator used in CHEMFET chemical sensors is …
Indicates content that may require registration and/or purchase.