Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Thermal Fluid Systems, Inc.
Description: 4, 4X, 7, and 12 NEMA ratings. Typical lead times for customized units are 3 to 4 weeks, and we handle prototype to small production volume. Industry Focus Plastics Chemical Food Industry Laundry Asphalt Petrochemical Pharmaceuticals Process Equipment Specialty Paper Textiles Intended
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
-
Supplier: Rosedale Products, Inc.
Description: Low pressure drop, permanently piped housings, stainless steel construction
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: Jaygo, Inc.
Description: Improve productivity, quality, and safety with Jaygo Filtration Systems. These systems offer complete product containment and solvent recovery to the user. Agitated Pressure Filter Pressure or Vacuum The system gives the agitated filter several significant advantages, including:
- Application / Industry: Adhesives, Chemicals, Cosmetics, Food and Beverage, Sanitary / Pharmaceutical
- Features: All Pressure Filters, All Vacuum Filters, Other
-
Supplier: JST Manufacturing, Inc.
Description: JST's Ambient Filtration bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is designed to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing acceps
-
Supplier: Kontek Ecology Systems Inc.
Description: diagnostic capabilities. Supplied with chemical cleaning solution recirculation pump and tanks (typically 2-3). Optional, completely automated cleaning cycle available, with chemical make-up systems. MF Membrane Features: Duraflow membranes are of a moulded design, unlike others which
-
Supplier: Serfilco, Ltd.
Description: Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph Features • Flow rates to 345 GPH @ 60 Hz provides • Nearly 10 turnovers per hour on 35 gallon tanks • Non-metallic solution contact Specifications Labmaster Filtration Systems are compact, corrosion resistant and extremely simple to
-
Supplier: Serfilco, Ltd.
Description: Systems have gained wide approval for recirculatory purification of most electroplating and chemical process solutions. Choose a basic filtration system with your choice of media, pump and filter chamber. Then select from a wide variety of optional equipment to customize your
-
Supplier: Serfilco, Ltd.
Description: Benefits • Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter • Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality • Accepts a wide variety of media - string wound, melt blown,
-
Supplier: Serfilco, Ltd.
Description: Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or
-
Supplier: Kontek Ecology Systems Inc.
Description: Duraflow quality testing will reject any membranes that pass any of the colloidal iron through the membrane. MEMKON MF System Features: Will remove suspended solids from treated wastewater down to 0.1 microns. With the proper chemical treatment of the wastewater, microfilter use will reduce
-
Supplier: Heinkel USA
Description: PF 2000 - PF 14000 Pressofiltro® Chemical Design Agitated Nutsche Filters / Filterdryers Chemical design Pressofiltro® agitated Nutsche filters, suction filters or filter dryers are versatile units equally suited for monoproduction applications and for multipurpose production
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: ASTM International
Description: 1.1 This practice is used to quantify the efficacy of liquid or solid decontaminants on Bacillus spores dried on the surface of coupons made from porous and non-porous materials. This practice can distinguish between bactericidal and bacteriostatic chemicals within decontamination mixtures.
-
Supplier: DAS Environmental Expert GmbH
Description: can only be achieved by combining those different process steps in the right order. Chemical Physical Wastewater Treatment Chemical Physical Wastewater Treatment Physical Membranfiltration Membrane Water Filtration Processes for Chemical and Physical Water and Wastewater
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek MEMKON Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek MEMKON Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria (i.e. cadmium,
-
Supplier: Project Services Group, Inc.
Description: of our team, affords a unique core competency for our engineering services. PSG offers more efficient and cost effective solutions than most large multi-disciplined, broadly focused engineering firms can achieve. Full Process Systems Integration Research and Development of Conceptual
- Industries Served: Agriculture, Chemical, Environmental, Food / Beverage, General Industry / Manufacturing, Pharmaceutical
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: practical handling features Minimal amount of equipment The major area of application for Biosart® 100 Monitors is microbiological analysis of relatively large sample volumes that have a low number of microbes, with membrane filtration being an essential step. In addition, the Biosart®
- Volume Capacity: 0.02641721 gallons
- Width / Diameter: 1.8503947 inch
- Features: Other, Specialty / Other
- Container Type: Vial
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
-
Description: Various types of towers and vessels are commonly used operational units in process engineering, employed in industrial operations such as absorption, cooling, distillation, evaporation, filtration, washing, and more. When corrosive components are present, graphite is the material of choice.
- Maximum Working Pressure: -14.5036839357197 to 43.5110518071591 psi
- Temperature Range: -76 to 392 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: panel Optical fiber Other production fields Function Of CDM and CDS: Chemical filtration Chemical sampling Chemical circulation Chemical delivering Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And
- Body Material: Stainless Steel
-
Supplier: Pentair Oil & Gas Separations
Description: sold-liquid technolgies have been applied in the oil and gas, refinery, chemical, petrochemical and power industries. ProcessOR's standard elements are cored, however, you may upgrade to our COMPAX® coreless element technology. The COMPAX® coreless element flows from the
- Features: All Sedimentation Equipment
- Application / Industry: Chemicals, Oil / Fuel
-
Supplier: Pentair Oil & Gas Separations
Description: performance while eliminating the need for expensive excess processing, chemical additives, and storage tank capacity. With hydrocarbon recovery efficiencies of 99.98%, HRT produces a sellable product, balancing or even outweighing operating costs and capital investment. HRT's robust design
- Features: All Sedimentation Equipment
-
Supplier: Hydro Quip, Incorporated
Description: The objective in separation of wastewater containing emulsified oils is to destabilize the emulsion so that the oil will separate by gravity. Mechanical and chemical emulsions can be destabilized by chemical treatment and coalescing.
- Features: All Gravity Filters, All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: Pentair Oil & Gas Separations
Description: non-polar hydrocarbon. Nevertheless, it is generally necessary to remove these contaminants. In some cases, the contaminants may poison downstream process equipment; or example, diesel fired turbines are sensitive to alkali metal contaminants; selective hydrogenation units (SHU) are sensitive
- Features: All Sedimentation Equipment
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Pope Scientific, Inc.
Description: High purity chemicals, pharmaceutical intermediates, etc., are efficiently filtered washed, reslurried and dried in these portable Mini-Nutsche filter units, minimizing contamination and exposure. Design allows withdrawal of fitter cake with removable bottom head and filter support assembly.
- Features: All Sedimentation Equipment
- Equipment Type: Gravity Nutsche, Gravity Sedimentation, Vacuum Nutsche
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Hydro Quip, Incorporated
Description: The Hydro Quip Continuous Flow Chemical/Physical Inclined Plate Clarifiers are designed to separate mechanical and chemical emulsions and colloidal contaminants from the wastewater. The use of polymers or other chemical assistant will help precipitate the contaminants to the
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: Marmon Industrial Water LLC
Description: following chemical treatment with polymers and coagulants. The Monoscour is particularly useful in wastewater applications, lime softening applications, cooling tower side stream filtration and all other gravity filter applications where high filtering rates are desirable. The
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Heinkel USA
Description: PF 5 - PF 500 Pressofiltro® - Agitated Nutsche Filters / Filterdryers Pilot Units Pressofiltro® pilot units are multipurpose tools for pilot plant or laboratory applications as well as for small scale production facilities. Versatile use of the equipment, cGMP compliant design, containment,
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Jaygo, Inc.
Description: Jaygo's liquid deaeration plants have been developed to alleviate these problems by removing entrapped gases efficiently and economically. Efficient and Economical Designs for the Chemical, Food, and Pharmaceutical Industries. Improve Product Quality Eliminates coating problems. Greater
- Application / Industry: Adhesives, Chemicals, Cosmetics, Food and Beverage, Paint / Coating, Sanitary / Pharmaceutical
- Features: All Vacuum Filters, Other
-
Supplier: Heinkel USA
Description: exchange areas. Special properties for the customer's benefit Calculation, manufacture and design are in accord with Pressure Equipment Directive 97/23/EG or/and ASME U-stamp as well as with cGMP and FDA guidelines Approved for using in ATEX danger zone, group II 2G 2D (zones 1/ 21) Suitable
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Komline
Description: A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float. With proper chemical conditioning, we remove colloidal and emulsified materials. Complete pretreatment systems can be supplied. High-rate design High removal
- Application / Industry: Chemicals, Food and Beverage, Paper and Pulp, Waste / Sludge
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
PPG PolyGrid® expanded polymers for filtration, separation and chemical processing applications (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Ductless chemical workstation: Mobile safety solution for your lab Gas phase bonded carbon filtration protects against toxic vapors, gases and fumes. Perfect for low (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
ExxonMobil's innovative polypropylene nonwoven filtration solutions are based on polypropylene and Vistamaxx™ performance polymers, with excellent processing performance and mechanical properties. Through fine fibers, excellent chemical resistance and flowability, they help improve (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Reliable PCR protection with HEPA filtration and UV light Maintain clean, contamination-free PCR environments for accurate results with ISO 5 HEPA-filtered airflow, UV light decontamination, and user (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
. Applications: Semiconductors: Ideal for printed circuit boards, etching baths, wet processing equipment, and ultrapure water filtration. Oil & Gas: Offers comprehensive filtration solutions for upstream (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
— Pre-filtration and solids removal Chemical Processing — Filtration of alkalis, solvents, and chemical intermediates (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
/Solvent Filtration: Applies high-precision filtration to electrode slurries, electrolytes, and precursor solutions to remove particles, gels, and undissolved substances, ensuring the uniformity and purity of the battery’s internal chemical environment. Modern research and industrial (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Chemical-Resistant Materials Harbory Filtration designs its equipment using materials suitable for chemically aggressive environments. Stainless steel housings combined with compatible sealing materials help ensure long-term durability in corrosive chemical (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
, making it a greener choice than many chemically treated alternatives. ?? 4. Wide Versatility and Customization Thanks to the above properties, PP is used across nearly every filtration (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
Solid-Liquid Filtration Trends
In the manufacturing of chemicals, petrochemicals, pharmaceuticals, bioenergy etc., after the initial mixing reactions, there is always the necessity to remove the mother liquor from the process slurry. This paper provides engineers with new and creative ways of thinking to evaluate process
-
Automated Dosing of Dry Treatment Chemical with Flexible Conveyor Improves Accuracy, Safety of Filtration System
A manufacturer of high pressure flat-bed, liquid-solid filtration systems uses a Flexicon flexible screw conveyor for consistent and safe delivery of a variety of large quantities of dry chemicals.
-
Technical Bulletin: PPG PolyGrid Expanded Polymers for Filtration, Separation and Chemical Processing Applications
PPG PolyGrid (R) expanded polymers are primarily used as filtration membrane support materials and separation/feed/drainage layers in pleated or spiral wound filter cartridges. Many of the PPG PolyGrid products are utilized in filters that operate at high temperatures or in caustic fluids
-
Filtration Performance of Permanently Hydrophilized Polyethylene Membranes
Lydall Performance Materials B.V. recently developed an innovative membrane platform based on Ultra High Molecular Weight Polyethylene (UHMwPE), a chemically inert and highly durable polymer. The new generation of UHMwPE membranes include Solupor (R) HF membranes and Arioso (R) high performance air
-
Chemical Compatibility Chart for General Laboratory Filtration Products (.pdf)
This chemical compatibility chart compares the effects of various chemicals on a wide array of filter materials, such as silver, PTFE, and nylon.
-
Offshore Water Treatment Chemicals (.pdf)
The customer was seeking an alternative to the high priced Pall High Flow Ultipleat filters to reduce their ongoing costs. There were instances where small batches of chemicals needed to be filtered which did not utilize the full on-stream life of the High Flow filters. In addition they had some
-
Technical Bulletin: PPG PolyGrid Expanded PEEK Film for High Performance Filtration & Separation Applications
Expanded Polyether Ether Ketone (PEEK) PPG POLYGRID (R) is now available for critical filtration and separation applications where a high performance polymer is essential. Thin, versatile expanded films made with PEEK polymer provide a superior combination of mechanical strength, along
-
Energy Savings Thru More Effective Filtration: Major Department Store Chain Uses LAKOS To Save Money (.pdf)
A Colorado state energy utility sponsored a study to determine the amount of energy savings that would result from the use of different types of filtration on industrial cooling equipment. May Company (now Federated Department Stores) agreed to take part in the study for several store locations
More Information Top
-
Semiconductor Manufacturing Handbook > AIRBORNE MOLECULAR CONTAMINATION
Chemical filtration equipment in recirculation systems must be designed to remove a wide array of acids, bases, hydrocarbons, and other VOCs.
-
Federal Register > Thursday, April 18, 2013 > [78 FR 23291] United States v. Ecolab Inc., et al.; Proposed Final Judgment and Competitive Impact Statement
These optional divestiture assets include Champion's Broussard, Louisiana warehouse and distribution facility, which also contains chemical filtration equipment and a quality control laboratory; Champion laboratory ‡equipment used in providing deepwater PCMS; and tangible assets used to provide deepwater PCMS to any customer…
-
Western Australian Maritime Museum: a case study
Due to cost and size constraints, however, retro-fitting of chemical filtration equipment was not possible.
-
Plant tissue culture media: Major constitutents, their preparation and some applications
…liquids Beakers and Erlenmeyer flasks, for mix- ing media ingredients Bottles (reagent bottles if available}, for storing stocks solutions Plastic bottles, for freeze-storage of aque- ous solutions Desiccators, for keeping refrigerated or nonrefrigerated hygroscopic chemicals Filtration equipment (syringe or funnels utilizing…
-
Characterization and control of microcontamination for advanced technology nodes and 300-mm wafer processing: overview and challenges
These sources require further under- standing since equipment chemical filters or facility air systems have limited removal capability.
-
Compressed Air System Enhancement Increases Efficiency and Provides Energy Savings at a Circuit Board Manufacturer (Sanmina Plant, Oswego, New York): Office of...
The plant’s production process requires compressed air for drills, routers, air knives, and waste treatment presses to perform functions such as cutting the circuit boards out of panels, hot air solder leveling, and expelling waste chemicals through filtration equipment .
-
Chemical air filtration in archives and libraries reconsidered
The older storage rooms, located in the main building and characterized by an air exchange rate and average recirculation rates of 0.08 and 1.8 per hour, respectively, are not equipped with chemical filters .
-
Sell settling tank grill filter
• Related Keywords :settling tank grill filter , chemical equipment .
Indicates content that may require registration and/or purchase.