Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myers by Pentair
Description: PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection
-
Supplier: CCR Containers
Description: devices • Safety devices: 1 disc – 1 safety valve in serie • Relief valve – diameter: DN65 – 2” ½ • Relief valve setting: 4.40 Bar 64 psi • Bursting disc diameter: DN65 – 2” ½ • Bursting setting: 4.84 Bar 70 psi • Pressure gauge: 0/10 Bar – 0/150 psi
- Application: Shipping
-
Supplier: ISC Sales, Inc.
Description: Fertilizer Oils Fracing Tank Material Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum 12-Gauge
- Volume Capacity: 1,139 to 20,920 gallons
- Diameter / Width: 4 to 12 inch
- Height: 73.2 to 338.4 inch
- Type: Chemical Tank
-
-
Supplier: Charles Ross & Son Company
Description: The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Supplier: Accuris
Description: Fitness-For-Service Evaluation Procedures for Operating Pressure Vessels, Tanks, and Piping in Refinery and Chemical Service
-
Supplier: Red Valve Company, Inc.
Description: tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene,
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Watts
Description: Enpress tanks utilizes an industry exclusive co-polymer Polypropylene formulation for its liner assembly, providing superior performance in both hot and cold temperature environments and superior chemical and impact resistance far superior than traditional polyethylene. This allows the
-
Supplier: VEGA Americas, Inc.
Description: Application area Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is a pressure transmitter with chemical seal for pressure and level
- Working Pressure Range: -14.50377 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: AMPP Resources
Description: wide temperature and pressure ranges, made rubber linings as the world-wide accepted anti-corrosive and anti-abrasive media. This book describes exactly how to use rubber as a lining in tanks and how to overcome problems associated with this technique. 2009 by Rapra Publishing, 7” x
-
Supplier: ISC Sales, Inc.
Description: Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
-
Supplier: BakerCorp
Description: integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction:
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 193 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: SSI Fabricated
Description: Flash Tanks & Pressure Vessels Applications Process Industry Metals and Mining Power Industry Water and Waste Chemical Industry Pulp and Paper Oil and Gas Features Low pressure drop streamlined design Large strainer screens Compact end to end dimension Fabricated
- Features: Other, Pressure Vessel
- Material: Stainless Steel, Steel
-
Supplier: U.S. Plastic Corporation
Description: Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a
- Volume Capacity: 0.066043 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: oz/in2 Manifold Tanks are manifold-capable Interior Lining: None Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style; V-bottom on Fixed Axle EZ Clean Access: (2) hinged hatches on top of tank. Material of Construction: 1/4" ASTM A36 carbon steel
- Volume Capacity: 17,850 gallons
- Diameter / Width: 96 inch
- Height: 149 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: materials, applied in the interstitial space of UL 142 double-wall tanks. These materials ensure that the inner tank is protected from the effects of fire. This design allows both the inner and the outer tanks to be pressure tested at the factory and in the field. In
- Volume Capacity: 250 to 20,000 gallons
- Diameter / Width: 43 to 95 inch
- Height: 45 to 85 inch
- Features: Corrosion Protection, Double Wall, Fireproof, Insulated, Outdoor Use, Spill Containment, Vented
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. BOTTOM SYSTEM CONNECTION: 1-1/4" socket TOP SYSTEM CONNECTION: 1-1/4" socket HEIGHT INLET/OUTLET TO FLOOR: 1.5" (3.8 cm) to 2" (5.1 cm) OVERALL HEIGHT: 56.5" (144 cm) to 72.5" (184 cm) DIAMETER:
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Height: 56.5 to 72.5 inch
- Pressure Rating: 75 psi
-
Supplier: BakerCorp
Description: integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction:
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 135 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction:
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 129 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: PMC Engineering LLC
Description: The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Linde North America, Inc.
Description: Drum tanks are an intermediate sized supply package that commonly provide between 400kg and 1500kg of product contents. Also known as ton tanks, drum tank size and capacity depends on exact drum specification and product density. Drum tanks are a commonly used supply
- Type: Gas Cylinder
-
Supplier: ISC Sales, Inc.
Description: Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum 12-Gauge Steel 304L Stainless Steel Epoxy Coating
- Volume Capacity: 17,200 to 77,076 gallons
- Diameter / Width: 0 to 192 inch
- Height: 279.6 to 523.2 inch
- Type: Chemical Tank
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 7 gallons
- Diameter / Width: 9 inch
- Pressure Rating: 155 to 190 psi
- Diameter: 9 inch
-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is
- Display Type: Analog Meter
- Features: Gauge, Other, Vacuum
- Media: Hazardous, Liquid
-
Supplier: WellMate
Description: Contact with chemicals, chlorine or sulfuric acid? There’s no better tank choice for water treatment than our UT-Quick Connect Series. Composite construction makes the entire line impervious to the chemicals found in aggressive water. Quick connect technology simplifies
-
Supplier: Schutte & Koerting
Description: and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Sparger Nozzle used for tank heating liquids. Continuous heating and mixing of chemical
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: WATTCO
Description: ASME and CRN certified Pressure vessels are critical pieces of equipment in the field of engineering and various industrial applications. The purpose of an ASME pressure vessel is to safely contain and handle liquids and/or gases under pressure, adhering to the standards set by
- Material: Aluminum, Stainless Steel
- Features: Other, Pressure Vessel
-
Supplier: Pico Chemical Corp.
Description: Reactor and Tank Cleaners: PICO manufactures a complete line of water-based concentrate cleaners for reactor and tank interiors that perform quickly, completely and that are reusable, resulting in low chemical usage costs and reduced disposal costs. PICO materials are proven to
- Trigger: Solvent
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360° in both
-
Supplier: Chemdet, Inc.
Description: models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation
Find Suppliers by Category Top
Featured Products Top
-
Maintaining safe internal pressure is essential for protecting storage tanks and minimizing product loss. Pressure fluctuations caused by filling, emptying, or temperature changes can create excessive positive or negative pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
& Gas Facilities Chemical Processing Systems Industrial Tank Farms Pipeline Pressure Protection Systems Manufacturing Expertise Thinktank specializes in the design and manufacturing of industrial breathing valves and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability and contamination risks associated with manual handling. Safety is deeply (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
In storage tank systems, pressure fluctuations are not occasional events but continuous operating conditions. Temperature changes, filling cycles, and environmental variations constantly create internal pressure differences that can stress the tank structure over (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
keeping the inlet pressure below 1.0 MPa. Applications Storage Tank Nitrogen Blanketing Chemical Processing Plants Oil & Gas Storage Systems Petrochemical Storage Industrial Gas Pressure Control (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
are to prevent dangerous tank implosion, and to help prevent chemical siphon. Read about two recent applications here. (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Obtaining Tank Volume from Pressure with Irregularly Shaped Tanks
A Southeast chemical plant of liquid fertilizers needed a practical way to read out the content of liquid storage tanks based on pressure at the bottom of the tank. The challenge was that the tanks came in a variety of shapes and sizes. Many are cylinders lying on their side and are tilted toward
-
Pressure Vessels
Pressure vessels are components used to store as well as transmit liquids, gases, or vapors that are under pressure. Pressure vessels, by design, keep liquid or gases at a pressure that differs from the ambient pressure outside of the tank. Pressure vessels are typically used for steam boilers
-
Pressure Vessel Case Study
A leading supplier to the Petro Chemical industry was experiencing a high use of abrasives during the custom fabrication of pressure vessels, bulk storage tanks, and transport trailers. The welders were grinding torch cut edges with a ceramic resin fiber disc because they valued the combination
-
Tiger Grinding Wheels deliver Longer Life, Cost Savings for Tank Fabricator
A global manufacturer of storage vessels and tanks serving the Refining, Marine, and Petro-Chemical industries was looking for an abrasives expert to evaluate their current grinding wheel performance. For over 60 years, the company has specialized in the fabrication of large-scale, custom pressure
-
Load Cell Application - Viscosity / Liquid Separation
This particular application is used in batching or mixing of multiple chemicals. By measuring the viscosity, you can determine when to stop adding a liquid to the mix. As shown here, the table can be lifted so that the probe reaches the liquid in the tank. The probe can also be brought down
More Information Top
-
Sell Pretreatment filtration equipment supply quartz sand activated carbon filt
Jiangmen City, Guangdong Province, Jiangmen City Yin Jie Te Machinery Electronic Technology Co., Ltd. , is a professional in the health-level non-pressure vessel, chemical pressure tank , reactor, agitator tank, hydraulic lifting platform, heat exchanger, evaporator ??arbon quartz sand filters, bag filters…
-
Three wafer stacking for 3D integration.
We optimized recipe settings for chemical tank pressure , chuck spin speed, arm sweep speed and amplitude in an effort to get the best possible etch rate uniformity across a full 150 mm diameter wafer.
-
[Abstract] A STABLE HIERARCHICAL FUZZY CONTROL DESIGN FOR CERTAIN NON-LINEAR SYSTEMS BASED ON INPUT–OUTPUT PASSIVITY THEORY
…the simulation example, the control performance of the hierarchical fuzzy controller is compared with an input-state linearization non-linear controller for an unstable non-linear magnetic bearing system and a non- linear adaptive controller for a multivariable chemical pressure tank system.
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Hazardous Materials Safety > Guidance Documents > [FDBKF2004060908435506375] 2000 Emerg...
MC307 Low Pressure Chemical Tank .
-
Human Factors engineering criteria and design for the Hanford Waste Vitrification Plant preliminary safety analysis report
…and Warnings displays should have labels that indicate the type of upset condition, such as the alarm severity (warning condition, alarm condition), and the problem, such as the non functioning of the automatic shut-off to the tank pressure chemical process cell.
-
Ground Speed Control of Pesticide Application Rates in a Compressed Air Direct Injection Sprayer
The rate at which the chemical tank air pressure changed due to the stepping motor actuation was also noted.
-
The Handbook of Advanced Materials: Enabling New Designs Complete Document
Higher strength usage—i.e., chemical tanks and pressure .
-
A survey of fatigue monitoring in the nuclear power industry
the United States is testing the integrity of chemical tanks and pressure vessels by the Monsanto Chemical Although both low-cycle and high-cycle fatigue are .
-
The Significance of Water Electrolysis in Times of the German "energy turn"
So generated hydrogen can physically become again rückverstromt after intermediate storage e.g. in pressure tanks or chemically reversibly in unsaturated compounds (Carbazol) [1], by means of fuel cells.
Indicates content that may require registration and/or purchase.