Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Chromate Conversion Coatings on Electroplated Zinc and Cadmium Coatings
-
Supplier: Accuris
Description: Chromate conversion coatings on electroplated zinc and cadmium coatings
-
Supplier: Accuris
Description: Clear Chromate Conversion Coating for Plated Finishes
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1430 conversion coating. Applying this product allows for a conversion to chromate and can be used with aluminum. Designed to have corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: CSA Group
Description: Specifies requirements relating to coatings intended to give protection against corrosion. Finishes for giving particular colours only or specifically to improve paint adhesion are not covered by this International Standard. Gives furhermore the method of application of chromate
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 871 conversion coating. Applying this product allows for a conversion to chromate and can be used with aluminum. Designed to have corrosion-resistant properties. This conversion coating meets the following standards: ASTM 921-02.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Description: Specifies requirements relating to coatings intended to give protection against corrosion. Finishes for giving particular colours only or specifically to improve paint adhesion are not covered by this International Standard. Gives furhermore the method of application of chromate
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 1132 conversion coating is packaged 12 pens per case. Applying this product allows for a conversion to chromate and can be used with aluminum. This conversion coating meets the following standards: MIL-DTL-5541, MIL-DTL-81706.
-
Supplier: Accuris
Description: Chromate conversion coatings on zinc and cadmium electrodeposits
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 1132 conversion coating. Applying this product allows for a conversion to chromate. Designed to have chemical-resistant properties. This conversion coating meets the following standards: MIL-DTL-5541, MIL-DTL-81706.
-
Supplier: Sanchem, Inc.
Description: The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Sanchem, Inc.
Description: resistant metal pretreatment to have excellent adhesion with paints, powder coatings and adhesives. Sanchem’s metal pretreatments can be cold applied, hot applied, heat curable or electrolytic applied conversion coatings. Chromate-free SafeGard CC-3400 is Qualicoat approved and
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: SAE International
Description: This SAE Standard specifies the properties of chromate conversion coatings on aluminum and aluminum alloys. It details inspection and testing requirements for chromate conversion coatings.
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by chromate treatments of zinc and cadmium surfaces. 1.2 The protective value of a chromate coating is usually determined by salt-spray
-
Description: Specifies requirements relating to the coatings intended to give protection against corrosion and as a base for other coatings. Requirements are concerned with surface preparation, method of application, electrical insulation resistance, adhesion, corrosion resistance, coating
-
Description: and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, total chromium content per unit area on zinc and cadmium, mass per unit area of both colourless and coloured coatings, satisfactory adhesion of chromate conversion coatings, and quality of chromate
-
Supplier: Pavco, Inc.
Description: Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc.
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Protective
- Chemistry: Conversion Coating
-
Supplier: SAE International
Description: This specification covers two types of two-component, epoxy, chemical and solvent resistant primer coatings formulated primarily for spray application. These coatings are compatible with epoxy and polyurethane topcoats.
-
Supplier: Boyd
Description: Enhance aluminum components with specialized coatings. Specialized coatings can make aluminum parts more durable or boost aluminum's natural characteristics and benefits. Safeguard aluminum parts with finishes like anodizing and chromate coatings offers unique advantages.
- Material / Substrate: Aluminum
- Features: Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: CSA Group
Description: ISO/TR 15922:2011 describes the methods to evaluate the properties of dark-stain phenomenon observed in chromate conversion-coated coiled and sheet products. Chromate conversion coatings, with trivalent or hexavalent chromium ions, are applied to hot-dip metallic zinc and
-
Description: ISO/TR 15922:2011 describes the methods to evaluate the properties of dark-stain phenomenon observed in chromate conversion-coated coiled and sheet products. Chromate conversion coatings, with trivalent or hexavalent chromium ions, are applied to hot-dip metallic zinc and
-
Supplier: Surventis Surface Treatment LLC
Description: Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating, anodizing, electrical resistance welding, and other
- Applications: Coatings / Paint
-
Supplier: Surventis Surface Treatment LLC
Description: Chromicoat CLR is a liquid chromate conversion coating for aluminum and its alloys. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. ChromiCoat CLR may be controlled to produce colorless coatings with low electrical
- Applications: Coatings / Paint
-
Supplier: CSA Group
Description: Lays down the requirements and test methods for strontium chromate pigments of approximate composition SrCrO4 suitable for use in paints and corrosion-inhibiting coatings.
-
Supplier: CSA Group
Description: Specifies the requirements and test methods. The pigments of the approximate composition BaCrO4 are suitable for use in paints and/or corrosion-protecting coatings.
-
Supplier: Ellsworth Adhesives
Description: Nycote® 88 Nylon Coating Blue is a two component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 88 can be applied by painting, spraying, or dipping. Ideal for components that need protection
- Operating / Use Temperature: -70.6 to 300.2 F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite BONDERITE® M-CR 1132 AERO Touch-N-Prep® pen provides a clean and easy method of repairing aerospace conversion coatings. It reduces contact with chromating solutions and waste, such as rinse water generated from a chromating process. 40 mL Pen.
-
Supplier: Ellsworth Adhesives
Description: Nycote® 7-11 Nylon Coating Blue is a one component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 7-11 can be applied by painting, spraying, or dipping. Ideal for components that need
- Operating / Use Temperature: -70.6 to 300.2 F
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a two-component basic zinc chromate-vinyl butyral wash primer for structural steel surfaces prior to painting. It is intended that this coating be used primarily on clean steel free of rust and scale or
-
Supplier: Henkel Corporation - Industrial
Description: Chromate coating pen designed for applying the Class 1A chromate conversion coating for MIL-DTL-5541.Light metals. BONDERITE M-CR 1132 AERO is designed to save labor, material and time when applying a dry-in place hexachrome conversion coating for touch-up
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: AMPP Resources
Description: pipeline/facility owners. Key Words: asphalt enamel coatings, barrier coatings, cathodic disbondment, cathodic protection (CP), coal tar enamel coatings, coatings, corrosion control system, external coatings, external corrosion direct assessment fusion-bonded epoxy
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
- Housing Diameter: 0.625 inch
- Thickness: 0.035 inch
- Maximum Thrust Load: 1,100 lbs
- Ring Style: Circlip
Find Suppliers by Category Top
Featured Products Top
-
and manufacturing heat exchangers for aircraft using chemical conversion coatings approved by the FAA. The MRO uses a formulation of BONDERITE found in the Qualified Product List of products under performance specification MIL-DTL-81706 Chemical Conversion Materials for Coating Aluminum and Aluminum (read more)
Browse Environmental Controllers Datasheets for Myron L Company
Conduct Research Top
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
A novel hexavalent chromate-free conversion coating was developed to improve anti-corrosion and adhesive-bonding characteristics of the magnesium alloys and zinc-nickel (Zn-Ni) plated steel substrates. The corrosion behavior of the coated and uncoated alloys was investigated by neutral salt fog
-
Coatings for Custom Heat Exchangers and Cold Plates
widely used coating options is chemical conversion coating or chromate conversion coating, also known as "Chem Film" or alodine. Conversion coating helps to minimize surface oxidation and is often specified for military as well as commercial heat exchangers and cold plates. It also sometimes serves
-
CHEMEON Pretreatment & Conversion Coating for Magnesium Alloys
A new pretreatment and a non-chromated conversion coating were developed as a replacement to conventional hexavalent chromium based conversion coatings for magnesium alloys. Neutral Salt Fog tests revealed that CHEMEON pretreated Magnesium performed similar to hexavalent chromated test coupons
-
Trivalent Chromium Process (TCP) as a dealer for MIL-A-8625F Type II, IIB, and IC Anodic Coatings
This report documents evaluations of trivalent chromium compositions (TCP) as sealers for MIL-A-8625F Type II, IIB, and IC anodic coatings conducted from March 2001 through December 2007 by Materials Engineering, AIR-4.3.4, at NAWCAD Patuxent River, Maryland, and the In-Service Support Center
-
Guidelines for Cleaning Stamped Metal Parts
One of the most critical operation in the metalforming process is the preparation of the formed metal part for a finishing operation. Whether the plate is to be plated, painted, chromated, or E-coated (electrostatically applied coating), the quality of the final finish depends on the effort
More Information Top
-
Self-healing properties of new surface treatments (EFC 58)
The chromate coating on the reference sample contained about 20 mg/m2 of hexavalent chromium.
-
Corrosion behaviour of aircraft coating systems in acetate‐ and formate‐based de‐icing chemicals
The other two coatings, the anodised and chromate coatings , were applied on an aluminium alloy 7075-T6 substrate.
-
ZASMHBA0003679
The use of "accelerators" in chromium chromate coating formulations began about 1970 (Ref 8).
-
Cerium-based conversion coatings on aluminium alloys: a process review
It is normal practice with aluminium alloys to lightly etch the surface before chromate coating .96 In a similar way, cerium processes also require pretreatment, as cerium will generally not deposit on an as received surface, even on an active alloy like …
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
[15] Kendig, M. W., and Buchheit, R G., "Corrosion Inhibition of Aluminum and Aluminum Alloys by Soluble Chromates, Chromate Coatings , and Chromate-Free Coatings," Corrosion (Houston), Vol. 59, No.5, 2003, pp. 379-400.
Indicates content that may require registration and/or purchase.