Products/Services for Cig Gas Bottles

  • Gas Cylinders-Image
    Gas Cylinders - (116 companies)
    Airgas It is important to note that there are differences in the terms used to describe gas cylinders from country to country. In the United States, for example, gas cylinders are sometimes called bottled gas. In addition, different types of gas...
    Material
  •  
    Laboratory Bottles - (174 companies)
    Image Credit: U.S. Plastic Corporation. Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids. They are used in chemical storage, labware cleaning, and other laboratory applications. Types of Laboratory...
  • Gas Sensors-Image
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  • Gas Instruments-Image
    Gas Instruments - (911 companies)
    Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Filling. Gas compressor systems designed for filling vessels, cylinders, or bottles with high-pressure gas. Features. Integral Cooler: Intercoolers cool gas between stages; aftercoolers cool gas exiting a compressor or system. Integral Dryer: A dryer...
  •  
    Industrial Gases - (333 companies)
    ...is critically important to ensure system compatibility and safe transportation. A variety of storage containers include: bulk containers, cryogenic cylinders (Dewars), gas cylinders, and glass bottles (ampules). Additionally, there are more...
  •  
    Gas Pressure Regulators - (291 companies)
    Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
  •  
    Welding Gases and Thermal Process Gases - (113 companies)
    Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications. Welding gases and thermal process gases are especially formulated for welding, cutting or other high-temperature processing...
  •  
    Chemical Process and Petrochemical Gases - (96 companies)
    Chemical process and petrochemical gases are materials used in the production of compounds or products. They are used in processes such as inerting, blanketing, purging, sparging, and stripping. These gases are used in many applications including...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire