Products/Services for Clamshell Pipe Clamps

  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit the Pipe Flanges Selection Guide on GlobalSpec. Image Credit: Watts. Threaded Fittings. Threaded fittings have screw threads...
  • Lifting and Rigging Attachments-Image
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  •  
    Beam Clamps - (71 companies)
    ...connection on the beam. Additionally, some clamps are designed for beam flanges of a specific thickness or shape. Most beam clamps are manufactured to connect a specific type of component. Example components: Conduit, pipe, or threaded rod. Flooring...
  • Hand Clamps-Image
    Hand Clamps - (417 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Toggle Clamps - (106 companies)
    Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
  •  
    Cable Clamps - (360 companies)
    Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    Industrial Pipe - (1677 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire