-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
-
Supplier: Laserglow Technologies
Description: Wavelength: 447 nm (deep blue) Key Feature: Highest-output visible-light laser available! Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty Class IV lasers also include: Free laser safety goggles. Casing: Hard anodized machined
- Wavelength Range: 447 nm
- Laser Power: 50 to 1,200 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: Laserglow's original portable green laser, the Aries Series is built from the ground up for continuous high-power operation. When a laser pointer does not provide sufficient output power the Aries gives the same portability at power levels of up to 250 mW at 532 nm. The machined
- Wavelength Range: 532 nm
- Laser Power: 20 to 225 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: carry. Supplied lithium battery powers unit for a year of intermittent use. Size is 2-1/2 x 1 x 1/4 inches, and weight is 1/2 ounce.
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: Sunstone Engineering
Description: 60×60 mm / 16 um FOCAL 100: MARKING AREA / SPOT 100×100 mm / 26 um SPEED OF GALVO HEAD 5000 mm/s MAX PULSE ENERGY up to 1 mJ MAX FREQUENCY 60 KHz COOLING SYSTEM air cooled PULSE DURATION 100 ns at 20 kHz LASER CLASS IV
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Cole-Parmer
Description: certified Class II) • Display hold • Fast response time • Distance to spot size ratio 8:1 • Accuracy to 2 % • Backlit display The IR608A is an infrared thermometer with a laser pointer for easy targeting. A quick and effective diagnostic tool for identifying problems in a
- Fahrenheit Scale: 0 to 750 F
- Celsius Scale: 18 to 400 C
-
Supplier: Transcat, Inc.
Description: Emissivity: digitally adjustable from 0.10 to 1.0 Polarity: automatic, (-) sign for negative polarity Diode laser: output <1 mW, wave length 630~670 nm, class 2 laser product Power supply: 9 V battery, NEDA 1604 A or IEC 6LR61 Over range indication: LCD will show
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: HydraCheck Inc.
Description: agitated. Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems. Features: Adjustable focus Laser pointer (Class II) Anodized aluminum lamp body IP 68 rating for dust and water resistance Works with all dyes Specifications: Light Source: UV LED Lamp
- Computer Interface Options: Other
Find Suppliers by Category Top
Featured Products Top
-
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air bubbles Automatic shape classification features (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
printed with legends, logos and graphics. OKW can also supply the knobs with laser marking – perfect for consecutive numbering or machine-readable QR codes, bar codes and DataMatrix codes. Other customisation services include installation/assembly of accessories. These ergonomic collet (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
Turner Laser Systems Successfully Demonstrate XL SCAN System at SPIE Photonics West 2025 PI and TLS Partnership provides Laser Processing Customers with Best-in-Class Solutions PI (Physik Instrumente) and Turner Laser Systems (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
throughout the entire passband. This square spectral shape is able to be achieved for bandwidths as narrow as 0.1 nm. Flat-top narrowband filters are ideal for LIDAR, Raman spectroscopy, and other applications that require the use of precision laser transmitting filters or laser cleanup filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
ULTRA-Narrow Bandpass Filters With the narrowest bandwidths and highest transmission in the industry, Alluxa’s thin-film, ultra-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrow filters are ideal for use as laser line, laser (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
2.36”) are available with a transparent lid. Inside, there are screw bosses for installing PCBs, mounting plates and rails. Robust aluCASE is available in 29 sizes from 2.95” x 1.96” x 1.29” to 16.92” x 11.81” x 4.72”. The standard color is window gray (RAL (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
accuracy: 0.1-0.5 um (depending on feedback and drive configuration) - Travel range: 100 mm to 1200 mm per axis - Velocity stability: better than 0.01% at slow scan speeds - Load capacity: up to 100 kg per axis - Straightness: sub-micron per 100 mm of travel - Cleanliness: Class 1 (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Springer Handbook of Lasers and Optics
In addition, even green class 1 laser pointers could do the job, since their photopic brightness is much higher compared with red laser-diode pointers.
-
Springer Handbook of Lasers and Optics
In addition even green class 1 laser pointers could do the job, since the photopic brightness is much higher compared to red laser-diode pointers.
-
Digital imaging of the human cornea in vivo with ultraviolet light
Our design incorporated a pair of class 1 laser pointers rigidly mounted on the camera lens hood and positioned so that the 2 spots of laser light coincided on the corneal surface when the camera was exactly focused for UVA wavelengths.
-
Photography of the living human cornea in ultraviolet light
Our design incorporated a pair of class 1 laser pointers rigidly mounted on the camera lens hood and positioned so that the 2 spots of laser light coincided on the corneal surface when the camera was exactly focused for UVA wavelengths.
-
Dragon-C/-LR/-S thermal weapon sights
It also mounts a dual-power mode laser pointer ( Classes 1 / 3B), operating on 850 nm.
-
FLIR Systems BRITE Star II
… Nd:YAG Classification Class 4 Code capability compatible with US/NATO laser-guided munitions Laser rangefinder: Maximum range 5.4 n miles (10 km; 6.2 miles - ± 5 m (16.4 ft)) Classification Class 1 (eyesafe) Laser pointer : Power 640 mw Classification …
-
The Alcatel‐Lucent microprojector: What every cell phone needs
Most low power laser pointers are Class 1 or Class 2 sources.
-
Mini abstracts
Class 3 laser pointers having 1 , 2, and 5 mW power did not appear to cause pho- topic injury when viewed continuouslyfor u p to 15 minutes.
-
Laser pointer induced macular damage: case report and mini review
In an experimental study on three patients with uveal melanoma, Robertson and colleagues reported outer retina and RPE damage was negligible when class IIIA red laser pointers of 1 , 2 and 5 mW were used over 15 min [17].
-
Digital Photography Improves Consistency and Accuracy of Bat Counts in Hibernacula
1 handheld, class IIIA laser pointers directed at the cluster.
Indicates content that may require registration and/or purchase.