-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 40V (20-0-20) at 1A center tapped. Magnet Wire All units are wound with the finest virgin
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 40 volts
- Standards: RoHS Compliant
-
Supplier: CSA Group
Description: 1988. This edition of UL 5085-3 supersedes the Fourth edition of UL 1585 published in 1998. Scope 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part
-
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 120V; Input Voltage:600V; Output Voltage:120V; Power Rating:-; Frequency Range:50Hz; Accuracy Class:Class 1; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:467 Series
-
Supplier: Newark, An Avnet Company
Description: CLASS 2 SIGNALING TRANSFORMER; Turns Ratio:-; Lighting Transformer Primary Voltages:1 x 120V; Secondary Voltages:8V, 16V, 24V; Secondary Power:30W; Secondary Current Nom:-; Product Range:
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover the following types of transformers: a) Air-cooled transformers and reactors for general use; b) General purpose autotransformers; c) Ferroresonant transformers; d) Class 2 and Class 3 transformers (which are
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements of Part 2 cover: a) Air-cooled
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, CLASS 2, 24V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS
-
Description: Procedures for demonstrating the adequacy of new Class 1E transformers, located in amild environment of a nuclear power generating station, to perform their required safety functionsunder postulated service conditions are presented. Single- and three-phase transformers rated601
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 6 - 2 x 18 Vac Rated power 4.5 - 50 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 84 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 30 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Dual Bobbin Design, 115 VAC Primary, 60 Hz Frequency Range, Open Style Chassis Mount Transformers Class B insulation (130 degrees, C) No electrostatic shield required
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Thermal Rating: 75VA@ 30oC ambient 50VA@ 55oC ambient Other voltages and ratios available. Contact factory for information. Durable and Cost-Effective Phenolic Housing, UL rated 94--VD Model 2660 Accuracy ± 0.6% at 7.5VA, 60Hz Confirms to ANSI C57.13 and applicable IEC Standards. Insulation
- Accuracy: 0.6 % F.S.
- Primary Voltage (Ratio) Range: 120 to 600 volts
- Secondary Voltage (Ratio) Range: 120 volts
- Burden: 7.5 VA
-
Supplier: Woo Audio Inc.
Description: Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Radwell International
Description: VOLTAGE TRANSFORMER, 600V, 50/60HZ, CLASS 1, PANEL MOUNT, RATIO 5:1. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Description: Applicable frequency: 10KHZ-1MHZ; Voltage rating: 3KV/1mA/1Min; Operating temperature: -25℃~ 55℃; Working humidity: ≤95%; Insulation class: class B.
- Operating Temperature: -25 to 55 C
- Primary Voltage (Ratio) Range: 3,000 volts
- Features: Voltage / Potential Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, GENERAL PURPOSE, 1 PHASE, 50 VA, 208/277 V PRIMARY VOLTAGE, 120 V SECONDARY VOLTAGE, CLASS A. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: the White & Black wire and tape the gray wire (see schematic). NOTE: Most of the "Z" mounts do not apply to choices #1 and #2 above. See their respective drawings for available primary voltages. CAUTION NEVER connect power to BOTH the GRAY & BLACK wire - instantaneous destruction of
- Operating Frequency Range: 60 Hz
- Power Rating (VA): 146 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
Supplier: CSA Group
Description: voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, ANSI/NFPA 70, defines low voltage as any voltage up to 600 V, nominal. Therefore, low voltage transformers intended for
-
Description: Procedures for demonstrating the adequacy of new Class 1E transformers, located in amild environment of a nuclear power generating station, to perform their required safety functionsunder postulated service conditions are presented. Single and three phase transformers rated601 V
-
Supplier: CSA Group
Description: 1988. This edition of UL 5085-2 supersedes the Twelfth edition of UL 506 published in 2000. Scope 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA Weight: 0.17 lb
- Category: Signal / RF Transformer
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) :
- Secondary Current (Ratio) Range: 1 amps
- Burden: 20 VA
- Transformer Category: Current Transformer
-
Supplier: Siemens Energy Sector
Description: (dry-type) Transformers GEAFOL: 50 kVA to over 40,000 kVA (cooling system AN, AF, AFWF) Rated voltage: Up to 52 kV Application:Distribution Transformers, Power Transformers, Transformers for static converters (drives) Advantages / characteristics of Cast-Resin
- Transformer Type: Distribution Transformer, Power Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Schaffner EMC Inc.
Description: materials and have achieved maximal values of power density per weight (kW/kg). By applying our customized cooling methods, Schaffner MF transformers prove exceptional reliability in many applications. Capabilities Phases: 1 and 3 Power range: up to 5 MVA Voltage range: up to 10
- Power Rating (VA): 5,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the industry's first low-voltage
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
-
Supplier: United Technologies Corporation
Description: CLASS 2 TYPE 2-1/4 INCH W X 2-1/2 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 10/10/20 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) INCLUDES SCREW TERMINAL APPLICATION
-
Supplier: Radwell International
Description: BALLASTS, FLUORESCENT BALLASTS, 1 LITE F20T12, CLASS B, NPF, ELECTRONIC BALLAST INPUT VOLTAGE 120 BALLAST, AMPS 0.167, VOLTS 120, WATTS 20, BASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 100 A; Voltage output signal 333 mV; Accuracy class: 1; Secondary connection with lever
- Primary current (Ratio) Range: 60 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
- Operating Temperature: -10 to 55 C
Find Suppliers by Category Top
Featured Products Top
-
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
1? Core Definition and Design Logic of Steady State Technology Stable transformation technology is a power processing technology that focuses on "integration, efficiency, and precision". Through modular structural design, it integrates compensating voltage regulators and dry-type isolation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The arc-extinguishing FTR-E1, the smallest size/weight in its class, offers high voltage at just 1,000VDC. (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Helps tolerate temporary inrush currents Suitable for motor and transformer applications Compact Class CC form factor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
UL94 V-0 flammability rating Available in 1, 2, and 3-pole configurations Box lug, pressure plate, and screw terminal options Solid/stranded wire compatibility Technical Specifications Voltage Rating: 600 (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
Vicfuse’s VJT series is a UL Listed (File No. E479968) time-delay, current-limiting Class J fuse designed to UL248-8 for industrial motor, feeder, branch-circuit and load-center protection. Rated 600VAC/500VDC, 1A-600A, VJT delivers up to 200kA AC / 100kA DC interrupting capacity, with (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VJT series from VICFUSE is a Class J time-delay, current-limiting fuse designed to provide dependable overcurrent and short-circuit protection across industrial electrical systems and power distribution applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
Electronics developed the enthusiast-class iron shell potting audio transformer, is a product tailored for high-end audio equipment, effectively shielding electromagnetic interference and electromagnetic noise, is the best for high-end audio manufacturers select. Its main features are: 1. The iron shell