-
Supplier: Simplex Isolation Systems
Description: Cleanroom Doorways - AirLock Doors and Venting Options AirLock Doors are pre-hung in their frames for quick and easy installation. They are available in the same materials as AirLock walls. Your selection of the proper AirLock Door for your doorway depends on your
- Material: Aluminum, Plastic
- Type: Cleanroom Doors
- Features: Double Doors, Window(s)
- Application: Industrial, Interior Doors
-
Supplier: Terra Universal, Inc.
Description: Swing Door with Aluminum Door Frame Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum frame, ready to install, and come
- Width: 36 to 76.5 inch
- Height: 81 to 83.25 inch
- Type: Cleanroom Doors
- Application: Industrial
-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
-
Supplier: Terra Universal, Inc.
Description: of other features create an exceptionally designed swing door operator system that is well-suited for many cleanroom door styles and pass-through chamber configurations. Compatible with Terra Cleanrooms and Smart Pass-Through Chambers Compact module; 65% smaller than
- Width: 36 to 72 inch
- Features: Automatic, Window(s)
- Type: Cleanroom Doors
- Material: Glass, Plastic
-
Supplier: Terra Universal, Inc.
Description: cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are
- Width: 32 to 36 inch
- Height: 80 inch
- Type: Cleanroom Doors
- Features: Fire Rated, Insulated, Window(s)
-
Supplier: Horton Automatics
Description: These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and are self-closing. For additional information on these products, contact Ron Grabowski at
- Application: Commercial, Interior Doors
- Type: Sliding Doors
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru DOORS (CUSTOM) - FRAME CONSTUCTION OF 16 GAUGE TYPE 304 SS, #4 POLISH - DOORS TO BE 1/2" CLEAR POLYCARBONATE - SS SPRING LOADED PIANO HINGE FOR SELF CLOSING - DOOR STOP ON (3) SIDES OF 3/4" X 3/4" SS TUBING W/ GREY PVC GASKET - CLEAR DOOR OPENING OF 46 1/2"W X
-
Supplier: Continental Scientific
Description: Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
-
Supplier: Continental Scientific
Description: Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In
-
Supplier: Continental Scientific
Description: Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each
-
Supplier: Continental Scientific
Description: Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Door Automatic Electric Defrost Adjustable Temperature Control, Range -22°C
-
Supplier: Clean Air Products
Description: CAP701KD-3DLH Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) LED Recessed Light Fixture with
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701KD-3DRH Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) LED Recessed Light Fixture with
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701LP-3DRH Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) Surface-mounted LED Light
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 95 inch
-
Supplier: Clean Air Products
Description: rated door with a white painted steel door frame, 10 inch x 10 inch clear wire safety glass viewing window, steel butt hinge, and chrome plated door handle Stainless steel continuous flush-mount hinge (opposite fire rated door) Formed type 304 #4 finish stainless steel
- Inside Width: 25 inch
- Inside Depth: 24 inch
- Inside Height: 43.25 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Housing also possible with discharge flange and baseboard. Housing designs in aluminium and sheet steel. Applications: Close control units, air heaters, exhaust plants, gate and door air-curtains, cleanrooms,
- Air Flow Rate: 8,236.62 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15.74804 inch
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
-
Supplier: Envirco
Description: applications are for modular cleanrooms, cleanroom garmenting rooms, healthcare contamination control, cleanroom workstations, clean workbench enclosures, and associated air hoods. The RFAC is a versatile FFU capable of being used in ceiling grids, installed inside equipment, or
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
Find Suppliers by Category Top
Featured Products Top
-
, Technetics Group produces sealing solutions that matter. In the clean-room environment, seal integrity is needed to prevent air leaks, ingredient accumulation, gasket fragmentation and the development of microorganisms. We provide the components that give you confidence in your seals, even in the most (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
Contamination impact of station brush fire on cleanroom facilities
Large particle levels will remain low as long as particle sources are kept out of the cleanroom and doors remain closed .
-
Fundamentals of Air Cleaning Technology and Its Application in Cleanrooms
Fig. 8.49 Number of particles entering into the negative pressure cleanroom with the closed door .
-
Cleanroom Design 2nd Edition
Air supply and extract in cleanroom suite using the ' closed door ' approach.
-
Updated status and capabilities for the LOTIS 6.5 meter collimator
At atmospheric pressure, the LVC is a class 10,000 clean room fed by a separate air plenum (allowing cleanroom operations even when the outer door is closed ).
-
A design guide for energy-efficient research laboratories
A closed door isolates the “cleanbay”fromthe cleanroom .
-
Any Light Particle Search II -- Technical Design Report
An interlock system based on programmable logic con- trollers is foreseen which closes the exit shutter of the laser if any door connecting a cleanroom to its adjacent gray-room, and the gray-room exit door are open at the same time.
-
DePuy Selects Shuttleworth Material Handling System To Maximize Product Quality in Cleanroom
Once product is removed and the outer door is closed , a sensor automatically triggers an inner door to open, allowing product and documentation to enter the cleanroom and empty product baskets and documentation totes to leave the cleanroom.
-
Factors affecting assisted reproductive technology (ART) pregnancy rates: a multivariate analysis
Between the operat- ing room and the cleanroom was an airlock system with two small glass doors (hereafter defined as the pass-through window) that allowed for one door to be opened and closed before the second door was opened.
Indicates content that may require registration and/or purchase.