-
Supplier: Galco Industrial Electronics
Description: Clear Cold Shrink
- Features: Shrink Tubing
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts
-
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear (colorless) Type III:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cold Shrink EC Series End Caps Are Close Ended, Tubular Rubber Sleeves Product overview: EC-1 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: RS Components, Ltd.
Description: EPDM rubber coldshrink tubing,24.1mm dia
- Diameter: 1.94094593 inch
- Length: 12.0078805 inch
- Shrink Tubing: Cold Shrink Tubing, Heat Shrink Tubing
- Features: Shrink Tubing
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the
- Diameter: 1.27 to 2.67 inch
- Length: 18 inch
- Operating Temperature: -18 to 115 C
- Shrink Tubing: Cold Shrink Tubing
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8423-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the
- Length: 6 inch
- Operating Temperature: -40 to 90 C
- Shrink Tubing: Cold Shrink Tubing
- Features: Flame Retardant, Other, Shrink Tubing, Single Wall
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Cold Shrink, 9.9 mm, EPDM Rubber (Ethylene Propylene Diene Monomer Rubber), Black, 203 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Cold Shrink, 20.8 mm, EPDM Rubber (Ethylene Propylene Diene Monomer Rubber), Black RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8445-2.5 7000005982 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 2 - 1/0 COLOR : Black LENGTH (IN) : 1.7 LENGTH (MM) :
- Length: 1.7 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Shrink Tubing: Cold Shrink Tubing
- Features: Flame Retardant, Other, Shrink Tubing, Single Wall
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the
- Length: 3 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Shrink Tubing: Cold Shrink Tubing
- Features: Flame Retardant, Other, Shrink Tubing, Single Wall
-
Supplier: Newark, An Avnet Company
Description: COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8425-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the
- Length: 8 inch
- Operating Temperature: -40 to 90 C
- Shrink Tubing: Cold Shrink Tubing
- Features: Flame Retardant, Other, Shrink Tubing, Single Wall
-
Supplier: Newark, An Avnet Company
Description: COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes
-
Supplier: Assembly Tool Specialists, Inc.
Description: Protekto Sleeve is an innovative product manufactured from an extremely durable rubber compound which will shrink to approximately 50 percent of its diameter. The product is supplied pre-stretched on a removable core for efficiency and ease of installation. Simply position the tubing
- Diameter: 0.75 to 3.5 inch
- Length: 6 to 18 inch
- Shrink Ratio: 2 :1
- Shrink Tubing: Cold Shrink Tubing
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20 (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Download a copy of our FEP Heat Shrink Brochure FEP Heat Shrinkable Tubing FEP (fluorinated ethylene propylene) heat (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Specially designed to protect inline splices, wire harness joints, and grounding ring terminals against damage in automotive environments. The clear jacket with black meltable thermoplastic adhesive allows for quick inspection after installation (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Download a copy of our FEP Heat Shrink Brochure FEP Heat Shrinkable Tubing FEP (fluorinated ethylene (read more)
Browse Shrink Tubing Datasheets for New England Tubing Technologies -
The role of insulation tape in pipe and tubing networks is it helps to reduce heat loss. Typically, the benefit of thermal insulation tape on piping is saving heat, which then saves money. An additional benefit is that insulation tape protects pipes from extremely cold temperatures that often (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Mechanistic modeling of Zircaloy deformation and fracture in fuel element analysis
In spite of these uncertainties, which made quantitative estimates \/ery difficult, it seemed clear that the cold -worked tubing shrinks more rapidly during irrad- iation than does the annealed.
-
Influence of geometrical parameters on the flexural rigidity of the LHC dipole cold mass assembly
Fig. 6 shows the CM cross-section and the main components contributing to the magnet’s stiffness: the shrinking cylinder with longitudinal welds, the coils, the half-yokes, the collars with locking rods and the cold bore tubes . .... From this cross-sec- tion, it is clear that the transversal stiffness (bending around axis “A”) will…
-
Studies on the Diffusion of Cable Oil Through Elastomeric Materials for Splices and Terminations
It is also clear that, depending on its thickness, the insulative paper41 layer will exhibit temperatures in .... In addition, the Cold - Shrink tube will be subjected to circumferentialtensile strains in the range from 30 to about 100% during its application life time.
-
Light Scattering Reviews 5
It is still unclear whether hydrohalite crystals tend to nucleate on inclusion walls or within the brine, whether the crystals become incorporated into the ice as the inclusions shrink , or what conditions promote the formation of slush-filled tubes . .... Furthermore, it is not clear to what extent the brine may become supersaturated with respect to hydrohalite. .... hydrohalite is clearly the major factor determining the total cross-sectional area in cold ice, although the…
-
Formation of structure and properties in welded joints of oil line pipes
We should have clear notions of forma- tion of structure and properties in welded joints in the .... We studied test pieces cut from tubes Æ 219 ´ 8 mm in size welded from sheet steel 13KhFA at the Vyksunskii Me- tallurgical Plant by the following modes of HFW: current power 330 kW, welding speed 24 m/min, shrinkage 5 mm. .... is used widely in the production of tubes, possesses enhanced corrosion resistance and cold re- sistance, and…
-
A $sup 13$C PRODUCTION PLANT USING CARBON MONOXIDE DISTILLATION.
Whenever gas lead tubes , warm throughout most of their path, connected to the cold column it was necessary to provide for contraction of the column when cold. .... This amounted to 4-in. shrinkage at the lowermost point. .... Even so, the clearance between these tubes was so .
-
The Large Hadron Collider and the Role of Superconductivity in One of the Largest Scientific Enterprises
…fully responsible for the magnet performance, except in case of neg- ligence or clear fault of the … the dipole production, namely the large presses used for coil collaring and for cold mass welding were .... In order to meet the technical specification of the welding of the shrinking cylinder and to provide … distance of the magnets, all along the 15 m long narrow Cold Bore Tube (CBT), with the…
-
Fine root distribution and persistence under field conditions of three co‐occurring Great Basin species of different life form
…characterized by hot, dry summers with sporadic, but generally small, rain events and cold winters with most … Calcixeroll of the Taylorsflat series to at least 3 m depth, with low shrink /swell potential (Tooele .... Roots were examined using 24 minirhizotron clear cellulose acetate butyrate (CAB) tubes inserted at an angle of 30° from vertical in the three monospecific vegetation sites (eight tubes per site).
-
Research in the Area of Preparing Materials Based on Fuzed Quartz HCBS. Part 7. Study of Centrifugally Molded Refractory Sintering and Cristobalitization1
…a ceramic concrete structure makes it possible to use them without prior warm-up (“ cold stat”). .... This is a clear advan- tage compared with corundum-graphite refractories that re- quire preliminary warm-up .... In specimens cut from mass produced objects (heat shielding tube and roller shell) tests were carried out .... The effect of firing temperature on linear shrinkage index YL, open porosity Popen, and density rc, is…
-
3M - FP-301-3/64-BLACK-6"-PACK - Cable Management - Heat Shrink Tubing - Allied Electronics
Minimum Shrink Temperature: 121°C. .... Colors Available: 1-Black, 4- Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow .... Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial … 135 °C continuous operation, these tubing is split resistant, mechanically tough, easily marked and resists cold flow.
Indicates content that may require registration and/or purchase.