-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
-
Supplier: Adhesive Applications
Description: R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroethylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Rubber
-
Description: Applications Temporary repair of tail, parking, and side lamp lenses for automobiles, trucks, and recreational vehicles. Features & Benefits Stretch & conformable. Weather resistant. Non-yellowing. Adheres aggressively to surfaces Product Construction Adhesive: Acrylic Backing:
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3214 is a 3.6 Mil (0.09MM - 60 micron) crystal clear high performance polypropylene carton sealing tape with a solvent based acrylic adhesive. It is non yellowing and UV resistant with long shelf life and no fish eyes. This Crystal Clear film is used for
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 4299 is a specially designed tape featuring high tensile strength and a stain resistant adhesive system. It features high tack, high adhesion, and high chemical resistance. It is waterproof and non-toxic. Available Colors: Yellow, Clear.Suitable for ho
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.28125 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: AA Thread Seal Tape, Inc.
Description: 5MIL Overall Thickness Solid Aluminum Foil Core Virgin Clear Polypropylene Film Acid, Alkali, Chemical, and Oil Resistant Direct Burial Rated Printed with Metallic Design for Maximum Visibility Meets the AWPA Color-Code Standard for Identification of Buried Utilities
- Type: Non-adhesive
- Features: Removable
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch clear hook & loop tape comes in a 1 in width, 3 in length and is packaged 1 pack per inner, 24 packs per case. This is a non-adhesive based hook & loop tape.
- Width: 1 inches
-
Supplier: SDI
Description: UV Protective Clear Lamp Sleeves are designed to offer UV protection against unwanted exposure during the production of PCB’s. The selective transmittance characteristics of the plastic material additive filters out UV rays from 0 to 385
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
- Backing: Plastic / Polymer
-
Description: A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive Applications Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure Features & Benefits Excellent
- Width: 0.25 to 54 inches
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
-
Supplier: AA Thread Seal Tape, Inc.
Description: 5MIL Overall Thickness Solid Aluminum Foil Core Virgin Clear Polypropylene Film Acid, Alkali, Chemical, and Oil Resistant Direct Burial Rated Printed with Metallic Design for Maximum Visibility Meets the AWPA Color-Code Standard for Identification of Buried Utilities
- Type: Non-adhesive
- Features: Removable
-
Adhesive Tapes - 3M Bumpon SJ6506 Quiet Protective Product Clear 0.375 in x 0.150 in -- SJ6506 CLEARSupplier: Ellsworth Adhesives
Description: 3M Bumpon Molded Shape- Quiet SJ6506 Clear is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is hemispherical in shape, pressure-sensitive, high tack, and can be easily removed. 0.375
- Backing: Foam
- Features: Protective Tape
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Acrylic Plus Tape EX4311 features an acrylic adhesive formulated for bonding to advanced clear coat systems including carbamates. The non-liner side features a different adhesive for a range of paint and LSE surfaces. The 1.14 mm viscoelastic foam core provides
- Thickness: 0.0449 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Northwest Screen Systems
Description: Features: Easy to apply at any length. Clear screen blockout tape with Quick Tear edge. Product Description This clear screen blockout tape features a non-adhesive blue edge for easy tearing at any length. No need for cutting tools or wasted material when
-
Supplier: Techsil Limited
Description: Fastfixer™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. Fastfixer™ Light Fixers are used for cover mounting and other applications where a high level of peelability is
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: application. Product benefits Supplied in boxes of 5,000 dots Clear in colour Simple and safe to use Instant bond FDA Approved Non-toxic
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: right glue dot to suit your application. Product benefits Clear in colour Simple and safe to use Instant bond FDA Approved Non-toxic
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: dots Clear in colour Simple and safe to use Instant bond FDA Approved Non-toxic
- Features: Single-Sided Adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.
- Width: 1 inches
- Thickness: 0.22 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.
- Width: 6 inches
- Thickness: 0.16 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.
- Width: 2 inches
- Thickness: 0.16 inches
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Double-Coated Film Clear with 2.4-mils of solvent-free pH-neutral permanent acrylic adhesive with non-yellowing properties. A 0.5-mil clear polyester carrier, and a two-side silicone-coated 72# poly-coated Kraft liner. High initial tack, they
- Backing Materials: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyethylene film, single coated with a clear weather resistant acrylic adhesive. A strong transparent film with weather resistant adhesive designed for outdoor protection of glass and non porous surfaces for periods of less than 90 days. Available in log or slit roll
- Peel Strength / Adhesion: 0.5 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape
-
Supplier: Total Plastics, Inc.
Description: Clear or Colors Versatile cushioning products function as non-skid feet, spacers and cushions. Their anti-skid, anti-vibration capabilities help extend product life and improve product performance. With their buffering properties, they also protect surfaces from marring, staining, and
- Features: Abrasion / Scratch Resistant, Protective Tape
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy Release High
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: BREN Inc.
Description: project where sharp, clear, non-stretched lines are required.
-
Supplier: Boyd
Description: thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Tinius Olsen, Inc.
Description: self-adhesive reflective tape (supplied) no less than 2mm in width. Any gauge length size maybe defined, minimum 10mm, this is accurately measured and automatically recorded by the extensometer at the start of the test. Once the test starts the instantaneous strain is automatically
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
Find Suppliers by Category Top
Featured Products Top
-
Starter Kits are perfect for easy, custom banner finishing. The Starter Kit contains 100 Clear BravoTabs, 1 roll of Clear PowerTape (1.5″ x 36 yd roll), and 1 EZ Punch (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
encapsulation applications. EP21LSCL-2Med is specially formulated to have minimal non-yellowing tendencies. This system features a high glass transition temperature (Tg), good resistance to steam and water, liquid sterilants and EtO sterilization. The service temperature range is from -60°F to (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Datasheets for CHT USA Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
requiring substantial tactile response along with extensive actuation life. Supplied on tape and reel, they are ideal for use with most vacuum and mechanical pick-and-place assembly (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
More Information Top
-
Adhesive Tapes - Adhesive Tapes Manufacturers, Suppliers
Transfer adhesive tape, named as OCA (Optical Clear Adhesive ) and non carrier tape as well in Changzhou Haotian Tape, is a kind of clear transfer tape produced in high-purified environment, suitable for optical...
-
Murder, arson, explosive stop: Analytical chemistry in forensics
However, is unsaturated at that time whether the adhesive tape stands at all with the victim B in compound; finally finds every amount civilization garbage also in the forest.
-
Quality assurance of klebebasierter connecting technique for airtightness layers
The confrontation of the peel force values of the adhesive bands in combination with the substrate PE film 1 shows clearly the difference between the reference case FS,m,R and amounts the load case FS,m by -5 °C/85 % r …
-
Change in the skin temperature after manipulation of the spine segment L5
By comparative studies between kontaktthermometrisch and the whereat clear information to the position of the infrared measurement … … infrarotbasierter measurement of the skin temperature [2][3] with respect to the are being missed by thermometers fixed with adhesive tape on the skin.
-
Investigations to the durability of compounds and connections by airtightness layers by means of adhesive masses and adhesive bands
Stichprobenartige tests on gluings of adhesive bands to substrates and webs showed a significantly larger peel force as essential difference for adhesions with adhesive masses in the reference case.
-
The influence of pollen quality on foraging behavior in honeybees (Apis mellifera L.)
Non - acetolyzed pollen grains, cleared of all external lipids, were desiccated and spread evenly over the surface of carbon adhesive tape attached to aluminum SEM stubs.
-
Skin diseases
In delousing eggs country Pellier blue KSraer yon alternating form and GrSBe,am clearest in that chitinSsen band eggs are bonded with that to the hair.
-
High reflecting end coatings on plastic optics
Then , all coated plastics projected the adhesive video tape trigger test without layer separation while clearly particularly relaxed the adhesion after longer pretreatment time (300s) on the PC materials.
-
Reactions of mark transfers on the nut mark
… as the clear associations verwassert with the mark can werden.^"* A consequence of the Markenverwasserung, to consist for example that the clear positioning of the mark in the market goes lost … … thereby the Wettbewerbsfahigkeit the adhesive tape passes Untemehmens nachlasst.^^ …
-
Allergic contact dermatitis from tincture of benzoin with multiple concomitant reactions
In addition, the patient was tested to five adhesives , including Tegaderm® ( clear part and padded part), Coverplast® (Smith & Nephew … … Curity Flexible Bandage (Covidien Ltd, Hamilton, Bermuda), Transpore tape ® (3M Health Care … … Canada), and a pink, non -identified surgical tape.
Indicates content that may require registration and/or purchase.