Products/Services for Clear Polarized Plastic Sheet
-
Plastic Sheet and Plastic Film - (858 companies)How to Select Plastic Sheet and Plastic Film Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of materials, properties, and dimensions. Types...Chemical / Polymer System TypeThermoplasticThermoset / Crosslinked -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Adhesive Tapes - (933 companies)...aluminum-reinforced and lead backings. Paper. Paper or flat back products have a paper backing. Plastic/Polymer. Plastic products incorporate one or more plastic layers, or consist of plastic film or sheets that can be clear or colored, printed... -
Display Filters and Films - (74 companies)...with liquid crystal displays (LCD), cathode ray tubes (CRT), vacuum fluorescence displays (VFD), medical equipment, and scientific instrumentation. There are two main types of display filters and films: polarizing and non-polarizing. Polarizing display... -
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Sheeters - (36 companies)...natural or synthetic fibers, paper, plastic, sheet metal, rubber, and vinyl. Cutting equipment is often used in printing, die cutting, paper processing, and other industrial applications. Basic sheeting systems offer the power of automatic equipment...
-
Protective Packaging - (676 companies)...and edges of products and materials during transport. Angle board. Image Credit: Alibaba. Bubble wrap sheets contain rows of inflated air bubbles used to cushion and cover fragile products and materials. Corner blocks are similar to edge boards...
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Optical Windows - (280 companies)...the incident light come perpendicular to the window surface. Brewster windows are used in optical systems at Brewster's Angle; the angle at which p-polarized light suffers no reflection loss. Optical windows can either come round, square...
-
Linear Polarizers - (37 companies)...that the clear aperture does not restrict the overall aperture of the microscope, and that there is no leakage of unfiltered light around the edge. Diameter- The diameter of the polarizer is important to consider when selecting a circular or linear...
Product News
-
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
CeNing Optics Co., Ltd.
Non-Polarizing Beamsplitter Cubes, No Energy Loss Product Overview. By applying dielectric coating only -- instead of a hybrid metallic coating -- CeNing Optics' non-polarizing beamsplitter cubes achieve negligible energy loss. Transmittance and reflectance can be precisely controlled to 50%, giving consistent, predictable beam splitting performance. Key Features. Design uses dielectric coating only, with no hybrid metallic layer. Energy loss is negligible. Transmission of P-pol and S-pol is very close to 50%, within +-2%. Highlight... (read more)Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd. -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
CeNing Optics Co., Ltd.
Custom Glan-Thompson Polarizer Manufacturing Optical systems requiring precise polarization control need polarizers that combine high extinction performance, a wide acceptance angle, and consistent optical quality. Cening Optics Glan-Thompson polarizers consist of two matched calcite prisms cemented together. The extraordinary ray is transmitted, while the ordinary ray is deflected and absorbed, providing effective linear polarization. With an extinction ratio of 5 x10?:1 and a 14 -16 field angle, these polarizers are well suited... (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Glan-Taylor Polarizers for Laser Systems transmits the extraordinary ray while eliminating unwanted polarization components. Available in Calcite and a-BBO material configurations, the polarizer supports broad wavelength coverage and excellent optical performance for demanding laser environments. Key Features: * High extinction ratio up to 10:1. * Wide wavelength coverage: 190 -3500 nm. * High transmission efficiency with >90% clear aperture. * Low beam deviation: 3 arcmin. * Wide angular acceptance up to 7.7. * Precision optical surface... (read more)Browse Optical Polarizers Datasheets for CeNing Optics Co., Ltd. -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Avantier Inc.
Polarizing Beamsplitters Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter order to meet desired wavelength ranges and power-handling requirements. Avantier's beamsplitters have an extinction ratio of 100:1, along with high surface quality and surface flatness as well as producing Brewster windows... (read more) -
Keystone Electronics Corp.
Standoffs & Spacers - Threaded and Clear Hole Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry. Keystone 's standard Hex & Round Threaded Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone 's standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials. Aluminum Standoffs and Spacers feature a Clear Iridite finish per MIL-C-5541. Brass Spacers feature a Zinc Plate... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Altech Corp.
LED Signaling Devices for Clear Alerts Altech LED signaling devices provide clear visual indication across multiple operating modes. Their rugged, sealed construction supports reliable use in demanding industrial settings. Eight operating modes, including steady, flashing, and rotating. Fire-resistant plastic housing with a durable polycarbonate lens. Available in 12-24V AC/DC, 110V AC, and 220V AC options. Low power consumption of approximately 3.4 W in rotating mode at 24V DC. Operating temperature range from -20 C to +50 C... (read more)Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
CeNing Optics Co., Ltd.
Non-Polarizing Beamsplitters Cube (No energy loss) Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beamsplitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%. Design only by dielectric coating only. Energy loss negligible. Transmission of P-pol and S-pol are very close to 50% with +-2%. General Specifications. Material N-BK7. Dimension tolerance +-0.1mm. Beam deviation 3 arc min. Surface quality 60-40 S/D. Surface flatness l/4@632.8nm. Clear aperture >90%... (read more)Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd.
-
Flexible, fibre-addressable surface-plasmon-resonance chip
…Kretchemann SPR configuration consisting of a thin metal film on a prism with two polarizing elements and (b) our integrated SPR configuration consisting of a thin metal film on a clear plastic sheet optically contacted to a polarizing sheet with a drop…
-
HIGH RESOLUTION NMR (220 Me) STUDIES ON THE STRUCTURE OF WATER IN MICROEMULSIONS AND LIQUID CRYSTALS *
The dispersions from the two clear regions and the turbid region were placed between polarizing plastic sheets ; only the dispersion from the turbid region exhibited birefringence (middle bottle).
-
Subject Index
Vacuum cleaners, HEPA-filtered, 90-92 Vibration, 27 Viewing ports, clear plastic , 51 Vinyl asbestos tile, polarized light microscopy, 12 Vinyl flooring, sheet , 73 .
-
Glass buildings on river banks as “polarized light traps” for mass-swarming polarotactic caddis flies
It is clear that egg-laying H. pellucidula pre- ferred the strongly and horizontally polarizing shiny black plastic sheet against the weakly and/or non-horizontally polarizing other two test surfaces: 5.2 and 6.5 times more egg batches were laid onto…
-
AIAA Journal > Mgdspace propulsion system for lunar missions
Experimental confirmation also can be obtained from analyzing a stack of skewed quarter-wave plates cut from Polaroid quarter-wave plastic sheet Complete light-solutions for the … outlined here is that a clear visual conception of complex polarization states is readily achieved…
-
AIAA Journal > A simple geometric method for analyzing polarization states in photoelasticity
Experimental confirmation also can be obtained from analyzing a stack of skewed quarter-wave plates cut from Polaroid quarter-wave plastic sheet Complete light-solutions for the … outlined here is that a clear visual conception of complex polarization states is readily achieved…
-
Polarization singularities in the clear sky
A 457 1385–99 [13] Lee R L Jr 1998 Digital imaging of clear -sky polarization Appl. Opt. 37 1465–76 [14] Firby … polarization of light from a thin sheet atmosphere in the sky … Klein S 1999 Black plastic sandwiches demonstrating biaxial optical…
-
Polarized Light and Polarization Vision in Animal Sciences
…elevations, 607 sun compass, 617–622 sun-shadow board with sundial, 629–630 toolkit, medieval twilight, 626–629 twilight board, 622–624 weather conditions, 613–614 Sky polarisation celestial E-vector pattern, 368–369 clear and cloudy skies, 368–373 … 368, 369 twilight, celestial polarisation pattern, 380–381 ‘water-skies’ … 463–464 nonpolarizing white borders and grates, 464 optical characteristics, 460–461 orientation, natural water bodies, 467 PLP effects, 466 polarotactic aquatic insects, 461, 463 reductions, attractiveness, 465–466 reflection-polarization patterns, 461 strongly and horizontally polarizing, shiny black plastic sheets , 468, 469 surface density…
-
Optics demonstrations with an overhead projector
Also 200 1/nun , 300 1/nun , 600 1/nun CENCO clear area 45mm x 45mm $27 ea. , set for .... Didymium glass - Rolyn Fluorescent plastic POLARIZATION Linear polarizer sheet - International Polarizer, Polaroid, Edmund, etc.
-
Near video-rate linear Stokes imaging with single-pixel detectors
…first three Stokes parameter images S0, S1 and S2 for various incident linear polarization of different wavebands .... The object is a clear plastic sheet with a triangular portion removed, and maintained to a moderate degree of stress.
Indicates content that may require registration and/or purchase.