-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides
- Viscosity: 30,000 cP
- Use Temperature: -55 to 125 F
- Thermal Conductivity: 1.21151436 W/m-K
- Dielectric Constant (Relative Permittivity): 6.85 to 7.6
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Purfect Glaze clear urethane adhesive is compatible with glass materials.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 30678 clear M-11FL urethane adhesive is compatible with ceramic, glass, metal, thermoplastic and thermoset plastic materials with a 5 day cure time. Provides a 10 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 160 psi
- Use Temperature: -65 to 250 F
- Chemical System: Polyurethane (PU, PUR)
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7006HV Urethane Adhesive Clear is a two component, industrial-grade adhesive that is used for bonding to polycarbonate. It is designed to cure under ambient conditions to form a clear, flexible material. 400 mL Cartridge.
- Viscosity: 44,000 to 50,000 cP
- Tensile Strength (Break): 1,400 psi
- Elongation: 175 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7006HV Urethane Adhesive Clear is a two component, industrial-grade adhesive that is used for bonding to polycarbonate. It is designed to cure under ambient conditions to form a clear, flexible material. 50 mL Cartridge.
- Viscosity: 44,000 to 50,000 cP
- Tensile Strength (Break): 1,400 psi
- Elongation: 175 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite UK U-10FL clear urethane adhesive is compatible with plastic materials. Provides a 10 min working time. Delivers great performance with peel strength of High. Formerly known as Loctite U-10FL Hysol.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7550A Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550C curative for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is environmentally friendly, non-flammable, self-leveling, and resistant to
- Viscosity: 1,800 to 4,000 cP
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7550C Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550A resin for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is environmentally friendly, non-flammable, self-leveling, and resistant to
- Viscosity: 6,000 to 12,500 cP
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite UK U-09LV clear urethane structural adhesive is compatible with plastic materials with a 72 hr cure time. Provides a 10 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 1460 psi, tensile strength of 2752 psi and peel
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Allied Electronics, Inc.
Description: Chemical Zinc Oxide⁄Non Hazardous, Non Silicone Heat Transfer Compound Lubricant Type Ideal for aggressive chemical environments. Urethane conformal coating is a durable finish product that provides a protective coating for printed circuit boards against moisture, corrosion and thermal shock.
-
Supplier: Allied Electronics, Inc.
Description: Chemical Zinc Oxide⁄Non Hazardous, Non Silicone Heat Transfer Compound Lubricant Type Ideal for aggressive chemical environments. Urethane conformal coating is a durable finish product that provides a protective coating for printed circuit boards against moisture, corrosion and thermal shock.
-
Supplier: Titebond
Description: The Titebond Urethane Repair System is a two-part urethane system that enables contractors to repair loose or popping areas in a finished floor. The adhesive in the system is of low viscosity that sets quickly and is fully cured within 30 minutes of application. The easy flow
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Urethane ultra-clear adhesive for creating non-yellowing, highly flexible bondlines on polycarbonate and other plastics, along with glass and metal. LOCTITE® UK U-09LV is an ultra-clear, 2-part, low viscosity urethane adhesive liquid that forms a
- Viscosity: 1,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP
- Viscosity: 2,500 cP
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,700 psi
-
Supplier: Techsil Limited
Description: MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is also insulates against
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is
-
Supplier: RS Components, Ltd.
Description: Urethane Clear 250ml
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other, Tooling / Mold Material
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Titebond
Description: Clear (8741) will be white during application but will clear within 7-14 days, depending on temperature, humidity and bead size.
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Custom Fabricating & Supplies
Description: 30 minutes of time Synthetic rubber adhesive offers a latex-free alternative Offers the highest holding power among 3M™ masking tapes Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry Smooth crepe
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Boyd
Description: thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Malish Plastics
Description: options. Multi-diameter, close tolerance tubing in small to mid sizes. You specify the wall thickness. Co-extrusion in flexible on rigid, flexible on flexible, color on color, or clear on opaque configurations. Semi-rigid compound extrusion—material that has a very hard surface durometer, but
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
Industrial Adhesives
(1,384 Companies)
Adhesive Tapes
(933 Companies)
Epoxy Adhesives
(549 Companies)
Polyurethane Adhesives and Sealants
(322 Companies)