Products/Services for Clinical Freezing Microtomes

  •  
    Microtomes - (17 companies)
    How to Select Microtomes What are Microtomes? Microtomes are machines that cut extremely thin sections from a sample for applications in histology or pathology. The sample is analyzed using transmitted electron microscopy (TEM) or light microscopy...
  • Medical Services-Image
    Medical Services - (191 companies)
    Medical services perform clinical laboratory tests, lease medical equipment to doctors and hospitals, and repair medical machines and equipment. They differ in terms of capabilities, but offer specialized expertise. For example, clinical laboratory...
  • Medical Equipment and Supplies-Image
    Medical Equipment and Supplies - (2856 companies)
    Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories. Products range from simple bandages, tongue depressors, and syringes, to sophisticated diagnostic equipment and medical devices. Further...
  • Laboratory Freeze Dryers-Image
    Laboratory Freeze Dryers - (54 companies)
    Laboratory freeze dryers preserve samples by freezing the material and then allowing sublimation to occur. This water-removal process is also known as lyophilization. Applications. Typically, laboratory freeze dryers are used in clinical, medical...
  • Microplate Processing Systems-Image
    Microplate Processing Systems - (28 companies)
    ...are used in many applications. The system is also widely used in laboratories for DNA, EIA, and RIA probes and in genomics, proteomics, clinical and diagnostics applications. In addition, microplate processing systems are used for cellular analysis...
  •  
    Lab-on-a-Chip (LOC) Devices - (16 companies)
    Lab-on-a-chip (LOC) devices are integrated semiconductors that serve as a laboratory for the testing and analysis of very small chemical and clinical samples. Lab-on-a-chip (LOC) devices are integrated semiconductor devices that serve...
  •  
    Refrigerators and Freezers (industrial) - (297 companies)
    Industrial refrigerators are designed to maintain stored items below room temperature, but above the freezing point of water. Industrial freezers are designed to keep their contents below the freezing point of water (32 degrees Fahrenheit...
  •  
    Stroboscope Instruments - (87 companies)
    Stroboscope instruments are used for inspection and observation of moving parts by freezing or slowing down the action of an object. The term "stroboscope" is an expression derived from the Greek for an instrument for the observation of single...
  •  
    Road Condition Sensors - (6 companies)
    Road condition sensors measure surface conditions including surface temperature, water film height, freezing point, ice percentage, and the friction coefficient. They are used to assess road conditions and winter maintenance operations. They may...
  •  
    Microscopy and Metallography Sample Preparation Equipment - (110 companies)
    ...of sample preparation, organic tissue is usually cut by using a special device called a microtome. Microtomes slice the frozen tissue or tissue embedded in epoxy into thin sections. Tissue prepared for viewing under an electron microscope is sliced...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire