-
Supplier: Accuris
Description: FOAM- CLOSED CELL-POLYURETHANE-GASKET TYPE
-
Supplier: Budnick Converting, Inc.
Description: V2830 is a .03" thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses.
- Thickness: 0.03 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: CLOSED CELL POLY-URETHANE FOAM FOR SEALING
-
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® Z500 and E500 automotive bonding tapes are engineered with a durable, closed cell polyurethane foam and a high-performance acrylic adhesive system to meet the most demanding exterior applications. These high-performance adhesive systems are designed especially for
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: Accuris
Description: Foam - Closed Cell - Polyurethane - Gasket Type
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2206Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 130 psi
- Thermal Conductivity: 0.24000000000000002 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: FSI
Description: ECOSPRAY® spray polyurethane foam provides the highest insulating performance in the industry. Spray polyurethane foam is an important ingredient to the building envelope. Not only is it a great insulator, it also assists with moisture and air flow control, and enhances structural
- Form / Shape: Foam Spray
- Features & Approvals: Thermal Insulation
-
Supplier: Accuris
Description: Polyurethane Foam Closed Cell
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of March 1995. By this action, subject specification number and title will be deleted from the active specification index of Aerospace Material Specifications.
-
Supplier: CertainTeed Corporation
Description: CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation
- Applications: Architectural / Construction
- Type: Closed Cellular
- Form / Shape: Foam Spray
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: ASTM International
Description: insulation types, including but not limited to: extruded polystyrene, polyurethane, polyisocyanurate, and phenolic. This test method does not apply to impermeably faced rigid closed-cell foams or to rigid closed-cell bun stock foams. Note 1-See Note 7 for more
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc.
- Viscosity: 150 to 500 cP
- Thermal Conductivity: 0.2803790376 W/m-K
- Features: Electronics, Encapsulating / Potting, Specialty / Other, Thermal Insulation / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond E500 series bonding tapes are made with durable black, closed-cell polyurethane foam carrying a high performance, acrylic adhesive system. The polyurethane foam carrier is specifically formulated to meet the most demanding exterior applications. Applications: Rear
- Thickness: 0.01968503937007874 to 0.09055118110236221 inches
- Temperature Resistance: -34 C
- Adhesive: Acrylic
- Features: Single-Sided Adhesive
-
Supplier: General Plastics Manufacturing Co.
Description: FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its
- Bulk Density: 4 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Medical
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Closed Cellular, Rigid
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these
- Chemical System: Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: chemical and solvent-resistant properties of polyurethane foams. A closed-cell material, it is easily bonded and will accept a variety of adhesives and coatings. LAST-A-FOAM® FR-4300 Heat-Formable Foam contains no chlorofluorocarbons. LAST-A-FOAM® FR-4300 Heat-Formable Foam is
-
Supplier: General Plastics Manufacturing Co.
Description: for the aircraft manufacturing industry. Product Features and Benefits: CFC-Free Rigid and closed-cell Flame-retardant Cross-linked resin which results in high strength-to-weight ratio Inert and resistant to most chemicals and solvents Easily shaped with common wood working tools
- Shear Strength: 538 to 587 lbs/in
- Application: Aerospace
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Viscosity: 250 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.51922044 W/m-K
- Tensile Strength (Break): 60 psi
-
Supplier: Isotech, Inc.
Description: The Tremco Dymonic® Caulk with Backer Rod is a high-performance, low-modulus, one-component, moisture-curing, polyurethane joint sealant, specifically designed for sealing expansion and control joints in concrete systems. Tremco Dymonic® Caulk is to be used in conjunction with a closed
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Allied Electronics, Inc.
Description: Head Sizes and Shapes Total Swab Length: 17.1 cm Head Materials: Polyurethane Foam; White Side — 100 PPI Open Cell; Blue Side — 75 PPI Closed Cell Head Width and Length: Dual Head — 11.1 mm × 19.1 mm; White head — 7.1 mm × 17.5 mm Handle Material: Polypropylene Handle
-
Supplier: NCFI Polyurethanes
Description: InsulStar® is a closed-cell polyurethane foam insulation. When applied, it expands to fill all gaps and cavities, forming a barrier that aids in blocking air infiltration, noise pollution, dust, and pollen from entering your home. And since InsulStar® is formulated with
-
Supplier: Albion Casters and Wheels
Description: Closed cell expanded foam construction resists water absorption (unlike others currently in the marketplace) Sawtooth tread for easy maneuverability and traction (radial tread on 8” model) Quiet, smooth operation Non-marking for superior floor protection Rolls over obstacles with ease
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: All-State Industries, Inc.
Description: All-State produces a wide range of insulation products for a variety of industries. Whether it is open cell or closed cell foams, vertically or horizontally lapped polyester fibers or melt blown polypropylene, we can guide you to the proper selection depending on your
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: NCFI Polyurethanes
Description: strength and a closed cell content >95%. 24-023 is an excellent choice for filling large open pits, voids, trenches and areas that require a lightweight back fill substitute to soil, sand or stone.
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: pillows. This system was specifically formulated for great lift thicknesses without scorching or splitting during field applications. This system will process at 2.0 to 2.2 lbs per ft3 depending on thickness. It has been tested per ASTM test methods at 27 psi compression strength and a closed
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: ARKPLAS
Description: Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and
- Diameter: 0.25 inch
-
Supplier: ARKPLAS
Description: Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and
- Diameter: 0.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Polyurethane Foams show value in subsea and marine applications ADVANTAGES Excellent strength-to-weight ratio Fully compatible with fiberglass-laminating production methods Closed cell foam sheets Closed-cell polyurethane foam does not absorb (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
fluctuation, and many other potentially destructive forces. COMPANY AND PRODUCTS: General Plastics Manufacturing Company has been manufacturing flexible and rigid polyurethane materials, aircraft assemblies, molded parts and other specialty foam products for over 70 years. Our LAST-A-FOAM (R) closed