Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. CLUTCHES, BRAKES AND CONTROLS Electric, Pneumatic, Magnetic Particle and Fail Safe Position, Tensioning and Closed-Loop Systems Controls and Power
- Features: Clutch / Brake Combination
- Magnetic Type: Magnetic Particle
-
Supplier: jbj Techniques Limited
Description: Multiple disc pneumatic clutch/brakes designed for in plant industrial use. Multiple disc units provide efficient torque to size ratio. High heat dissipation makes them ideal for punch press applications.
- Torque Rating: 156 to 7,818 Ft-lbs
- Bore Diameter: 1.574804 to 4.724412 inch
- Weight: 55 to 617 lbs
- Configuration: Disc
-
Supplier: Eaton Hydraulics Group
Description: VE For heavy-duty clutch and brake service, large thermal load capacity is key. That’s why Eaton Airflex VE expanding-type elements not only offer all of the same characteristics as other Type E units, but also feature a special heat-dissipating design that excels in medium-speed
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Application: Industrial / General Purpose
-
-
Supplier: Eaton Hydraulics Group
Description: HEVC Eaton’s Airflex HEVC products are designed to excel in severe clutching and braking applications on heavy-duty equipment. By expanding the energy capacity of traditional drum-clutch products, the HEVC can provide longer slip times (up to 15 sec in grinding mills) and are capable of
- Features: Drum, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Application: Industrial / General Purpose
-
Supplier: SG Transmission
Description: Magnetic particle clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key Features Voltage Linear
- Shaft: In-line
- Mounting: In-line Shafts
- Application: Industrial / General Purpose, Machine Tool, Other
-
Supplier: Midwest Brake
Description: The Desch Lutex® Clutch Brake Combination Type LKB is a dry, single plate, pneumatically operated clutch/brake combination with a spring set disc brake for use on stamping, forging and metalforming presses. Low inertia, compact design provides high thermal capacity
-
Supplier: jbj Techniques Limited
Description: Combination clutch/brake unit designed for general industrial use. Housing contains through hole foot mounts for easy assembly and an easy shaft in and shaft out connection. Both shafts are double bearing mounted to accept heavy side loads. Clutch and brake
- Torque Rating: 9 to 738 Ft-lbs
- Rotational Speed: 1,800 to 5,500 rpm
- Operating Voltage: 24 volts
- Speed: 1,800 to 5,500 rpm
-
Supplier: jbj Techniques Limited
Description: Clutch/brake units are designed for general industrial use. Unit features die cast housing with double bearing support on the input and the output shafts. Units come standard with zero backlash armatures but can be modified for high cycle applications using a zero gap armature.
- Torque Rating: 0.16666666666666666 to 5.833333333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 24 volts
- Speed: 3,600 rpm
-
Supplier: Radwell International
Description: ALTRA INDUSTRIAL MOTION, 7080017-X, 7080017X, BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed,
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Supplier: Eaton Hydraulics Group
Description: Floating Housing Brake Eaton’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB)—a patented braking concept that uses a floating housing instead of a floating rotor. Rated for over 430,000 lb-in of torque,
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Characteristics: High torque Quick response Using constant-load type spring Quick response and high reliability when connecting and dis-connecting Torque is transmitted in any position along the entire circumference or Torque is transmitted only in one place in one revolution in fixed-position
- Rotational Speed: 1,500 to 2,000 rpm
- Operating Voltage: 24 volts
- Length: 1.6929143 to 4.330711 inch
- Weight: 1.21275 to 35.28 lbs
-
Supplier: Tolomatic
Description: No Description Provided
- Maximum Pressure: 100 psi
- Bore Diameter: 1.125 inch
- Engagement: Friction
- Application: Industrial / General Purpose, Other
-
Supplier: Tolomatic
Description: No Description Provided
- Maximum Pressure: 100 psi
- Bore Diameter: 1.125 inch
- Engagement: Friction
- Application: Industrial / General Purpose, Other
-
Supplier: Boston Gear
Description: result of many years of manufacturing and application experience. As such, they are both rugged and reliable, providing maximum performance. Our clutch and brake product line includes four major groups: C-face clutch/brakes, C-face clutches, foot mounted
- Torque Rating: 20 to 150 Ft-lbs
- Rotational Speed: 3,600 to 4,500 rpm
- Shaft: In-line
- Application: Industrial / General Purpose
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to;
- Torque Rating: 23,612.5 Ft-lbs
- Rotational Speed: 1,650 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 4.75 inch
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas,
- Torque Rating: 1,241.66666666667 Ft-lbs
- Rotational Speed: 2,000 rpm
- Maximum Pressure: 130 psi
- Bore Diameter: 4.5 inch
-
Supplier: Island Components Group
Description: We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special
- Torque Rating: 0.197916666666667 Ft-lbs
- Diameter: 1.37 inch
- Length: 2.148 inch
- Magnetic Type: Electromagnetic
-
Supplier: jbj Techniques Limited
Description: Brake designed for general industrial applications. Units come standard with zero backlash armature. Units are normally produced in a high torque version but a lower torque is also available which reduces the overall length of the clutch by 15%. Options for this unit include an
- Torque Rating: 5 to 44 Ft-lbs
- Speed: 3,000 to 7,000 rpm
- Operating Voltage: 24 volts
- Weight: 0.82 to 15.4 lbs
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current: 1.70 A
- Torque Rating: 737.4631268436578 Ft-lbs
- Power: 7.237190078475228 HP
- Rotational Speed: 350 rpm
- Bore Diameter: 3.149608 inch
-
Supplier: IBT Industrial Solutions
Description: Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. CLUTCHES, BRAKES AND CONTROLS Electric, Pneumatic, Magnetic Particle and Fail Safe Position, Tensioning and Closed-Loop Systems Controls and Power
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Ogura Industrial Corp.
Description: FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant.
- Torque Rating: 0.366666666666667 Ft-lbs
- Power: 0.0227837465433479 HP
- Rotational Speed: 3,000 rpm
- Operating Voltage: 24 volts
-
Supplier: Ogura Industrial Corp.
Description: with the UN drive cup, the cup slides between the friction disk tangs and has a tapped bolt pattern so you can attach your bearing mounted gear pulley. NOTE: Dry type multiple disc electromagnetic clutch brake (Model MD) is also available. Electrical features and dimensions are the
- Torque Rating: 295 Ft-lbs
- Power: 0.0603099173206269 HP
- Rotational Speed: 2,800 rpm
- Operating Voltage: 24 volts
-
Supplier: Hernon Manufacturing, Inc.
Description: Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding 600°F (315°C). The primary application for Brake
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Sepac, Inc.
Description: This spring applied brake is designed specifically for applications requiring braking when power fails or when the brake will be engaged for long periods of time. Spring applied clutches also available. Contact SEPAC Engineering for details. OPERATION: When current is applied to the
- Torque Rating: 50 Ft-lbs
- Diameter: 5.19 inch
- Length: 3.08 inch
- Application: Industrial / General Purpose
-
Supplier: Midwest Brake
Description: Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive System The Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The
- Torque Rating: 2,500 to 5,000 Ft-lbs
- Maximum Pressure: 700 psi
- Features: Adjustable Torque, Disc
- Mounting: Flange, In-line Shafts
-
Description: hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can be changed with low effort. If the
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Supplier: Henkel Corporation - Industrial
Description: Industrial strength, solvent-based aerosol cleaner designed to penetrate, dissolve and remove contaminants. LOCTITE® SF 7611 is a clear, industrial strength, solvent-based aerosol cleaner designed to aggressively penetrate, dissolve and remove contaminants (i.e. fluid, grease, oil,
- Type: Cleaner / Cleaning Agent
Find Suppliers by Category Top
Featured Products Top
-
,000 small mechanical components, including gears, belt and chain drives, shafts, bearings, couplings, universal joints, vibration mounts, hardware, gearheads and speed reducers, right angle drives, brakes and clutches. Learn more about SDP/SI at www.sdp-si.com. Stock Drive Products / Sterling Instrument (SDP/SI), 250 Duffy Avenue, Hicksville, NY 11801. Phone: 1-800-819-8900 | 516-328-3300 • Fax: 516-326-8827. (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, turbine components, precision assemblies Automotive systems: transmissions, braking systems, clutches Medical devices: surgical instruments, imaging equipment Industrial machinery: pumps, compressors, valves Energy sector: oil & gas equipment, renewable energy (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
thermal and electrical performance. Industrial Equipment: Components exposed to heat and harsh chemicals, including kilns, furnaces, and reactors. Automotive: Ideal for brake discs and clutch plates due to its wear resistance and thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB
Conduct Research Top
-
Make It Last: Maximizing the Service Life of Industrial Air and Spring Actuated Friction Clutches and Brakes
Determining how long a friction clutch or brake will last has much to do with application. Cycle rates, revolutions per minute and the air pressure required to produce the torque to drive or stop the load are just a few of the considerations. Assuming the unit has been properly sized
More Information Top
-
thrusters - offers from thrusters manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : air brake system pneumatic, air clutch, industrial brake clutch , disc brakes ] .
-
Friction materials
… Specific heat [J/(cm3K)] - 5.3 2.2 - 2.3 2.4 2.2 - 1.0 1.4 Fields of application marine gear boxes, industrial brakes differential locks shifting clutches in four wheel drives industrial clutches safety brakes mechanical engineering industrial brakes …
-
Energy Storage Company Profile & Project Database - Q4 2014
Eaton produces aerospace systems, electrical equipment, automotive technology, industrial clutches and brakes , plastic profile extrusion, and hydraulics components and systems.
-
Energy Storage Company Profile & Project Database - Q3 2014
Eaton produces aerospace systems, electrical equipment, automotive technology, industrial clutches and brakes , plastic profile extrusion, and hydraulics components and systems.
-
Energy Storage Company Profile & Project Database - Q2 2014
Eaton produces aerospace systems, electrical equipment, automotive technology, industrial clutches and brakes , plastic profile extrusion, and hydraulics components and systems.
-
Eaton acquires Pringle's principal assets
Eaton makes electrical power distribution and control equipment, industrial clutches and brakes and fluid power and hydraulics products.Electrical/ElectronicThermalNorth AmericaWest Europe .
-
News & Views
Further, they are used in industrial clutches and brakes as well as in steering .
-
PREPARATION, PROPERTIES, AND APPLICATION OF METAL/CERAMIC MIXTURES
The need for improved friction materials in two main fields, those of aircraft braking and heavy industrial clutch and brake applications, has resulted in a study of cermets because of their good high-temperature .
-
Electric Brakes
Industrial Clutch / Brakes : How they work .
-
Eaton - Corporate Headquarters
Eaton Industrial Clutches and Brakes (Shanghai) Co., Ltd.
Indicates content that may require registration and/or purchase.