Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Description: CAMERA CHIP SENSOR
- Operating Temperature: -22 to 185 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: DigiKey
Description: CMOS CAMERA CUBE CHIP 400X400
- Horizontal Resolution: 400 lines
- Vertical Resolution: 400 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Teledyne DALSA
Description: The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 18 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: CAMERA CHIP SENSOR
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full HD
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Smartmore Corporation Limited
Description: curved frame and IC chip defect scanning Chips ● Metals engraved characters detection ● Chip via defect detection ● Integrated circuit / Transistor / Resistor/ Capacitor / Inductor / IC chip-completed in one scan ● Plasma etching, wafer solder joint, CMOS
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera, Video
- Performance: Line Scan
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350037-OVM6211-RADA Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: CameraCubeChip™ Type: CMOS with Processor Package: Tray Standard Package: 2,000 Pixel Size: 3µm x 3µm Active Pixel Array: 400H x 400V Frames per Second: 120
- Horizontal Pixels: 400
- Vertical Pixels: 400
- Pixel Size: 3 µm
- Operating Temperature: -30 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: onsemi Category: Sensors, Transducers -Optical Sensors -Image Sensors, Camera Package: Tray Type: CMOS with Processor Operating Temperature: -30°C ~ 70°C (TA) Voltage - Supply: 1.7V ~ 1.95V Supplier Device Package: 48-ILCC (10x10) Base Product Number: MT9M034 Product
-
Supplier: Fiberscope.net by MEDIT
Description: and integrated design. These units feature a great color CMOS camera chip in the tip of the probe, which will provide you with small bend radius to access tight areas or corners. This camera chip has a 90 degree field of view, 4-way tip articulation of 120 degrees
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: CMOSIS nv
Description: changes are needed in a camera system to support both versions. Version 2 will continue to be available for ordering to support existing camera designs.
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 180 fps
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888242-OVM7695-RYEH Series: CameraCubeChip™, OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm Package: Bulk Family Name: OVM7695 Categories: Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888241-OVM7692-RACA Series: CameraCubeChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 640H x 480V 1.75µm x 1.75µm Module Package: Reel - TR Package: Module Family
-
Supplier: DigiKey
Description: CMOS IMAGE SENSOR SYSTEM-ON-CHIP
-
Supplier: SPIE - Education
Description: presented in addition to image defects, shorts, device yield, popular chip foundries, chip cost; custom designed and off-the-shelf sensors. We discuss operation principles behind popular commercial and scientific CMOS pixel architectures, and various array readout schemes. We
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: Long photosensitive area image sensors with CMOS chips arranged in a single row The S11720 series is a CMOS linear image sensor developed for close contact optical systems. This long photosensitive area image sensor with CMOS chips arranged in a row allows a wide
- Horizontal Pixels: 1,536
- Pixel Size: 127 µm
-
Supplier: DigiKey
Description: OV05642 CameraChip™, OmniBSI™, TrueFocus™ CMOS Imaging, Color (RGB) Sensor Evaluation Board
- Supported System: Microcontroller
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise OmniPixel3-HSâ„¢
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: wenglor sensoric LLC
Description: Wenglor's BBZK004 is a powerful machine vision camera that enables the recording of high-quality images in a wide range of vision applications. Equipped with a state-of-the-art CMOS sensor, this camera can capture images with high resolution and optimum image quality, even in
-
Supplier: ams
Description: The AS3688 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile phones. The device incorporates one low-power, lowdropout regulator (LDO), one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge Pump for
- Output Current (IOUT): 0.9 amps
- Features: Other
-
Supplier: Fiberscope.net by MEDIT
Description: super thin flexible fiberscope designed to access extremely small inspection areas, with a diameter of 1.6mm (0.0623”), a length of 2000mm (6.5 ft) and a wide angle 90 degree field of view. The MICRON Videoscope is manufactured in the US, and it features a CIS CMOS video camera
- Tube or Sheath Diameter: 1.9000000000000001 mm
- Working Length: 2 m
- Field of View: 90 degrees
- Minimum Focus Distance: 5.000000000000001 mm
Find Suppliers by Category Top
Featured Products Top
-
wafers, high density interconnects and flat panel displays, and for life science applications. On-chip binning also enables higher web speeds to boost system throughput. The camera is equipped with dual Camera Link HS CX4 connectors to Active Optical Cables providing complete EMI immunity (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
CMOS Cameras Rise to Speed Challenge
Advances in CMOS image-sensor technology are making it possible for a new breed of highspeed cameras to capture events previously impossible to image by conventional CCD cameras. Improvements in chip design and manufacturing have enabled CMOS cameras to become a cost-effective, high-performance
-
CMOS LDO Regulators for Portable Devices (.pdf)
ROHM CMOS LDO (low drop-out) regulators are tailored for use in portable devices such as PDAs, mobile phones, digital cameras and camcorders. Lower in cost and small in packaging, ROHM CMOS LDOs offer designers a superior alternative to PWM regulators in many point-of-load regulation applications
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
based on a communications model called "publish-subscribe " gains industry acceptance. TransChip rolls out a single-chip CMOS imager Israeli start-up TransChip is targeting mobile handset vendors seeking to upgrade cellphones to popular camera phones with a single-chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Trying to make sense of the cyclical semiconductor industry? Gathered here is a compendium of recent stories on IC forecasts, August chip data, DRAMs, PCs, and semiconductor equipment. Micrel latest to reduce forecast amid sales lull Chip maker Micrel Inc. on Friday (Oct. 1) lowered its revenue
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a single-chip CMOS imager Israeli start-up TransChip is targeting mobile handset vendors seeking to upgrade cellphones to popular camera phones with a single-chip CMOS image sensor that integrates image processing and compression along with LCD controller functions. Scott Kulicke adamant
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and memory cards for PDAs TAIPEI, Taiwan -- Taiwan's Integrated Circuit Solution Inc. (ICSI) here launched the world's first chip that supports a digital camera and memory card on the same device. Designed to reduce the cost of PDAs and other handheld equipment, the new IC3102 controller includes
More Information Top
-
A single-chip CMOS APS camera with direct frame difference output
FEATURES OF THE CMOS CAMERA CHIP .
-
A line scanning confocal fluorescent microscope using a CMOS rolling shutter as an adjustable aperture
By moving the mirror, the sample is scanned line by line, and the line of sample-emitted fluorescence is synchronously scanned at the image plane on the CMOS camera chip .
-
Intelligent Vision Sensor for Automotive Applications
Use of this highly integrated CMOS camera chip in place of CCD issues in reduced system costs and power consumption.
-
Low cost imaging solutions for quality control
CMOS Chip Camera .
-
Personal cytometers: Slow flow or no flow?
It included a micro- scope body with an incident illuminator, a plastic focusing stage with a substage illuminator, and three plastic lenses that, in combination with a 320 3 240 pixel CMOS cam- era chip , could produce 103, 603, and 2003 magnified …
-
Real-time video rate imaging with a 1k-pixel THz CMOS focal plane array
[3] H. Sherry, J. Grzyb, Y. Zhao, R. Al Hadi, A. Cathelin, and U. Pfeiffer, “A 1kpixel CMOS camera chip for 25fps real-time terahertz imaging applications,” IEEE ISSCC Dig.
-
Study on a real-time visual measuring and tracking system for industry robot welding
The 0V9650 CMOS camera chip (1280x1024 pixels) is used in the system.
-
Miniature particle image velocimetry system with
LED in-line illumination
The scattered light is transformed in digital information by a single CMOS camera chip .
Indicates content that may require registration and/or purchase.